Hubbell Wiring Device-Kellems Conn, Pwr Entry, Rcpt, 20A, 125V, Brown; Connector Type Hubbell Wiring Devices HBL5361

Description
CONN, PWR ENTRY, RCPT, 20A, 125V, BROWN; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, PWR ENTRY, RCPT, 20A, 125V, BROWN; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Pwr Entry, Rcpt, 20A, 125V, Brown; Connector Type Hubbell Wiring Devices - 94F9748 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Pwr Entry, Rcpt, 20A, 125V, Brown; Connector Type Hubbell Wiring Devices
94F9748
Conn, Pwr Entry, Rcpt, 20A, 125V, Brown; Connector Type Hubbell Wiring Devices 94F9748
CONN, PWR ENTRY, RCPT, 20A, 125V, BROWN; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONN, PWR ENTRY, RCPT, 20A, 125V, BROWN; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Brown; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 21803 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21803
Plug/Receptacle 21803
RECEPTACLE, SINGLE, INDUSTRIAL GRADE, 2 POLE, 3 WIRE, 20 AMP, 125 VAC, FEMALE, BROWN. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, SINGLE, INDUSTRIAL GRADE, 2 POLE, 3 WIRE, 20 AMP, 125 VAC, FEMALE, BROWN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 94F9748 21803
Product Name Conn, Pwr Entry, Rcpt, 20A, 125V, Brown; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details