Hubbell Wiring Device-Kellems Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts HBL7593

Description
Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts
Datasheet
Description
Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts - 70116119 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts
70116119
Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts 70116119
Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts

Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts

Supplier's Site
Lug/Connector - 38547 - Radwell International
Willingboro, NJ, United States
Lug/Connector
38547
Lug/Connector 38547
LOCKING CONNECTOR, MIDGET 15A 125V, MALE-2R. FREE 2 YEAR RADWELL WARRANTY

LOCKING CONNECTOR, MIDGET 15A 125V, MALE-2R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 32F742 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
32F742
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 32F742
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Phenolic; Colour:Black RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Phenolic; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116119 38547 32F742
Product Name Connector, 2 Pole, 3 Wire, 15 Amps, 125Volts Lug/Connector Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products