Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 15A, Nema L6-15R; Connector Type Hubbell Wiring Devices HBL4550

Description
CONNECTOR, POWER ENTRY, RCPT, 15A, NEMA L6-15R; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 15A, NEMA L6-15R; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 15A, Nema L6-15R; Connector Type Hubbell Wiring Devices - 94F9738 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 15A, Nema L6-15R; Connector Type Hubbell Wiring Devices
94F9738
Connector, Power Entry, Rcpt, 15A, Nema L6-15R; Connector Type Hubbell Wiring Devices 94F9738
CONNECTOR, POWER ENTRY, RCPT, 15A, NEMA L6-15R; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 15A, NEMA L6-15R; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 446417 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446417
Plug/Receptacle 446417
RECEPTACLE, DUPLEX, 15AMP, 250V, 3 WIRE, BROWN. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, DUPLEX, 15AMP, 250V, 3 WIRE, BROWN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 94F9738 446417
Product Name Connector, Power Entry, Rcpt, 15A, Nema L6-15R; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22024-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Plug connector - NPQH-D-Q10-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details