Hubbell Wiring Device-Kellems Plug/Receptacle HBL4573VBK

Description
INDUSTRIAL GRADE NON-SHROUDED LOCKING PLUG, 15A, BLACK; NEMA CONFIGURATION: L6-15P. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
INDUSTRIAL GRADE NON-SHROUDED LOCKING PLUG, 15A, BLACK; NEMA CONFIGURATION: L6-15P. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11646157 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11646157
Plug/Receptacle 11646157
INDUSTRIAL GRADE NON-SHROUDED LOCKING PLUG, 15A, BLACK; NEMA CONFIGURATION: L6-15P. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL GRADE NON-SHROUDED LOCKING PLUG, 15A, BLACK; NEMA CONFIGURATION: L6-15P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 91F2346 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
91F2346
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 91F2346
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Valise; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock Valise; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11646157 91F2346
Product Name Plug/Receptacle Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details