Hubbell Wiring Device-Kellems Plug/Receptacle HBL460CS2W

Description
HEAVY DUTY PRODUCTS, INSULGRIP PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, FEMALE, CONNECTOR BODY, 60A 600V AC, 3-POLE 4-WIRE GROUNDING STYLE 2, TERMINAL SCREWS GRAY AND BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
HEAVY DUTY PRODUCTS, INSULGRIP PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, FEMALE, CONNECTOR BODY, 60A 600V AC, 3-POLE 4-WIRE GROUNDING STYLE 2, TERMINAL SCREWS GRAY AND BLACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11646236 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11646236
Plug/Receptacle 11646236
HEAVY DUTY PRODUCTS, INSULGRIP PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, FEMALE, CONNECTOR BODY, 60A 600V AC, 3-POLE 4-WIRE GROUNDING STYLE 2, TERMINAL SCREWS GRAY AND BLACK. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY PRODUCTS, INSULGRIP PIN AND SLEEVE DEVICES, INDUSTRIAL GRADE, FEMALE, CONNECTOR BODY, 60A 600V AC, 3-POLE 4-WIRE GROUNDING STYLE 2, TERMINAL SCREWS GRAY AND BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Receptacle, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices - 95B7577 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices
95B7577
Circular Connector, Receptacle, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices 95B7577
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, FREE HANGING; Product Range:Insulgrip Style II Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, FREE HANGING; Product Range:Insulgrip Style II Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11646236 95B7577
Product Name Plug/Receptacle Circular Connector, Receptacle, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Banana Plug, Double Stacking, Shorting Link - DB500SL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details