Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices HBL4779VBK

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:Twist-Lock Valise RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:Twist-Lock Valise RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 91F2349 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
91F2349
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 91F2349
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:Twist-Lock Valise RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:Twist-Lock Valise RoHS Compliant: Yes

Supplier's Site Datasheet
Lug/Connector - 24742573 - Radwell International
Willingboro, NJ, United States
Lug/Connector
24742573
Lug/Connector 24742573
CONNECTOR, LOCKING DEVICES, TWIST-LOCK, FEMALE CONNECTOR BODY, 15 AMP, 277 VAC, 2-POLE, 3-WIRE, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, LOCKING DEVICES, TWIST-LOCK, FEMALE CONNECTOR BODY, 15 AMP, 277 VAC, 2-POLE, 3-WIRE, SCREW TERMINAL, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 91F2349 24742573
Product Name Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices Lug/Connector
Voltage Rating 277 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products