Hubbell Wiring Device-Kellems Plug/Receptacle HBL7487

Description
RECEPTACLE, POWER, 15AMP, 250VAC, -40 TO 75 DEGREE C, STRAIGHT, FLANGE MOUNT, RCP, 3 CONTACTS, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, POWER, 15AMP, 250VAC, -40 TO 75 DEGREE C, STRAIGHT, FLANGE MOUNT, RCP, 3 CONTACTS, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 446163 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446163
Plug/Receptacle 446163
RECEPTACLE, POWER, 15AMP, 250VAC, -40 TO 75 DEGREE C, STRAIGHT, FLANGE MOUNT, RCP, 3 CONTACTS, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, POWER, 15AMP, 250VAC, -40 TO 75 DEGREE C, STRAIGHT, FLANGE MOUNT, RCP, 3 CONTACTS, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 38F507 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
38F507
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 38F507
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:Midget Twist-Lock RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:Midget Twist-Lock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 446163 38F507
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products