Hubbell Wiring Device-Kellems Electrical Plug; 15 A; 250 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass HBL5666C

Description
Insulgrip Plug, 15 A Amperage, 250 V Voltage Rating, Black Color, 0.230 in. to 0.720 in. Dia. Cord Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Nylon material housing. 18-10 AWG copper stranded or solid conductor terminal accommodation.
Datasheet
Description
Insulgrip Plug, 15 A Amperage, 250 V Voltage Rating, Black Color, 0.230 in. to 0.720 in. Dia. Cord Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Nylon material housing. 18-10 AWG copper stranded or solid conductor terminal accommodation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Plug; 15 A; 250 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass - 70116142 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 15 A; 250 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass
70116142
Electrical Plug; 15 A; 250 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass 70116142
Insulgrip Plug, 15 A Amperage, 250 V Voltage Rating, Black Color, 0.230 in. to 0.720 in. Dia. Cord Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Nylon material housing. 18-10 AWG copper stranded or solid conductor terminal accommodation.

Insulgrip Plug, 15 A Amperage, 250 V Voltage Rating, Black Color, 0.230 in. to 0.720 in. Dia. Cord
Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles
Nylon material housing. 18-10 AWG copper stranded or solid conductor terminal accommodation.

Supplier's Site
Plug/Receptacle - 21827 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21827
Plug/Receptacle 21827
PLUG, STRAIGHT BLADE, MALE, INSULGRIP HEAVY DUTY, INDUSTRIAL/COMMERCIA L GRADE, 2-POLE, 3 WIRE GROUNDING, 15 AMP, 250 V, 6-15 P, BLACK/WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY

PLUG, STRAIGHT BLADE, MALE, INSULGRIP HEAVY DUTY, INDUSTRIAL/COMMERCIAL GRADE, 2-POLE, 3 WIRE GROUNDING, 15 AMP, 250 V, 6-15 P, BLACK/WHITE, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 46F1294 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
46F1294
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 46F1294
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade Insulgrip RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Straight Blade Insulgrip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116142 21827 46F1294
Product Name Electrical Plug; 15 A; 250 V; Black; 0.230 to 0.720 in.; Nylon; Brass; Brass Plug/Receptacle Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
Termination Screw
Voltage Rating 250 volts 250 volts
Current Rating 15.0 amps 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-104-202-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details