Hubbell Wiring Device-Kellems Plug/Receptacle HBL8809C

Description
KELLEMS Electrical Products HBL8809C
Datasheet
Description
KELLEMS Electrical Products HBL8809C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
KELLEMS Electrical Products HBL8809C

KELLEMS Electrical Products HBL8809C

Supplier's Site
Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices - 35B905 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices
35B905
Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices 35B905
CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 20A, 250V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 35B905
Product Name Plug/Receptacle Connector, Power Entry, 20A, 250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAFF - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug - FBS-RJ45-8-GS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers