SINGLE POLE CONNECTOR; Product Range:-; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Colour:Green; Connector Body Material:Thermoplast
SINGLE POLE, 400A FEMALE PLUG, GREEN. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 01J4305 | 11648486 |
| Product Name | Single Pole Connector; Product Range Hubbell Wiring Devices | Plug/Receptacle |
| Termination | Crimp |