Radwell International Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36 37
Product Name Notes
(1201010001) PROFIBUS DATA LINE MINI-CHANGE TEE, 5 POLES, FEMALE/MALE WITH FEMALE DROP. FREE 2 YEAR RADWELL WARRANTY
(1406128) NBC-M12MSD/ 2 0-93E/M12MSD US. FREE 2 YEAR RADWELL WARRANTY
(1407344) NETWORK CABLE, ETHERNET (100 MBPS), PROFINET (100 MBPS), ETHERCAT ® (100 MBPS), 4-POSITION, SHIELDED, PLUG STRAIGHT M8 / IP67, CODING: A, ON FREE CABLE END, CABLE LENGTH: 1 M.
(1407353) NETWORK CABLE, ETHERNET (100 MBPS), PROFINET (100 MBPS), ETHERCAT ® (100 MBPS), 4-POSITION, SHIELDED, PLUG STRAIGHT M8 / IP67, CODING: A, ON PLUG STRAIGHT RJ45 / IP20, CABLE LENGTH:...
(1407379) NETWORK CABLE, ETHERNET CAT5 (100 MBPS), 4-POSITION, SHIELDED (ADVANCED SHIELDING TECHNOLOGY), PLUG STRAIGHT M12 / IP67, CODING: D, ON PLUG STRAIGHT M12 / IP67, CODING: D, CABLE LENGTH: 10...
(1407444) NBC-FS/ 2 0-94B/R4AC SCO. FREE 2 YEAR RADWELL WARRANTY
(1407466) NBC-MS/10 0-94B/FS SCO. FREE 2 YEAR RADWELL WARRANTY
(1407473) NETWORK CABLE, ETHERNET CAT6 A (10 GBPS), CC-LINK IE CAT6 A (10 GBPS), 8-POSITION HALOGEN-FREE, SHIELDED (ADVANCED SHIELDING TECHNOLOGY), PLUG STRAIGHT M12 / IP67, CODING: X, ON PLUG STRAIGHT...
(1423032) NBC-R4AC/0 3-94Z/R4AC. FREE 2 YEAR RADWELL WARRANTY
(1720479) PC 5/ 3-G-7 62. FREE 2 YEAR RADWELL WARRANTY
(1720741) PC 5/ 8-GU-7 62. FREE 2 YEAR RADWELL WARRANTY
(1738957) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: BLACK, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1777723),PCB CONNECTOR, NOMINAL CROSS SECTION: 6 MM2, COLOR: GREEN, NOMINAL CURRENT: 41 A, RATED VOLTAGE (III/2): 1000 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 2,...
(1777875) PCB CONNECTOR, NOMINAL CROSS SECTION: 6 MM 2, COLOR: GREEN, NOM CURRENT: 41 A, RATED VOLTAGE (III/2): 1000 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1784309) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1792812) MVSTBW 2 5/ 8-ST-5 08. FREE 2 YEAR RADWELL WARRANTY
(1804687) PCV 4/ 2-G-7 62. FREE 2 YEAR RADWELL WARRANTY
(1804823) FEED THROUGH HEADER, 9 POSITION, GREEN. FREE 2 YEAR RADWELL WARRANTY
(1804836) PCB HEADERS, NOMINAL CROSS SECTION: 4 MM 2, COLOR: GREEN, NOM CURRENT: 20 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1828294) PCB CONNECTOR, NOMINAL CROSS SECTION: 4 MM 2, COLOR: GREEN, NOM CURRENT: 20 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1834961) CB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS:...
(1912773) PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5MM2, GREEN, NOM CURRENT: 16A (SEE DERATING CURVE), RATED VOLTAGE (III/2): 320V, CONTACT SURFACE: TIN, FEMALE CONNECTOR, 6-POTENTIALS, 1-ROW. FREE 2 YEAR RADWELL WARRANTY...
(1912867) BARRIER STRIP TERMINAL BLOCK, 16A, 2.5MM2, 4 POSITION, 1 ROW, 1 DECK, 5.08MM PITCH. FREE 2 YEAR RADWELL WARRANTY
(1913510) PCB CONNECTOR, NOMINAL CROSS SECTION: 6 MM 2, COLOR: GREEN, NOM CURRENT: 41 A, RATED VOLTAGE (III/2): 1000 V, CONTACT SURFACE: SILVER, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1913646) PC 6-16/ 2-G-10 16. FREE 2 YEAR RADWELL WARRANTY
(1922666) PCU 6/ 5-STD-10 16. FREE 2 YEAR RADWELL WARRANTY
(2277598) DIN RAIL ADAPTER,ADAPTER FOR MOUNTING ON DIN RAILS. FREE 2 YEAR RADWELL WARRANTY
(2701195) SERIAL CONNECTION TO PC'S USB PORT. FREE 2 YEAR RADWELL WARRANTY
(3032460) COMPONENT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
(3035978) TEST ADAPTER, 4 MM, 250 V MAX, 10 A MAX LOAD. FREE 2 YEAR RADWELL WARRANTY
(3036797) COMPONENT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
(5540691) CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EACH), 80400031292 N2510-5002-RB=10/HDR /LP/RA/HT/.112/30AVG /ROHS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EACH), 80400031813 N3431-5202RB=34/HDR/ SL/RA/HT/.112/30AVG/ ROHS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EACH), CONNECTOR, HEADER, 26 POSITION, 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:26CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:3000 SERIES ROHS COMPLIANT:. FREE...
(PRICE/EACH), CONNECTOR, HEADER, 34 POSITION, 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:34CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:3000 SERIES ROHS COMPLIANT: YES. FREE...
(PRICE/EACH), CONNECTOR, HEADER, 60 POSITION, 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:60CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:3000 SERIES ROHS COMPLIANT: YES. FREE...
(PRICE/EACH), MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; MEMORY / CARD TYPE:COMPACTFLASH CARD TYPE I AND TYPE II; INSERT & EJECT MECHANISM:-; NO. OF CONTACTS:50CONTACTS; CONTACT MATERIAL:COPPER; CONTACT PLATING:GOLD PLATED...
(PRICE/EACH), WIRE TO BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:10CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:3000 SERIES ROHS...
(PRICE/EACH), WIRE TO BOARD CONNECTOR, HEADER, 34 POSITION, 2ROW; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:34CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:3000 SERIES ROHS COMPLIAN.
(PRICE/EACH), WIRE TO BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:50CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:3000 SERIES ROHS...
(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:20CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:3000 SERIES ROHS COMPLIANT. FREE 2...
(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:50CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:2500 SERIES ROHS COMPLIANT. FREE 2...
(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:50CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:3000 SERIES ROHS COMPLIANT. FREE 2...
(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 60 POSITION, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:60CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:2500 SERIES ROHS COMPLIANT. FREE 2...
(PRICE/EACH), WIRE-TO-BOARD CONNECTOR, HEADER, 16 POSITION, 2 ROW; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:16CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:3000 SERIES ROHS COMPLIA. FREE...
(PRICE/EACH), WIRE-TO-BOARD CONNECTOR, SHORT LATCH, 3000 SERIES, THROUGH HOLE, HEADER, 14, 2.54 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EACH), WIRE-TO-BOARD CONNECTOR, SHORT LATCH, 3000 SERIES, THROUGH HOLE, HEADER, 26, 2.54 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EACH), WTB CONN, HEADER, 24POS, 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:24CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:3000 SERIES; CONNECTOR SHROUD:- ROHS COMPLIANT:. FREE...
(U-08600), EUROFAST PROCESS RECEPTACLE, FEMALE CONNECTOR, 250 V, 4 AMP, FRONT MOUNT, STAINLESS STEEL HOUSING, 3M LENGTH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
(U-12091), EUROFAST RECEPTACLE, SINGLE-ENDED FEMALE CONNECTOR, 4A, 250V, 3M LENGTH. FREE 2 YEAR RADWELL WARRANTY
(U-18146) M23 RECEPTACLE, 1 METER, 150 V, 2 A. FREE 2 YEAR RADWELL WARRANTY
(U-32425), MINIFAST RECEPTACLES, 2 PORT, 4 PIN MALE. FREE 2 YEAR RADWELL WARRANTY
(U-73478), M23 RECEPTACLE, 150 V, 2 AMP, 16 WIRE, 19 PIN, 1M LENGTH. FREE 2 YEAR RADWELL WARRANTY
(U0925-60), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
(U0951-11), M23 RECEPTACLES, 150 V, 9 A. FREE 2 YEAR RADWELL WARRANTY
(U0954-09), EUROFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
(U0979-39), RECEPTACLE, M23MULTIFAST. FREE 2 YEAR RADWELL WARRANTY
(U2-02781), JUNCTION BOX, 600 V, 9.0 A, 8 CONDUCTORS, 18 AWG. FREE 2 YEAR RADWELL WARRANTY
(U2-05929), PROCESS RECEPTACLE, M23 MULTIFACE, FEMALE CONTACT HOLDER, MALE THREADS, DC COLOR CODE, STANDARD WIRING, FRONT MOUNT, LONG THREADS, STAINLESS STEEL HOUSING, 19 PIN, 2 METER LENGTH. FREE 2 YEAR...
0.0786" BODY LENGTH X 3/8" BODY DIAM, 5 LB INIT TO 14 LB FINAL END FORCE, STEEL PRESS FIT BALL PLUNGER 5/16" BALL DIAM, 0.11" MAX BALL REACH, 0.078" FLANGE...
0.521" BODY LEN X 1/4" BODY DIAM, 0.168" PLUNGER DIAM, 2.5 LB INIT TO 6 LB FINAL END FORCE, 0.521" LEN UNDER FLANGE, STEEL PRESS FIT SPRING PLUNGER 5/16" FLANGE...
1/2 IN 45DEG LFMC CONN PG THD. FREE 2 YEAR RADWELL WARRANTY
16 POSITION, DIN CONNECTOR HEADER, MALE PINS, GOLD, THROUGH HOLE, RIGHT ANGLE . FREE 2 YEAR RADWELL WARRANTY
16 PT DC INPUT MIL CNTR. FREE 2 YEAR RADWELL WARRANTY
1792595 PCB PLUG, SCREW, 5MM, 12AWG, 320V, 12A, 9 POSITION. FREE 2 YEAR RADWELL WARRANTY
1804797 TERMINAL BLOCK, HEADER, 7.62 MM, 2 POSITIONS, 20 A, 300 V, THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
1804807 TERMINAL BLOCK HEADER, 3 POS, 90DEG, 7.62MM, MALE PINS SHROUDED, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
1804920, TERMINAL BLOCK, PLUG, 4 POS, STRAIGHT, 7.62MM. FREE 2 YEAR RADWELL WARRANTY
1834974 PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS:...
1998959 TERMINAL BLOCK, HEADER, 4 POS, 10.16MM, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
2 PIN FREE HANGING HEADER/WIRE HOUSING FAN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
20A RECEPTACLE DIMMING USE DUPLEX WHITE. FREE 2 YEAR RADWELL WARRANTY
2905887 CURRENT TRANSFORMER, PRIMA, RSTROM 1250 A AC; SECONDARY RSTROM 1 A AC; ACCURACY CLASS 1; BEMMESUNGSLEISTUNG 2.5 VA. FREE 2 YEAR RADWELL WARRANTY
3-1/4 INCH LONG X 2.44 INCH WIDE X 4.9 INCH HIGH, RECTANGULAR RACEWAY BOX WHITE, FOR USE WITH NONMETALLIC PLUGTRAK RACEWAYS, PL1 LANTRAK, PP1 PREMISETRAK AND PW2 WALLTRAK LATCHING RACEWAYS.
30A 2W3P ARK NONMET PLG DIA. .55-.70, MATERIAL NUMBER 728496. FREE 2 YEAR RADWELL WARRANTY
3M , N3372-6602RB, N33726602RB, CONNECTOR HEADER, 60-POSITION, 2-ROW, MALE, LONG LATCH, BLACK. FREE 2 YEAR RADWELL WARRANTY
60A 2W3P ARK NONMET RCPT SNAP CAP/SPDR, MATERIAL NUMBER 712609. FREE 2 YEAR RADWELL WARRANTY
78 OHM BNC TWINAX PLUG TO 78 OHM BNC TWINAX PLUG ADAPTER. FREE 2 YEAR RADWELL WARRANTY
78227407549. FREE 2 YEAR RADWELL WARRANTY
90 MALE CORD CONNECTOR, .19-.25", 1/2", ALU. FREE 2 YEAR RADWELL WARRANTY
AC BLOWER, 125X126X39, 115 V, 18W, 30CFM MAX AIRFLOW, DIE-CAST ALUMINUM, SUGGESTED REPLACEMENT FOR BT2A1 (028448). FREE 2 YEAR RADWELL WARRANTY
ADAPTER BENT FITTING 1/4IN. FREE 2 YEAR RADWELL WARRANTY
ADAPTER BNC MALE TO BNC MALE. FREE 2 YEAR RADWELL WARRANTY
ADAPTER COAXIAL CONNECTOR SHV JACK, FEMALE SOCKET TO SHV JACK, FEMALE SOCKET 50 OHMS. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, MALE TO FEMALE, 50 OHM, 1-4 GHZ, STRAIGHT BODY, LENGTH 1.024IN. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, N SERIES, FEMALE, HERMETICALLY SEALED, 50 OHM, 11 GHZ, BULKHEAD MOUNT. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, RIGHT ANGLE, 50 OHM, 27 GHZ, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, SMA SERIES, RIGHT ANGLE, STANDARD POLARITY, MALE / FEMALE, 50 OHM, 12.4 GHZ, BRASS / NICKEL. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, STRAIGHT BODY STYLE, SMA MALE TO BNC MALE, 50OHM, 8GHZ, DC FREQUENCY, STANDARD POLARITY, BODY MATERIAL: PASSIVATED STAINLESS STEEL, NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY
AIR COMPRESSOR HOSE CONNECTION, 1/4 INCH NPT, FEMALE. FREE 2 YEAR RADWELL WARRANTY
AIR FITTING, 1/2 INCH PUSH CONNECT, 3/8 INCH NPT, NICKEL PLATED BRASS, TEFLON COATED THREADS, ACETAL PUSH RING, NBR SEAL. FREE 2 YEAR RADWELL WARRANTY
AL MEC (6)4/0-6 T INS UL CSA. FREE 2 YEAR RADWELL WARRANTY
AL MEC 2/0-14 T UL CSA 8 PORT. FREE 2 YEAR RADWELL WARRANTY
ALTECH CORP Electrical Products P50UT
ALUMINUM PANELBOARD LUG, DUAL RATED, CONDUCTOR RANGE 600-2, 3 PORTS, 2 HOLES, 3/8IN BOLT SIZE, 1-3/8IN HOLE SPACING, TIN PLATED, UL, CSA. FREE 2 YEAR RADWELL WARRANTY
AMPHENOL Components P30142-M10
AMPHENOL Components PC06E-10-6S(SR)
ARKTITE NPR CONNECTOR, 30A, THREE-WIRE, FOUR-POLE, 0.55-0.70", 50-400 HZ, STYLE 2, KRYDON FIBERGLASS-REINFORCE D POLYESTER, INTERIOR ROTATED 22-1/2 DEGREES, 600 VAC/250 VDC. FREE 2 YEAR RADWELL WARRANTY
ASEA BROWN BOVERI, SSAC, P1015-125-X, P1015125X, CONNECTOR 8PIN, 8LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
ASEA BROWN BOVERI,OZXA-26/EACH, OZXA26EACH,LUG,400AM P,. FREE 2 YEAR RADWELL WARRANTY
ASI-INTERFACE CORD GRIPS FLAT CABLE CORD GRIP PE. FREE 2 YEAR RADWELL WARRANTY
ASSEMBLED ETHERNET CABLE, SHIELDED, 4-PAIR, 26 AWG STRANDED 7-WIRE, RAL 5021 (WATER BLUE), RJ45 CONNECTOR/IP20 TO RJ45 CONNECTOR/IP20, LINE, LENGTH: 0.5 M. FREE 2 YEAR RADWELL WARRANTY
ATTENUATOR,BNC MALE TO BNC FEMALE,NICKEL. FREE 2 YEAR RADWELL WARRANTY
AUTOMATIONDIRECT CONNECTOR KIT, REPLACEMENT. FOR USE WITH PRODUCTIVITY SERIES MODULES. INCLUDES (1) P3-RS485CON 3-WIRE CONNECTOR, (1) P3-RS485CON-1 4-WIRE CONNECTOR AND (1) PRODUCTIVITY1000 CPU POWER CONNECTOR.. FREE 2 YEAR RADWELL WARRANTY...
BACK FERRULE, NYLON, FOR 3/4 INCH TUBE FITTING, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY
BLACK 20-POLE CROSS BAR. FREE 2 YEAR RADWELL WARRANTY
BLKHD UNION (PLAS-WHT) 1/4 PIX. FREE 2 YEAR RADWELL WARRANTY
BNC TWINAX JACK BULKHEAD MOUNT CONNECTOR, SOLDER ATTACHMENT, SOLDER CUP TERMINAL, .350 INCH D HOLE . FREE 2 YEAR RADWELL WARRANTY
BNC TWINAX JACK CONNECTOR, SOLDER ATTACHMENTTHRU HOLE, PCB, .687 INCH X .500 INCH HOLE SPACING. FREE 2 YEAR RADWELL WARRANTY
BNC TWINAX, PLUG CONNECTOR, CLAMP/SOLDER ATTACHMENT, FOR RG108, 78 OHM TWINAX. FREE 2 YEAR RADWELL WARRANTY
BOX TERMINAL, 3 POLE, FOR NZM2, 160 AMP MAX, SCREW DOWN TERMINATION. FREE 2 YEAR RADWELL WARRANTY
CABLE ASSEMBLY, M8 (3 PIN L PLUG SOCKET), 3 CONDUCTOR CABLE, OPEN END, 2.5 M L. FREE 2 YEAR RADWELL WARRANTY
CABLE CONNECTOR, 4 PIN PLUG, MALE CONTACT, STRAIGHT CONNECT DIRECTION. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND,M25, GREY, PLASTIC, 13-18MM. FREE 2 YEAR RADWELL WARRANTY
CABLE GLANDS, STRAIGHT ANGLE, GRAY .197-.393". FREE 2 YEAR RADWELL WARRANTY
CABLE TO GROUND ROD, ONE-SHOT, 5/8 INCH SIZE, NT MOLD FAMILY, CERAMIC MATERIAL, NEC APPROVAL, 6 AWG SOLID, 8 AWG STRANDED. FREE 2 YEAR RADWELL WARRANTY
CABLE, PLUG EN IN PROCESS. FREE 2 YEAR RADWELL WARRANTY
CABLE, PLUG, 24 VAC/DC, 1 AMP, 5 M CABLE, GREY. FREE 2 YEAR RADWELL WARRANTY
CARD CONNECTOR, 50 POSITION, COMPACTFLASH - TYPE I, II, SURFACE MOUNT, RIGHT ANGLE, GOLD. FREE 2 YEAR RADWELL WARRANTY
CARD EDGE TERMINAL BLOCK 18CIRCUIT 10AMP 5.08MM. FREE 2 YEAR RADWELL WARRANTY
CAT5E FLAT JACK, WHITE, OUTLET, MAX, UTP, RJ45, FLAT, PUNCH DOWN, T568A/B. FREE 2 YEAR RADWELL WARRANTY
CINCH Components P-304-CCT
CINCH Electrical Products P-304H-CCT
CIRCULAR CONNECTOR, NJW SERIES, 5 AMP, 125 VOLT, MALE THREAD, 5-PIN FEMALE CONNECTION, WATERPROOF, FLANGED PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CLEARTAP, TYPE PCT, 2-PORT, DUAL RATED, INSULATED, MULTI-TAP CONNECTOR, ALUMINUM/COPPER CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION CONNECTOR, FOR EX300 SERIES, FIELDWIRE, M12 D-CODED, STRAIGHT, 4-PIN, METAL. FREE 2 YEAR RADWELL WARRANTY
COMMUNICATION MODULE, (2701179). FREE 2 YEAR RADWELL WARRANTY
COMPONENT CONNECTOR, 47 KOHM RESISTANCE FOR WIRE-BREAK MONITORING, PITCH: 5.2 MM, LENGTH: 8.9 MM, WIDTH: 4.1 MM, HEIGHT: 34.8 MM, NUMBER OF POSITIONS: 2, COLOR: BLACK. FREE 2 YEAR RADWELL...
COMPONENT CONNECTOR, NOMINAL CURRENT: 10 A, LENGTH: 41.2 MM, WIDTH: 12.3 MM, HEIGHT: 37.5 MM, NUMBER OF POSITIONS: 1, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
COMPONENT PLUG, 6AMP, 24MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
COMPRESSSION LUG GREY DIE346/8. FREE 2 YEAR RADWELL WARRANTY
CONDUIT CLAMP, 1/2 INCH, EDGE TYPE, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY
CONDUIT CONNECTOR, 2IN TRADE SIZE, LIQUIDTIGHT, NYLON, NONINSULATED, STRAIGHT, NON-METALLIC, BLACK. FREE 2 YEAR RADWELL WARRANTY
CONDUIT FITTING, 90 DEGREE, 1-1/4 IN TRADE, 1-1/4 IN MNPT, INSULATED, NYLON, BLACK, INDOOR/OUTDOOR. FREE 2 YEAR RADWELL WARRANTY
CONDUIT FITTING, BLACK, FOR FLEXIBLE LIQUID TIGHT, NON-METALLIC TUBING, TRADE SIZE 1/2. FREE 2 YEAR RADWELL WARRANTY
CONDUIT FITTING, STRAIN RELIEF, LIQUID-TIGHT CONNECTION, 1INCH TRADE SIZE. FREE 2 YEAR RADWELL WARRANTY
CONDUIT FITTINGS, FITTING TYPE: CONNECTOR, CONDUIT TYPE: LIQUIDTIGHT, TRADE SIZE (INCH): 1/2, CONNECTORECTION TYPE: COMPRESSION, MATERIAL: NYLON, CONNECTOR SHAPE: 900. FREE 2 YEAR RADWELL WARRANTY
CONDUIT FITTINGS, FITTING TYPE: CONNECTOR, CONDUIT TYPE: LIQUIDTIGHT, TRADE SIZE (INCH): 3/8, CONNECTORECTION TYPE: COMPRESSION, MATERIAL: NYLON, CONNECTOR SHAPE: 900. FREE 2 YEAR RADWELL WARRANTY
CONDUIT HUB, LR HUB, IRON O SERIES, 1-1/4 INCH DIAMETER NPT HUBS, RAINTIGHT, MALLEABLE IRON, 32 CUBIC INCH VOLUME, GRAY. FREE 2 YEAR RADWELL WARRANTY
CONN DIN HEADER 44POS, PITCH 0.100" (2.54MM), THROUGH HOLE, RIGHT ANGLE, -55°C ~ 85°C . FREE 2 YEAR RADWELL WARRANTY
CONNECT - UNWIRED 120AC. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR / ADAPTER, PLUG TO JACK, 50 OHM, 11 GHZ, RIGHT ANGLE, FEMALE / MALE, FEMALE SOCKET, MALE PIN, THREADED, BRASS, FREE HANGING / IN-LINE MOUNT, GOLD. FREE 2 YEAR...
CONNECTOR / ADAPTER, STRAIGHT BODY STYLE, 2.92 MM FEMALE TO 2.92 FEMALE, 50 OHM, 40GHZ, BULKHEAD MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BLOCK, MULTI-TAP, 2 PORTS, 2 SIDE ENTRY, 14 TO 2/0 AWG, CLEAR, 2 CONDUCTORS, INSULATED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR CABLE, APPLICABLE PRODUCT KV-HPD1, 3 METERS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR COMPRESSION TAP TYPE H 3-1/4IN LENGTH. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR DIN 44POS 2.54MM PITCH 2ROW THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR FITTING, PUSH-TO-CONNECT ADJUSTABLE, NICKEL-PLATED BRASS MATERIAL, 1/4 PTC X 1/8 NPT CONNECTION SIZE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR FLEXIBLE ASSEMBLY, 120/208V, 60HZ, 15A. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HEADER THROUGH HOLE, RIGHT ANGLE, 50 POSITION, 2.54MM, PUSH-PULL, SHROUDED 4 WALL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR MALE SMA RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR MULTIMODE 3MM CORDAGE .9MM FIBER. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR PLUG 24PIN 90DEG CLAMP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR PLUG 4POS W/BRACKET PNL MNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR PLUG 6PIN MALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR PUSH-ON LIQUID TIGHT 1/2IN NON-METALLIC. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR RECEPTACLE 3PIN SOLDER. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR SET, MICROFLEX ENCODER KIT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR SET, MOTIFLEX 1.5-16AMP . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR SET, POWER & I/O, MICROFLEX E100, . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR STUD MOUNTED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR VALVE 120V W/INDICATOR. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR VINYL INSULATED 12-10AWG .250IN TAB. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 3 TERMINALS, 6 PIN, SOLDER MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 300 SERIES, PLUG, SOLDER, 10 POSITION, 10 CONTACT, 2 ROW, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 3000 SERIES, HEADER, CONNECTOR SYSTEMS: WIRE-TO-BOARD, PITCH SPACING: 2.54MM, NO. OF ROWS: 2 ROWS, NO. OF CONTACTS: 34 CONTACTS, CONTACT TERMINATION TYPE: THROUGH HOLE RIGHT ANGLE. FREE 2 YEAR...
CONNECTOR, 50 OHM, 18 GHZ, 1 PORT, FEMALE SOCKET, THREADED, SOLDER, FLANGE, STAINLESS STEEL, PANEL MOUNT, GOLD. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 6 POSITION, TRUNK TO TRUNK TEE, 32AMP, 600V BLACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 90 DEGREE, LIQUID-TIGHT, 3/4 INCH, TYPE B ONLY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 90 DEGREE, MALE CORD, .38-.50 INCH, 1/2 INCH, NYLON. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 90 MALE, CORD CONN, .63-.75", 3/4", NYL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 90DEGREE, PMAFIX, M50, BRASS, NW36, 90CU. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, ADAPTER, N FEMALE TO TNC MALE RIGHT ANGLE ADAPTER, 50OHM, 6GHZ. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, BNC SERIES, FEMALE, STRAIGHT BODY STYLE, 50 OHM, 1 GHZ, .350 INCH D HOLE, HERMETICALLY SEALED, BULKHEAD MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, BNC SERIES, FEMALE, STRAIGHT BODY STYLE, CRIMP/SOLDER ATTACHMENT METHOD, 50 OHM, 4 GHZ. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, BNC SERIES, MALE, STRAIGHT BODY STYLE, CLAMP/SOLDER ATTACHMENT METHOD, 50 OHM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, BNC, MALE, CRIMP/SOLDER FOR RG59 RG62. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CIRCULAR TYPE, 250 VOLT, 10 AMP, STRAIGHT CONNECTION, CABLE TO CABLE, SIZE 25 SHELL, SOLDER WIRE CONNECTION METHOD, FEMALE CONNECTION, 5 PIN CONNECTION, . FREE 2 YEAR RADWELL WARRANTY...
CONNECTOR, FEMALE/FEMALE, PANEL MOUNT COAXIAL, FLANGE MOUNT ADAPTER. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HEADER STACKER, FLEX STACK, 14 POSITION, 1.00 MM, 2 ROW, GOLD, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HEADER, R/A, THROUGH HOLE, 20 POS, 2.54MM, SHROUDED, SHORT LATCH. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HN SERIES, STRAIGHT BODY STYLE, MALE, 50 OHM, 6 GHZ, CLAMP/SOLDER ATTACHMENT, RG213 / RG214 / RG8 / RG9 / RG225 / RG393. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, INDUSTRIAL PLUG, 18 CONTACT, 10 AMP, 250 V, MALE, INLINE MOUNT, 2.8 L X 1.1 W X 2.18 H INCH. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, INDUSTRIAL PLUG, 3 CONTACT, 10 AMP, 250 V, PANEL MOUNT, 1 L X 0.45 W X 0.45 H INCH. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, LIQUIDTIGHT, WIRE MANAEMENT, POLYTUFF STRAIGHT MALE, 3/4 INCH, NON-METALLIC, GREY, NYLON. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, MHV SERIES, STRAIGHT, MHV FEMALE BULKHEAD MOUNT CONNECTOR SOLDER ATTACHMENT, 50 OHM, DC, 300 MHZ, CLAMP/SOLDER ATTACHMENT FOR RG213 / RG214 / RG8 / RG9 / RG11 / RG225...
CONNECTOR, MULTI-TAP, 4 PORT, 2 SIDE ENTRY, 4 AWG TO 600 MCM, CLEAR. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, N FEMALE CONNECTOR CLAMP, SOLDER ATTACHMENT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, N FEMALE, 50 OHM, DC, 110 GHZ, BRASS BODY WITH NICKEL PLATING, CLAMP/SOLDER ATTACHMENT FOR RG213 / RG214 / RG8 / RG9 / RG11 / RG225 / RG393 /...
CONNECTOR, N SERIES, MALE, CRIMP ATTACHMENT, STRAIGHT BODY STYLE, 50 OHM, 12.4 GHZ. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, N SERIES, STANDARD POLARITY, STRAIGHT BODY STYLE, FEMALE, 50 OHM, 4 HOLE FLANGE, 11 GHZ, FIELD REPLACEABLE, SLOTTED CONTACT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, PMAFIX, M40X1.5, NICKEL-PLATED BRASS, NW29, 90CURVED, IP68, BLACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, RECTANGULAR PLUG, 21 BLADE, MALE, 10AMP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, SMA MALE, 50 OHM, STRAIGHT, SOLDER ATTACHMENT SOLDER CUP TERMINAL, .235 INCH D HOLE, BULKHEAD MOUNT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, SMA SERIES, STRAIGHT BODY STYLE, MALE, 50 OHM, 18 GHZ, SOLDER/SOLDER. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, SMA SERIES, STRAIGHT BODY STYLE, SOLDER, FEMALE, 50 OHM, 18 GHZ, 2 HOLE FLANGE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, SMA, 50 OHM, 1 PORT, FEMALE SOCKET, THREADED, SOLDER, FLANGE, STAINLESS STEEL, PANEL MOUNT, GOLD. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, SNAP IN, 1/2 IN, PLASTIC, GREY, NON METALLIC, FOR CONNECTING NON-METALLIC SHEATHED CABLE TO A BOX OR AN ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, STRAIGHT BODY STYLE, SMA MALE, 50 OHM, 12.4 GHZ, SOLDER ATTACHMENT, FOR USE WITH RG58 / RG55 / RG142 / RG223 / RG400. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, STRAIGHT, MALE, LT, 3/8 INCH, NM, GRAY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, STRAIGHT, N MALE, 75 OHM, DC, 110 GHZ, BRASS BODY WITH NICKEL PLATING, CRIMP/SOLDER ATTACHMENT FOR RG11 / RG144 / RG216. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, TNC FEMALE TO TNC FEMALE, BULKHEAD MOUNT ADAPTER, HERMETICALLY SEALED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, UNWIRED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, WIRE-TO-BOARD HEADER, LONG LATCH, 2.54 MM PITCH, 2 ROW, 26 POSITION, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, XLR SERIES, PLUG, 4 POSITION, CABLE MOUNT, SILVER PLATED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR,( 1967391 ), BARRIER STRIP TERMINAL BLOCK, 76A, 16MM2, 1 ROW, 1 DECK, 4 POSITION, 10.16 MM PITCH. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CONNECTORS PLUG 4PIN. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, 10 AMP, 1 N.O/1 N.C, SCREW . FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTOR, 90 DEGREE MALE .50-.63", 1/2", ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTOR, 90 DEGREE, MALE, GRAY, COLOR CODE BROWN, NYLON, LOCKNUT/TAPPED OPENING MOUNTHING, 1/2 IN NPT HUB, 0.500-0.625 IN DIAMETER RANGE. FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTOR, OUTLET BUSHING, PLATED STEEL, NPT HUB SIZE 3/4 INCH, 5/8 - 3/4 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTOR, WIRE MANAGEMENT, 90 DEGREE TYPE, MALE, 1/2 INCH NPT PORT, 1/2 INCH HUB SIZE, ALUMINUM MATERIAL. FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTOR,90 DEGREE, MALE,.50-.63IN, 3/4IN NPT,NYLON,GRAY. FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTORS, 90 DEGREE MALE, .19-.25", 1/2", NYLON. FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTORS, 90 DEGREE MALE, .25-.38", 1/2", NYLON. FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTORS, 90 DEGREE MALE, .38-.50", 1/2", ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTORS, 90 DEGREE MALE, .38-.50", 3/4", NYLON. FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTORS, 90 DEGREE MALE, .38-.50", 3/4", STEEL, ZINC-PLATED. FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTORS, 90 DEGREE MALE, .50-.63", 1", ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTORS, 90 DEGREE MALE, .75-.88", 1", ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
CORD CONNECTORS, 90 DEGREE MALE, .75-.88", 1", NYLON. FREE 2 YEAR RADWELL WARRANTY
COUPLER MODULE, TYPE A, HDMI 2.0, FEMALE TO FEMALE, CATEGORY 2, WHITE. FREE 2 YEAR RADWELL WARRANTY
CPX, TYPE 50E/51E, PUSH-IN T-CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CROSS BAR, FOR USE WITH G2RV SERIES SOLID-STATE RELAY, 10-POLE, RED. FREE 2 YEAR RADWELL WARRANTY
CROSS CONNECTOR, E SUB, 9 PIN. FREE 2 YEAR RADWELL WARRANTY
D LINK, NAD-FSSSCSC, NADFSSSCSC, OPTICAL FIBER ADAPTER, COMPLIANT WITH IEC 61754 ANSI/TIA-568-C.3 TIA/EIA-604, PRICE PER EACH,. FREE 2 YEAR RADWELL WARRANTY
DC BUS LINK KIT 1.5-16 AMP UNITS. FREE 2 YEAR RADWELL WARRANTY
DC BUS LINK KIT, 21-33.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DEVICENET CONNECTOR, M12, TYPE B, FEMALE. FREE 2 YEAR RADWELL WARRANTY
DIGITAL OUTPUT UNIT, 16 OUTPUTS, 32 A, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADAPTOR RJ45(CAN OPEN) TO D-TYPE MALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ARKTITE SERIES RECEPTACLE, MADE OF KRYDON, 60 AMP, 3 WIRE, 4 POLE, 600 VAC / 250 VDC, INSLATED BODY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE CONNECTOR CARRIER, RJ45 PLUG, 5MM/8MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE TERMINATOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, MALE/FEMALE STRAIGHT, PVC JACKET, DUAL-RATED, BLACK, 10M LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCULAR PUSH PULL CONNECTOR, PLUG, PIN (MALE), 1 CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CLIP, OVAL, GREY, POLYAMIDE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COAXIAL HIGH PASS FILTER, 0.5 W MAX, 50 OHM, 500-3200 MHZ, RUGGED SHIELDED CASE, REPLACED BY NHP-500+. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COAXIAL LOW PASS FILTER, 50 OHM, 270 MHZ, REPLACED BY NLP-300+. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMPACT HEX FITTINGS, MALE STRAIGHT, 150 PSI, 32`F TO 140`F, 29.5 INCH HG, NICKEL PLATED BRASS, PBT RESIN, NBR (BUNA-N), STAINLESS STEAL, ACETAL PLASTIC, COMPRESSED AIR /INERT...
DISCONTINUED BY MANUFACTURER, CONNECTING INPUT CABLE, 3FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTING INPUT CABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR - WIRED (6'). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR CABLE, L-SHAPED, 4 POLE, FEMALE, 10 TO 55 HZ, DOUBLE AMPLITUDE: 1.5 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR SET, MICROFLEX DRIVES ENCODER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR SET, MICROFLEX E150. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR SET, MOTIFLEX, 21AMP-65AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR SOCKET, FOR PRESSURE SWITCH, 10 AMP, 3 POLE + EARTH, 250 VAC, 694436. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR SOCKET, STRAIGHT, 12 CRIMP, (6020757). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR TERMINAL, 3 POSITION, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR TOOL,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 15 PIN MALE, 4-POLE TERMINAL BLOCK, FOR OP-9001 COMMUNICATION MASTER, PACK OF 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 4 POLE, FEMALE, 0.5M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 5-PIN MALE, U2-10922. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 50 OHM, SMA MALE TO SMA MALE ADAPTER, STAINLESS STEEL, REPLACED BY PE91135. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, BNC SERIES, MALE, STRAIGHT BODY STYLE, CRIMP ATTACHMENT METHOD, 50 OHM, 1 GHZ, REPLACED BY PE45045. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, CAT 6, GREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, MALE, CRIMP/SOLDER ATTACHMENT FOR RG214, RG9, RG225, RG393. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, TERMINAL POLE, NEUTRAL, 40 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISTRIBUTOR, PUSH-IN T-CONNECTOR, 544391, NEDY-L2R1-V1-M8G3-N- M8G4 / 8005312. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FEMALE CONNECTOR, 20 CONTACT, SODLERING TYPE, WITH HOUSING KIT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIBER OPTIC, SPLITTER, 62.5-125 UM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HEAD CONNECTION CONNECTORS, 4 PIN, SNAP LOCK, PRESS FIT CRIMP, 2 PACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, AUDIO PRE AMP,DRIVER, 1W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, JONES CONNECTOR, 300 SERIES W/RECESSED PLATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, JONES PLUG, 6-CONTACTS, 2400 SERIES, WITH ANGLED BRACKET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LEGEND PLATE, BLACK, METAL, REVERSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOW PASS FILTER, NLP SERIES, 0-400 MHZ, REPLACED BY NLP-450+. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LUG TERMINAL KIT, TYPE PDC, POWER DISTRIBUTION CONNECTORS, (3) LUGS PER KIT, 15-100 AMPS, 2 BARREL, #14-#1 CU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO CONTROLLER, 4-PIN ADAPTER, 3 FEMALE BLADED POSITIONS, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI-TAP CONNECTOR, INSULATED, 4 PORT, 600V, 10AWG, 350MCM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK CABLE, ETHERNET CAT6 A, 8 POSITION, CABLE LENGTH: 5 M, 48 V, 500 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NEUTRAL ASSEMBLY, GROUND . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCB CONNECTOR, 20 AMP, 2 POSITION, BLACK, 1872321. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCB CONNECTOR, NUMBER OF POSITIONS: 4, PITCH: 7.62 MM, COLOR: GREEN, CONTACT SURFACE: TIN, 1848915, REPLACED BY: PC 5/ 4-ST1-7,62. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG COMPONENT, 3POS, 7.62MM, SCREW CONNECTION, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG, POP-A-PLUG, STAINLESS STEEL, PRICED EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POP A PLUG II KIT, 316 STAINLESS STEEL, MAX TEMP: 900F / 482.2C, MAX PRES: 6000PSIG / 413.6BAR, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER CONNECTOR, 2400 SERIES, PLUG, 8-POSITION, 2- ROW, SOLDER CONTACT TERMINATION, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE, NEMA 5-15R, GFCI, 3 W, 15 AMP, 2 POLE, 125 VAC, 20 AMP FEED THROUGH, WHITE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RIVET,NYLON WIRE DUCT, 100/PK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 1.5 MM2, 250 V, PLASTIC, GREEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 8 POSITION, 16MM PITCH, THRU-PANEL, BARRIER CONSTRUCTION PLASTIC, FINGER-SAFE COVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL KIT, FOR RELIANCE SCR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL MODULE 60AMP 250VAC 15VDC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL PIN, MALE GENDER, WIRE MOUNT, CRIMP TERMINATION, DUAL KEEPER SET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED PRODUCT, OP-23139, OP23139, CONNECTOR SET, MIL-34-PIN. FREE 2 YEAR RADWELL WARRANTY
DOUBLE ROD CLEVIS, TIE ROD CYLINDER,. FREE 2 YEAR RADWELL WARRANTY
EACH, IPON CORD CONNECTOR, GREY. FREE 2 YEAR RADWELL WARRANTY
ETHERNET TERMINAL CONNECTOR 10POSITION INSERT. FREE 2 YEAR RADWELL WARRANTY
FESTO Components NTSD-GD-9
FESTO Components PEV-1/4-WD-LED-24
FESTO Electrical Products NEBV-H1G2-P-2.5-N-LE 2
FIELDBUS TERMINATION ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
FITTING, LIQUID TIGHT SYSTEM, 90 DEGREE ANGLE, 1-1/4 INCH TRADE, MALE, NON-METALLIC, NYLON, GRAY. FREE 2 YEAR RADWELL WARRANTY
FITTING, MALE ELBOW, 10MM PUSH IN, 3/8,BSPP. FREE 2 YEAR RADWELL WARRANTY
FIXED ATTENUATOR, 50 OHM, 2 W, 6 GHZ, 1.35:1 VSWR, PASSIVATED STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FIXING LUGS, THALASSA TBP, IN THERMOPLASTIC, PC AND SCREWS INCLUDED, FIXING WALL SUPPORT, MOUNTING ON TOP AND BOTTOM, ON REAR OF THE ENCLOSURES, PERMANENT PERMISSIBLE LOAD 30 KG ON THE...
FLAT BLADE TYPE PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
FLEXMASTER, 2 INCH, JOINTS FOR RIGID STRAIGHT PIPE. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL FITTING, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
GROUND BAR, NB SERIES, DUAL RATED, MECHANICAL CONNECTION, 1 POLE, 2 MOUNTING HOLES, 42 PORTS, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
GROUNDING BAR CONNECTOR 27POS. FREE 2 YEAR RADWELL WARRANTY
HEADER, 10 POS, SHROUDED, 2.54MM, THROUGH HOLE RIGHT ANGLE, SHORT LATCH. FREE 2 YEAR RADWELL WARRANTY
HEADER, STRAIGHT, L/LATCH, 64 WAY,CONNECTOR TYPE:WIRE TO BOARD, SERIES:3000, CONTACT TERMINATION:THROUGH HOLE VERTICAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
HEADER, STRAIGHT, S/LATCH, 40WAY; CONNECTOR TYPE:WIRE TO BOARD; SERIES:3000; CONTACT TERMINATION:THROUGH HOLE VERTICAL; GENDER:HEADER; NO. OF CONTACTS. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY POWER CONNECTOR, FEMALE/ MALE 9PIN. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY POWER CONNECTORS CONTROL BOSS HYBRID TEE, 600V. FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY POWER CONNECTORS, TEE ADAPTER, 40 A, 9 POSITIONS, 600 VAC, 8-14 AWG, CRIMP TERMINAL STYLE. FREE 2 YEAR RADWELL WARRANTY
HEAVY-DUTY THERMOCOUPLE, 3-PRONG, U TYPE; GENDER:PLUG; THERMOCOUPLE TYPE:U; PRODUCT RANGE:OTP SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
HMI COVER KIT, REMOTE ACCESS INTERFACE, A-B DH+, GRACE PORT SERIES, METAL COVER, 120 VAC, 3 AMPS. FREE 2 YEAR RADWELL WARRANTY
HONDA Components PCR-V20LA
HONDA Components PCS-E20LA
HOUSING SURFACE W/JK 6POS 6CONN S/TERM IVORY. FREE 2 YEAR RADWELL WARRANTY
HUBBELL Electrical Products NHC1036CR
ILME Components PEW-1643-PV
ILSCO Components PET-8-350-Z
ILSCO Electrical Products NB-350-24
ILSCO Electrical Products PB4-750
ILSCO Electrical Products PBTL-2-350-F
ILSCO Electrical Products PBTS-2-4
ILSCO Electrical Products PCT-2-600
INDUSTRIAL PLUG, 2P, 16A, 230V, BLU, CURRENT RATING:16A, VOLTAGE RATING VAC:230V, CONNECTOR MOUNTING:CABLE MOUNT, ELECTRICAL CONNECTOR GENDER:PLUG, PIN CONFIGURATION:2P+E, CONNECTOR COLOUR:BLUE, IP RATING:IP67, PRODUCT RANGE:PEW ROHS COMPLIANT: YES. FREE 2...
INPUT/OUTPUT CABLE, CONNECTOR RIBBON, FOR CV500/700 SERIES, 32 PINS, 3 METERS. FREE 2 YEAR RADWELL WARRANTY
INS L(2)350-6,250FX,4/0M ,262DL O T UL CSA. FREE 2 YEAR RADWELL WARRANTY
INSULATED MULTI-TAP CONNECTOR, DUAL SIDED ENTRY, WIRE RANGE 600KCML4, 3 PORTS, HEX SIZE 3/8, 600 VOLTS, AL9CU, 90C. FREE 2 YEAR RADWELL WARRANTY
INSULATED MULTI-TAP CONNECTOR, WIRE RANGE: 1/0-14, DUAL SIDED ENTRY, HEX SIDE: 3/16. FREE 2 YEAR RADWELL WARRANTY
INVENSYS, FOXBORO ,P0940BA,CABLE. FREE 2 YEAR RADWELL WARRANTY
ISOLATING PLUG, LENGTH: 10.8 MM, WIDTH: 3.5 MM, HEIGHT: 23.1 MM, COLOR: GRAY, (3047390). FREE 2 YEAR RADWELL WARRANTY
JACK, NSJ, 6POS, USOC, WH. FREE 2 YEAR RADWELL WARRANTY
JACK, NSJ, 6POSITION, USOC, CATEGORY 5 & 6. FREE 2 YEAR RADWELL WARRANTY
JONES CONNECTOR, PLUG, 2 POSITION, NO. OF CONTACTS:2CONTACTS, PRODUCT RANGE:300 SERIES, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SOLDER, PITCH SPACING:-, GENDER:PLUG, CONTACT GENDER:PIN, CONTACT MATERIAL:BRASS ROHS COMPLIANT: NO. FREE 2 YEAR...
JONES PLUG, 400 SERIES, 12 POSITION, 250 VOLTS, 15 AMP, SIDE MOUNT, INLINE. FREE 2 YEAR RADWELL WARRANTY
KEYENCE CORP Components OP-42367
KEYSTONE MODULE, W/ 3.0 GHZ F-TYPE COAX BULKHEAD COUPLER, WHITE. FREE 2 YEAR RADWELL WARRANTY
KLOCKNER MOELLER Components OXM12DM
LEGEND PLATE METAL NP/LB2/BLACK OPEN/CLOSE. FREE 2 YEAR RADWELL WARRANTY
LIQUID TIGHT CONNECTOR STRAIGHT, 1 INCH, HUB NYLON BLACK. FREE 2 YEAR RADWELL WARRANTY
LOAD CENTER NEUTRAL LUG, 125 AMP, NEUTRAL/GROUND LUG, FOR 2/0 MAXIMUM WIRE SIZE, ADD-ON LUG, FOR CH/BR LOADCENTERS. FREE 2 YEAR RADWELL WARRANTY
LOCKING PANEL BASE, CONNECTOR HOUSING, STANDARD MOUNT, SINGLE LEVER, WITH COVER, FOR USE WITH B10/V3/DD42 SERIES, 10/16AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY
LUG CONNECTOR 3/0STR ORANGE DIE14-101. FREE 2 YEAR RADWELL WARRANTY
LUG GROUND CORD WITH INSULATED CLIP. FREE 2 YEAR RADWELL WARRANTY
M12 CABLE THREADED Y CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
MALE CONNECTOR, 1/4X1/4IN NPTF, GRAY ACETAL. FREE 2 YEAR RADWELL WARRANTY
MALE THREAD, PG21, .75 NPT FEMALE THREAD, ADAPTER. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL LUGS, 4 CONDUCTOR(S), CONDUCTOR SIZE 2 AWG TO 600 MCM, CONDUCTOR MATERIAL ALUMINUM/COPPER, 1/2" HEX SOCKET SCREW, ELECTROLYTIC TIN PLATED 6061-T6 ALUMINUM ALLOY, 2 PAD HOLE(S), PAD SIZE 2-11/32"...
MEMORY CARD CONNECTOR, COMPACTFLASH, 7E50 SERIES, 50 POSITION, TYPE II, SURFACE MOUNT, RIGHT ANGLE, CONTACT PLATING: GOLD. FREE 2 YEAR RADWELL WARRANTY
MENCOM Components PCG-21-B
MENCOM Electrical Products NAN-T-3FR-M8
MENCOM Electrical Products NAN-T-4FR-M8-2M
METAL LEGEND PLATE BLACK OVERLOAD TRIPPED. FREE 2 YEAR RADWELL WARRANTY
MODULAR CONNECTOR, ETHERNET CONNECTOR, RJ45 + USB STACK 2.0, W/ LED, . FREE 2 YEAR RADWELL WARRANTY
MODULAR CONNECTORS, RJ45, CAT5E CAT5, 50 MICRON GOLD CONTACTS, PRICE PER 50PACK, FOR STRANDED CAT5E CABLE. FREE 2 YEAR RADWELL WARRANTY
MODULAR PATCH PANEL 12 PORT, 1U, STEEL, BLACK, 1/BOX. FREE 2 YEAR RADWELL WARRANTY
MODULE, LANMARK INDUSTRY SERIES, DIN-RAIL MOUNT WITH 1 SNAP-IN CATEGORY 6, GREY, (35MM). FREE 2 YEAR RADWELL WARRANTY
MOUNTING ADAPTOR, ACCESSORY, FOR LRD 8200. FREE 2 YEAR RADWELL WARRANTY
MULTI TAP ONE SIDED CONNECTOR, 14-4AWG, 2 PORTS, 600 VOLTS, PLASTISOL, BLACK. FREE 2 YEAR RADWELL WARRANTY
MULTI-TAP CONNECTOR, 2 PORTS, 1 SIDE ENTRY, 600V, CONDUCTOR RANGE: 14 AWG TO 4 AWG, BLACK. FREE 2 YEAR RADWELL WARRANTY
N12/4 DH +(8M DIN& 9PIN)/120 VAC/18" PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
N12/4 SLC500 20 FT CABLE/ 120 VAC. FREE 2 YEAR RADWELL WARRANTY
NCP PLUG ASSEMBLY, U-LINE SERIES, 20 AMP, 3 POLE, 2 WIRE, 250 VAC, CONNECTION TYPE: PLUG, NEMA CONFIGURATION: 6-20P, EXPLOSION PROOF, BLACK. FREE 2 YEAR RADWELL WARRANTY
NCP PLUG ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY
NCS Components NCS-254-PM
NETWORK CABLE, ETHERNET CAT6 A (10 GBPS), CC-LINK IE CAT6 A (10 GBPS), 8-POSITION HALOGEN-FREE, SHIELDED (ADVANCED SHIELDING TECHNOLOGY), PLUG STRAIGHT M12 / IP67, CODING: X, ON PLUG STRAIGHT M12...
NEUTRAL BAR, 24 TAPS, 14-4AWG TAPS, 350MCM-6AWG PRIMARY, ALUMINUM, DUAL RATED, 600 VOLTS AC, TWO BAR STACK. FREE 2 YEAR RADWELL WARRANTY
NEUTRAL BAR, NB SERIES, AL MEC (L)350-6 (T)(12)14-6 T UR CSA. FREE 2 YEAR RADWELL WARRANTY
NEUTRIK Components NAUSB-W
NEUTRIK Components NE8FDP
NEWPORT ELECTRONICS INC Components NMP-K-M
NIMBUS INSULATED ALUMINUM MULTI-TAP CONNECTOR, (6 PORTS), CONDUCTOR RANGE 3/0-6 DUAL T UL CSA. FREE 2 YEAR RADWELL WARRANTY
NIMBUS, INSULATED ALUMINUM, MULTI-TAP CONNECTOR, (2 PORTS), CONDUCTOR RANGE, 600-4 SGL T, UL, CSA. FREE 2 YEAR RADWELL WARRANTY
NON-METALLIC RACEWAY, POLYTRAK SERIES, POLYTRAK BOX, 1-GANG. FREE 2 YEAR RADWELL WARRANTY
NOVA T RECEPTACLE 20AMP TAUPE NOVA T RECEPTACLE 20AMP TAUPE. FREE 2 YEAR RADWELL WARRANTY
NPQR, STAINLESS STEEL FITTING, PLUG CONNECTOR, STRAIGHT DESIGN. FREE 2 YEAR RADWELL WARRANTY
NPR CONNECTOR, 30A, 3-WIRE, 4-POLE, 0.70-0.85IN, 50-400HZ, STYLE 2, KRYDON FIBERGLASS-REINFORCE D POLYESTER, 600 VAC/250VDC, SERIES ARKTITE. FREE 2 YEAR RADWELL WARRANTY
NUCLEAR MOTOR CONNECTION KIT, 1000V, 3PHASE. FREE 2 YEAR RADWELL WARRANTY
NX ETHERNET/IP COUPLER, SCREWLESS CLAMPING TERMINAL BLOCK, REMOVABLE. FREE 2 YEAR RADWELL WARRANTY
OEG Components OJE-SS-124HM,000
OHM ELECTRIC, AO-1, AO1, CORD GRIP, CUT TO FIT, CABLE 4-10MM, ENTRY HOLE 21MM. FREE 2 YEAR RADWELL WARRANTY
OMEGA ENGINEERING Components OTP-U-F
OMEGA ENGINEERING Components OTP-U-M
PACKING GLAND PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
PACKING GLAND. FREE 2 YEAR RADWELL WARRANTY
PANDUIT Components P8-56R-Q
PANEL INTERFACE CONNECTOR, N12/4 SLC-500 20 FT /120VAC 3A CB. FREE 2 YEAR RADWELL WARRANTY
PANELBOARD STACK LUG, ALUMINUM, DUAL RATED, CONDUCTOR RANGE 600-2, 2 PORTS, 2 HOLES, 3/8 IN BOLT SIZE, 1-3/8 IN HOLE SPACING, TIN PLATED. FREE 2 YEAR RADWELL WARRANTY
PANELBOARD, NQ 600A AL COMPRESSION LUG KIT. FREE 2 YEAR RADWELL WARRANTY
PASTERNACK ENTERPRISES Components PE9128
PB LUG, CRIMP, 16 MM2 X 16 MM X 15 MM, COPPER MATERIAL, TINNED FINISH, FOR FLAT BRAIDS, (PRICE/EACH), (557180). FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 16 MM2 NOMINAL CROSS SECTION, GREEN, 76 AMP NOMINAL CURRENT, 1000 V, 7 POSITION, M4 SCREW THREAD, 10.16 MM PITCH, (1967508). FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 20 A, 630 V, 0.5 M, 6 POSITION, NOMINAL CROSS SECTION: 4 MM, FEMALE CONNECTOR, SCREW LOCKING, SCREW FLANGE, 1828281. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 630V, 20AMP, 9 POSITIONS, SCREW CONNECTION WITH TENSION SLEEVE, GREEN, M3 THREAD. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, FEMALE CONNECTOR, SINGLE ROW, 7 POSITIONS, 7 POTENTIALS, RATED 630 VOLTS, 20 AMPS, SCREW TERMINALS, TIN CONTACT, 4 MM 2 CROSS SECTION, BLACK, (1838242). FREE 2 YEAR RADWELL...
PCB CONNECTOR, NOMINAL CROSS SECTION: 4 MM 2, COLOR: GREEN, NOM CURRENT: 20 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS:...
PCB CONNECTOR, NOMINAL CROSS SECTION: 4 MM SQUARED, 20 AMPS, 630 VOLTS, CONTACT SURFACE: TIN, FEMALE CONNECTOR, POTENTIALS: 5, ROWS: 1, POSITIONS: 5, GREEN. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, NORMAL CURRENT: 41 AMP, RATED VOLTAGE (III/2): 1000 V, NORMAL CROSS SECTION: 6 MM, NUMBER OF POSITIONS: 4, PITCH: 7.62 MM, CONNECTION METHOD: SCREW, COLOR: GREEN, CONTACT SURFACE:...
PCB CONNECTOR, TERMINAL BLOCK, 6 POSITION, 20 AMP, 7.62 MM PITCH, SCREW CONNECTION, GREEN COLOR, TIN CONTACT SURFACE, (1804946). FREE 2 YEAR RADWELL WARRANTY
PCB HEADERS, NOMINAL CURRENT: 20 A, RATED VOLTAGE (III/2): 630 V, NUMBER OF POSITIONS: 12, PITCH: 7.62 MM, COLOR: GREEN, CONTACT SURFACE: TIN, MOUNTING FLANGE: ACCESSORY ORDER NO. 1827570. FREE...
PCB PLUH, (1783542), 4 POSITIONS, 7.62MM PITCH, 4 CONNECTIONS, 1 ROW, 41 AMP, 1000V. FREE 2 YEAR RADWELL WARRANTY
PCR CONNECTOR TERMINAL BLOCK, MWI SERIES, TERMINAL PITCH 8.5MM, NUMBER OF CONNECTOR 96, PITCH BETWEEN 8.5. FREE 2 YEAR RADWELL WARRANTY
PERMACODE ACTIVE FILTER 810.2HZ. FREE 2 YEAR RADWELL WARRANTY
PF3S-JF2 CONNECTOR SET. FREE 2 YEAR RADWELL WARRANTY
PHOENIX CONTACT Components P-CO
PHOENIX CONTACT, PG 21-75, 5540714, HEAVY DUTY POWER CONNECTOR, CONNECTOR ADAPTER, 3/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
PHONE AUDIO CONNECTOR, PLUG, 3, CABLE MOUNT, ZINC BODY, GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
PICO-LINK PLUG ASSEMBLY, PVC, FEMALE 90 DEG, 4 POLE, 16.4', 24 AWG. FREE 2 YEAR RADWELL WARRANTY
PIN HEADER, WIRE-TO-BOARD, 2.54 MM, 2 ROWS, 10 CONTACTS, THROUGH HOLE STRAIGHT, LONG LATCHES. FREE 2 YEAR RADWELL WARRANTY
PIN HEADER, WIRE-TO-BOARD, 2.54 MM, 2 ROWS, 20 CONTACTS, THROUGH HOLE STRAIGHT, 3000 SERIES. FREE 2 YEAR RADWELL WARRANTY
PIN HEADER, WIRE-TO-BOARD, 2.54 MM, 2 ROWS, 26 CONTACTS, THROUGH HOLE STRAIGHT, LONG LATCH. FREE 2 YEAR RADWELL WARRANTY
PIN HEADER, WIRE-TO-BOARD, 2.54 MM, 2 ROWS, 40 CONTACTS, THROUGH HOLE STRAIGHT, LONG LATCHES. FREE 2 YEAR RADWELL WARRANTY
PLASTIC CABLE GLAND, PG21 THREAD, ACCOMMODATES .512-.708IN (13-18MM) CABLE, LIQUID TIGHT BLACK. FREE 2 YEAR RADWELL WARRANTY
PLC CONNECTOR TERMINAL BLOCK, FOR INPUTS - OUTPUTS, 34 POLE TERMINAL BLOCK FOR A SPACE-SAVING WIDTH OF 125 MM. FREE 2 YEAR RADWELL WARRANTY
PLUG & SOCKET CONNECTOR, 4-POSITION, 4 CONTACTS, 300 SERIES, CABLE MOUNT, SOLDER CONTACT TYPE. FREE 2 YEAR RADWELL WARRANTY
PLUG & SOCKET CONNECTOR, PLUG, 6 POSITION, NO. OF CONTACTS:6CONTACTS, PRODUCT RANGE:300 SERIES, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SOLDER, PITCH SPACING:-, GENDER:PLUG, CONTACT GENDER:PIN, CONTACT MATERIAL:BRASSROHS COMPLIANT: NO. FREE 2...
PLUG ASSEMBLY, ISOLATING PLUGS, LENGTH: 10.8 MM, WIDTH: 3.5 MM, HEIGHT: 23.1 MM, COLOR: ORANGE. FREE 2 YEAR RADWELL WARRANTY
PLUG ASSORTMENT, POWER AND MOTOR PLUGS, RATED CURRENT: 41 AMPS, RATED VOLTAGE: 1000 VOLTS, EIGHT PIECE ASSORTMENT, PLASTIC, BLACK. FREE 2 YEAR RADWELL WARRANTY
PLUG CAP, WATER TIGHT, FOR 3 WIRE 20AMP IEC 309 PIN & SLEEVE PLUG AND INLET. FREE 2 YEAR RADWELL WARRANTY
PLUG COMPONENT 3POS 7.62MM SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PLUG COMPONENT, HEADER, 20 AMP, 630V, 7.62MM, SCREW CONNECTION, GREEN/YELLOW. FREE 2 YEAR RADWELL WARRANTY
PLUG CONNECTOR, OPERATING VOLTAGE 0-32 VDC, 2 AMP, SURGE RESISTANCE 0.8KV, M8 3 PIN INSULATION DISPLACEMENT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
PLUG SOCKET, 250 VAC, 16 AMP, 6 - 8 MM CABLE DIAMETER, 4 PIN, SCREW TERMINAL, W/ UNION NUT, IP67, (18493). FREE 2 YEAR RADWELL WARRANTY
PLUG SOCKET, NEBV SERIES, WITH CABLE, WITHOUT LABEL HOLDER, END 1: FIELD DEVICE END; SOCKET; STRAIGHT; 3-PIN, END 2: CONTROL SIDE; CABLE; OPEN END; 2-WIRE, 0-60 VDC, 3 AMPS, 3.4...
PLUG SOCKET, PEV SERIES, 1/4IN NPT, THROUGH-HOLE MOUNTING, 4-PIN; ANGLED CONNECTION, IP65, 161209. FREE 2 YEAR RADWELL WARRANTY
PLUG SOCKET, POWER SUPPLY SOCKET; FOR VALVE MFLD; PLUG5 PIN SCREW TERM; FOR 6-8MM CABLE. FREE 2 YEAR RADWELL WARRANTY
PLUG, 0-30 VAC/DC, 4 AMP, 0.8 KV, 3 POLLUTION DEGREE, BLACK, 100 FREQUENCY CONNECTION, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
PLUG, 16A, 415V, IP44, CURRENT RATING:16A, VOLTAGE RATING VAC:415V, CONNECTOR MOUNTING:CABLE MOUNT, ELECTRICAL CONNECTOR GENDER:PLUG, PIN CONFIGURATION:3P+E, CONNECTOR COLOUR:RED, IP RATING:IP44, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2...
PLUG, STRAIGHT BLADE, INTERCHANGER, 125 VAC, 20 AMP, 3 POLE, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY
PLUG-IN CURRENT, 1600 A AC PRIMARY CURRENT, SECONDARY CURRENT 5 A AC, ACCURACY CLASS 1, 15 VA RATED POWER; 2276230. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE TERMINAL BLOCK, 2 POS, 7.62MM PITCH, NOMINAL CURRENT: 41 A, RATED VOLTAGE (III/2): 630 V, COLOUR: GREEN, MOUNTING: SOLDERING, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE TERMINAL BLOCK, 3 POSITION, 7.62 MM PITCH, 41 A, 630 V, THROUGH HOLE, PC SERIES. FREE 2 YEAR RADWELL WARRANTY
POP A PLUG II KIT, MAX TEMP: 900F/482.2C, STAINLESS STEEL, PACK OF 10. FREE 2 YEAR RADWELL WARRANTY
POS-E-KON CONNECTOR, BASE PANEL MOUNT, FOR A3 POSITION INSERT WITH SINGLE LEVER.. FREE 2 YEAR RADWELL WARRANTY
POWER CABLE, PCA SERIES, STRAIGHT, DOUBLE ENDED, M8, 3 PIN, FOR EX300 SERIES, 3M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
POWER CONNECTOR, PCO IN THE ME MAX GEHA OF USE, COLOR: BLUE, (2201916). FREE 2 YEAR RADWELL WARRANTY
PROCON, B16, BASE WITH PLASTIC COVER, PANEL MOUNT W/SL. FREE 2 YEAR RADWELL WARRANTY
PROCON, B16, BASE, SURFACE MOUNT LP. FREE 2 YEAR RADWELL WARRANTY
PROFIBUS 9-PIN D-SUB CONNECTOR WITH DIAGNOSTICS, PROGRAMMING PORT AND LEDS, 45 ANGLE, METAL HOUSING,(1201030003) . FREE 2 YEAR RADWELL WARRANTY
PUSH IN CONNECTOR, SINGLE CABLE, 3/4 IN, NON METALLIC, PLASTIC, RED. FREE 2 YEAR RADWELL WARRANTY
PUSH-ON LIQUID TIGHT CONNECTOR, UV-RATED PLASTIC, 90DEGREES, 1IN,NON-METALLIC,LOC KNUT STYLE. FREE 2 YEAR RADWELL WARRANTY
PV CONNECTOR, HEADER, 20 AMPS, 630 VOLTS, TIN CONTACT SURFACE, SOCKET CONNECTION, 3 POTENTIALS, 1 ROW, SCREW CONNECTION WITH TENSION SLEEVE, LOCKING CLIP, COMBICON PC 4 PLUG-IN SYSTEM, GREEN. FREE...
RADIAFLEX N MALE CONNECTOR, 1/2 INCH, STRAIGHT, 0-6GHZ, FITS ALL ALF / RLK12-50A SERIES. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE 15AMP 125V BEIGE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE DUPLEX 20AMP 125V SMARTLOCK IVORY. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE NOVA T WHITE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE TWIST-LOCK 15AMP 250V. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 20 AMP, 5-20R, 125 VAC, SINGLE-GANG, DIE CAST ALUMINUM, NEMA 4 RATING. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 60 AMP, 3 W, 4 P. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 60 AMP, 4-POLE, 250 V DC, 600 V AC, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, GFCI OUTLET DUPLEX, 20AMP, 125V, SMARTLOCK, WHITE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, NUMBER OF CONDUCTORS: 4, FEMALE RECEPTACLE, FRONT MOUNT METRIC 8 THREADS, LENGTH IN METERS: 2M, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
RED 4-POLE CROSS BAR. FREE 2 YEAR RADWELL WARRANTY
RIGID COMPRESSION CONNECTOR, 1 / 2 INCH MNPT X 1/2 COMP, STEEL,. FREE 2 YEAR RADWELL WARRANTY
ROMEX CONNECTOR, 3/8 INCH TRADE, 1/2 INCH KNOCKOUTS, ZINC PLATED, DIE CAST. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH WAFER NON-SHORTING. FREE 2 YEAR RADWELL WARRANTY
SADDLE CONNECTOR, ONE SCREW, 3/8IN TRADE SIZE, ZINC. FREE 2 YEAR RADWELL WARRANTY
SCHNEIDER ELECTRIC Components NSYTRV42
SCREW TERMINAL, 2 PTS, 4 MM, GREY. FREE 2 YEAR RADWELL WARRANTY
SCREW TERMINAL, TR SERIES, 2 POSITION, 4 MM, BLUE, FEED THROUGH. FREE 2 YEAR RADWELL WARRANTY
SEALCON Components OR-13-BN
SENSOR ADAPTER, T-STYLE, PANEL MOUNT, 4 POSITION M35 RECEPTACLE, 2 FEMALE-1 MALE, 10GA, 25 AMP MAX CURRENT, BLACK ADAPTER BODY, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
SENSOR ADAPTER; ADAPTER TYPE / STYLE:T - STYLE; ADAPTER / SPLITTER MOUNTING:PANEL MOUNT; CONVERT FROM SPLITTER:4 POSITION 7/8 RECEPTACLE; CONVERT TO SPLITTER:4 POSITION 7/8 PLUG, RECEPTACLE; ADAPTER BODY COLOR:YELLOW ROHS...
SERIAL COMMUNICATION INTERFACE UNIT, 2 X RS-232C, 9-PIN D-SUB, 30 MM WIDE. FREE 2 YEAR RADWELL WARRANTY
SMC Components PCA-1446553
SMC Components PCA-1564969
SOLENOID VALVE CONNECTOR, 3 PIN, FEMALE PLUG, 11MM, MPM SERIES, 250V, 16A. FREE 2 YEAR RADWELL WARRANTY
SPLICE, CABLE TERMINATION KIT, BSX, VSX, FLX. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Components NSYTRV42BL
SQUARE D Components NSYTRV42RD
STANDARD THERMOCOUPLE CONNECTOR, 3-PRONG, HEAVY DUTY, ROUND PIN, FEMALE, T TYPE, -29 °C TO 180 °C (-20 °F TO 356 °F), ANSI, OTP SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY...
STANDARD THERMOCOUPLE CONNECTOR, 3-PRONG, HEAVY DUTY, ROUND PIN, FEMALE, U TYPE, -29 °C TO 180 °C (-20 °F TO 356 °F), ANSI, IEC, OTP SERIES, EACH. FREE 2 YEAR RADWELL...
STANDARD THERMOCOUPLE CONNECTOR, CERAMIC, ULTRA HIGH TEMP, 2 PINS, FEMALE, R/S TYPE, -29 °C TO 260 °C (-20 °F TO 500 °F), ANSI, SOLID PINS, NHX SERIES, EACH. FREE 2...
STANDARD THERMOCOUPLE CONNECTOR, CERAMIC, ULTRA HIGH TEMP, 2 PINS, MALE, K TYPE, -29 °C TO 650 °C (-20 °F TO 1200 °F), ANSI, SOLID PINS, NHX SERIES, EACH. FREE 2...
STRAIGHT TYPE B STANDARD NON-METALLIC LIQUIDTIGHT BOX CONNECTOR; 3/4 INCH, NYLON, COMPRESSION X THREADED MALE. FREE 2 YEAR RADWELL WARRANTY
STRAP TOGGLE, 1/4 INCH X 4 INCH, (PRICE FOR EACH). FREE 2 YEAR RADWELL WARRANTY
TAP BAR, 5 11/32 IN, 42 TERMINAL, 3/8 IN HEX, COPPER / ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
TEE ADAPTER, MALE CONNECTOR 1, FEMALE CONNECTOR 2, 50 OHM, 1/100 MHZ, LENGTH 1.56IN . FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, 1804904, HEADER, 7.62MM PITCH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL GROUND ML1-025 ML1-040. FREE 2 YEAR RADWELL WARRANTY
TERMINATOR, MALE, CONTROLBOSS, 120V. FREE 2 YEAR RADWELL WARRANTY
TEST ADAPTER, 4 MM TEST ADAPTER, FOR TERMINAL BLOCKS WITH 5.2 MM, 6.2 MM AND 8.2 MM PITCH, GREY, (PRICE/EACH), (3032871). FREE 2 YEAR RADWELL WARRANTY
TEST ADAPTER, 4 MM, 10 A MAX LOAD, 250 V MAX, RED, (3035976). FREE 2 YEAR RADWELL WARRANTY
TEST ADAPTER, 4 MM, FOR TERMINAL BLOCKS WITH 5.2 MM AND 6.2 MM PITCH. FREE 2 YEAR RADWELL WARRANTY
TEST ADAPTER, TOUCH PROOF AGAINST UNINTENTIONAL DIRECT CONTACT ACCORDING TO DIN EN 50274 WHEN PLUGGED IN, FOR 4 MM TEST PLUG AND TERMINAL BLOCKS WITH 8.2 MM PITCH, COLOR: YELLOW.
TEST ADAPTER, TOUCH PROOF AGAINST UNINTENTIONAL DIRECT CONTACT WHEN PLUGGED IN, FOR 4 MM TEST PLUG AND TERMINAL BLOCKS WITH 4.2-8.2 MM PITCH, 1 POSITION, VIOLET, (3032761). FREE 2 YEAR...
TEST ADAPTER, TOUCH PROOF AGAINST UNINTENTIONAL DIRECT CONTACT WHEN PLUGGED IN, FOR 4 MM TEST PLUG AND TERMINAL BLOCKS WITH 8.2 MM PITCH, 1 POSITION, 10 AMP, 250 V, GREEN,...
TEST ADAPTER, TOUCH PROOF, 1 POSITION, FOR 4 MM TEST PLUG, FOR TERMINAL BLOCKS 8.2 MM PITCH, RED, 3032732. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE CONNECTOR, B TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:B; PRODUCT RANGE:OSTW SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE CONNECTOR, K TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:K; PRODUCT RANGE:OGP SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE CONNECTOR, K TYPE, PLUG; GENDER:PLUG; THERMOCOUPLE TYPE:K; PRODUCT RANGE:OTP SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
THERMOCOUPLE CONNECTOR, TYPE E, JACK; GENDER:JACK; THERMOCOUPLE TYPE:E; PRODUCT RANGE:OSTW SERIES. FREE 2 YEAR RADWELL WARRANTY
THERMON Electrical Products PETK1D
THREAD CONVERTER 3/8-24 TO 1/2-20. FREE 2 YEAR RADWELL WARRANTY
THREADED GLAND KIT, NITRILE, 1-3/8IN . FREE 2 YEAR RADWELL WARRANTY
TRACK STRAIGHT CONNECTOR, 3.13 INCH LENGTH, 1.4 INCH WIDTH, ONE CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER LUG, MULTI-TAP BAR, SPACING ALUMINUM, 350 KCMIL, 8 CONDUCTORS, 8 PORTS/WIREWAYS, SILVER. FREE 2 YEAR RADWELL WARRANTY
TURCK Electrical Products P-CKFLV 19-959-2
WALLMOUNT KIT LOCKING FOR 7900 RP 120/240. FREE 2 YEAR RADWELL WARRANTY
WIRE TO BOARD CONNECTOR, 3000 SERIES, HEADER, 14 POSITION, CONNECTOR SYSTEMS: WIRE-TO-BOARD, PITCH SPACING: 2.54MM, NO. OF ROWS: 2 ROWS, NO. OF CONTACTS: 14 CONTACTS, CONTACT TERMINATION TYPE: THROUGH HOLE...
WIRE TO BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:16CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:3000 SERIES ROHS COMPLIAN, (PRICE/EACH).
WOODHEAD Electrical Products PA9D01-42
WYE TEE ADAPTOR, SINE SYSTEMS, M35 POWERBOSS LITE, IP67, 1-3/8-16 INCH UN, 4 POSITION, 600 V, OIL-RESISTANT PVC / BLACK. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>