Hubbell Wiring Device-Kellems Electrical Ac Power Connector, 20A, 120/208Vac; Connector Type Hubbell Wiring Devices HBL7411C

Description
ELECTRICAL AC POWER CONNECTOR, 20A, 120/208VAC; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes
Description
ELECTRICAL AC POWER CONNECTOR, 20A, 120/208VAC; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electrical Ac Power Connector, 20A, 120/208Vac; Connector Type Hubbell Wiring Devices - 90B9829 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, 20A, 120/208Vac; Connector Type Hubbell Wiring Devices
90B9829
Electrical Ac Power Connector, 20A, 120/208Vac; Connector Type Hubbell Wiring Devices 90B9829
ELECTRICAL AC POWER CONNECTOR, 20A, 120/208VAC; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

ELECTRICAL AC POWER CONNECTOR, 20A, 120/208VAC; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Plug/Receptacle - 21851 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21851
Plug/Receptacle 21851
LOCKING PLUG, 20 AMP, 120-208 VAC, IP20 ENCLOSURE, 4 POLE, 4 WIRE, 3 PHASE, 5000 WATT, MALE, TWIST LOCK, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

LOCKING PLUG, 20 AMP, 120-208 VAC, IP20 ENCLOSURE, 4 POLE, 4 WIRE, 3 PHASE, 5000 WATT, MALE, TWIST LOCK, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
KELLEMS Electrical Products HBL7411C

KELLEMS Electrical Products HBL7411C

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 90B9829 21851
Product Name Electrical Ac Power Connector, 20A, 120/208Vac; Connector Type Hubbell Wiring Devices Plug/Receptacle Plug/Receptacle
Voltage Rating 208 volts 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Adapter - NEFV-V12-M12W8-0.6-M12QG5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details