Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices HBL4700

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 94F9742 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
94F9742
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 94F9742
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Brown; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
TL 2P 3W 15A 125V L5-15 DR - 70116453 - Allied Electronics, Inc.
Fort Worth, TX, USA
TL 2P 3W 15A 125V L5-15 DR
70116453
TL 2P 3W 15A 125V L5-15 DR 70116453
TL 2P 3W 15A 125V L5-15 DR

TL 2P 3W 15A 125V L5-15 DR

Supplier's Site
Plug/Receptacle - 4817766 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817766
Plug/Receptacle 4817766
RECEPTACLE, 125 V, 15 A, 2-POLE, 3-WIRE, NEMA L5-15R, BROWN, REINFORCED THERMOPLASTIC POLYESTER FACE, FLUSH MOUNT, GROUNDING, DUPLEX, LOCKING DEVICE RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 125 V, 15 A, 2-POLE, 3-WIRE, NEMA L5-15R, BROWN, REINFORCED THERMOPLASTIC POLYESTER FACE, FLUSH MOUNT, GROUNDING, DUPLEX, LOCKING DEVICE RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
KELLEMS Electrical Products HBL4700

KELLEMS Electrical Products HBL4700

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 94F9742 70116453 4817766
Product Name Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices TL 2P 3W 15A 125V L5-15 DR Plug/Receptacle Plug/Receptacle
Mounting Panel Mount
Voltage Rating 125 volts 125 volts
Current Rating 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details