FEMALE RECEPTACLE, INDUSTRIAL GRADE, 20A, 3-PHASE, 120/208V AC, 4-POLE, 5-WIRE GROUNDING, TERMINAL SCREWS, BLUE, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY
POWER ENTRY CONNECTOR, RECEPTACLE, 4P5W, 20A 3PH 120/208V; Current Rating:20A; Voltage Rating VAC:208V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4817864 | 14C5487 |
| Product Name | Plug/Receptacle | Power Entry Connector, Receptacle, 4P5W, 20A 3Ph 120/208V; Current Rating Hubbell Wiring Devices |
| Gender | Female / Jack |