Hubbell Wiring Device-Kellems Plug/Receptacle HBL5361GRY

Description
STRAIGHT BLADE DEVICES, RECEPTACLES, SINGLE, INDUSTRIAL GRADE, 2-POLE 3-WIRE GROUNDING, 20A 125V, 5-20R, GRAY, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
STRAIGHT BLADE DEVICES, RECEPTACLES, SINGLE, INDUSTRIAL GRADE, 2-POLE 3-WIRE GROUNDING, 20A 125V, 5-20R, GRAY, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 21510340 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21510340
Plug/Receptacle 21510340
STRAIGHT BLADE DEVICES, RECEPTACLES, SINGLE, INDUSTRIAL GRADE, 2-POLE 3-WIRE GROUNDING, 20A 125V, 5-20R, GRAY, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY

STRAIGHT BLADE DEVICES, RECEPTACLES, SINGLE, INDUSTRIAL GRADE, 2-POLE 3-WIRE GROUNDING, 20A 125V, 5-20R, GRAY, SINGLE PACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 20A, 125V, Grey; Connector Type Hubbell Wiring Devices - 35B719 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 20A, 125V, Grey; Connector Type Hubbell Wiring Devices
35B719
Conn, Mains Rcpt, 20A, 125V, Grey; Connector Type Hubbell Wiring Devices 35B719
CONN, MAINS RCPT, 20A, 125V, GREY; Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 20A, 125V, GREY; Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 21510340 35B719
Product Name Plug/Receptacle Conn, Mains Rcpt, 20A, 125V, Grey; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products