Hubbell Wiring Device-Kellems PLUG, 3 WIRE NON-GROUNDING, 3 POLE HBL9977C

Description
PLUG, 3 WIRE NON-GROUNDING, 3 POLE
Datasheet
Description
PLUG, 3 WIRE NON-GROUNDING, 3 POLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLUG, 3 WIRE NON-GROUNDING, 3 POLE - 70116464 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG, 3 WIRE NON-GROUNDING, 3 POLE
70116464
PLUG, 3 WIRE NON-GROUNDING, 3 POLE 70116464
PLUG, 3 WIRE NON-GROUNDING, 3 POLE

PLUG, 3 WIRE NON-GROUNDING, 3 POLE

Supplier's Site
Plug/Receptacle - 11645069 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11645069
Plug/Receptacle 11645069
PLUG STRAIGHT BLADE 20AMP 125/250V 3POLE 3WIRE. FREE 2 YEAR RADWELL WARRANTY

PLUG STRAIGHT BLADE 20AMP 125/250V 3POLE 3WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electrical Ac Power Connector, 20A, 125/250V; Connector Type Hubbell Wiring Devices - 35B928 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, 20A, 125/250V; Connector Type Hubbell Wiring Devices
35B928
Electrical Ac Power Connector, 20A, 125/250V; Connector Type Hubbell Wiring Devices 35B928
ELECTRICAL AC POWER CONNECTOR, 20A, 125/250V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

ELECTRICAL AC POWER CONNECTOR, 20A, 125/250V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116464 11645069 35B928
Product Name PLUG, 3 WIRE NON-GROUNDING, 3 POLE Plug/Receptacle Electrical Ac Power Connector, 20A, 125/250V; Connector Type Hubbell Wiring Devices
Termination Screw
Voltage Rating 125 to 250 volts 250 volts
Current Rating 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details