Phoenix Contact GmbH & Co. KG Connector/Terminal/Pin HC-BB10-I-PT-M

Description
CONTACT INSERT, NUMBER OF POSITIONS: 10+PE, SIZE: B6, POWER CONTACTS: 10, CONTROL CONTACTS: 0, NUMBER OF CONNECTIONS PER POSITION: 1, PIN, PUSH-IN CONNECTION, 500 V, 16 A, 1014418. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT INSERT, NUMBER OF POSITIONS: 10+PE, SIZE: B6, POWER CONTACTS: 10, CONTROL CONTACTS: 0, NUMBER OF CONNECTIONS PER POSITION: 1, PIN, PUSH-IN CONNECTION, 500 V, 16 A, 1014418. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 120636408 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
120636408
Connector/Terminal/Pin 120636408
CONTACT INSERT, NUMBER OF POSITIONS: 10+PE, SIZE: B6, POWER CONTACTS: 10, CONTROL CONTACTS: 0, NUMBER OF CONNECTIONS PER POSITION: 1, PIN, PUSH-IN CONNECTION, 500 V, 16 A, 1014418. FREE 2 YEAR RADWELL WARRANTY

CONTACT INSERT, NUMBER OF POSITIONS: 10+PE, SIZE: B6, POWER CONTACTS: 10, CONTROL CONTACTS: 0, NUMBER OF CONNECTIONS PER POSITION: 1, PIN, PUSH-IN CONNECTION, 500 V, 16 A, 1014418. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 120636408
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details