Hubbell Wiring Device-Kellems HBL4585C HBL4585C

Description
HBL4585C
Datasheet
Description
HBL4585C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBL4585C - 70116236 - Allied Electronics, Inc.
Fort Worth, TX, USA
HBL4585C
70116236
HBL4585C 70116236
HBL4585C

HBL4585C

Supplier's Site
Flanged Receptacle, 2P3W, 15A, 250V, Nema L6-15R; Connector Type Hubbell Wiring Devices - 70B8008 - Newark, An Avnet Company
Chicago, IL, United States
Flanged Receptacle, 2P3W, 15A, 250V, Nema L6-15R; Connector Type Hubbell Wiring Devices
70B8008
Flanged Receptacle, 2P3W, 15A, 250V, Nema L6-15R; Connector Type Hubbell Wiring Devices 70B8008
FLANGED RECEPTACLE, 2P3W, 15A, 250V, NEMA L6-15R; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

FLANGED RECEPTACLE, 2P3W, 15A, 250V, NEMA L6-15R; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 21739 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21739
Plug/Receptacle 21739
RECEPTACLE, TWIST LOCK, FLANGED, WHITE, SCREW TERMINAL, NEMA L6-15, 2 POLE, 3 WIRE, 15 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, TWIST LOCK, FLANGED, WHITE, SCREW TERMINAL, NEMA L6-15, 2 POLE, 3 WIRE, 15 AMP, 250 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116236 70B8008 21739
Product Name HBL4585C Flanged Receptacle, 2P3W, 15A, 250V, Nema L6-15R; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Coaxial Adapters - U236D6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details