Hubbell Wiring Device-Kellems Plug/Receptacle HBL7545C

Description
RECPTACLE, TWIST LOCK PLUG, 2 CONTACTS, 15 AMP, 125 VAC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECPTACLE, TWIST LOCK PLUG, 2 CONTACTS, 15 AMP, 125 VAC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 5033642 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
5033642
Plug/Receptacle 5033642
RECPTACLE, TWIST LOCK PLUG, 2 CONTACTS, 15 AMP, 125 VAC. FREE 2 YEAR RADWELL WARRANTY

RECPTACLE, TWIST LOCK PLUG, 2 CONTACTS, 15 AMP, 125 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 35B800 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
35B800
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 35B800
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Insulgrip, 2 Pole, 2 Wire - 70116108 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Insulgrip, 2 Pole, 2 Wire
70116108
Plug, Insulgrip, 2 Pole, 2 Wire 70116108
Plug, Insulgrip, 2 Pole, 2 Wire

Plug, Insulgrip, 2 Pole, 2 Wire

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5033642 35B800 70116108
Product Name Plug/Receptacle Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices Plug, Insulgrip, 2 Pole, 2 Wire
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-2435-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details