Hubbell Wiring Device-Kellems Plug/Receptacle HBL5461GY

Description
SINGLE RECEPTACLE, 20AMP, 250V, 2POLE,3-WIRE,GROUNDE D,BACK/SIDE WIRED,GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SINGLE RECEPTACLE, 20AMP, 250V, 2POLE,3-WIRE,GROUNDE D,BACK/SIDE WIRED,GRAY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11642100 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11642100
Plug/Receptacle 11642100
SINGLE RECEPTACLE, 20AMP, 250V, 2POLE,3-WIRE,GROUNDE D,BACK/SIDE WIRED,GRAY. FREE 2 YEAR RADWELL WARRANTY

SINGLE RECEPTACLE, 20AMP, 250V, 2POLE,3-WIRE,GROUNDED,BACK/SIDE WIRED,GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Mains Rcpt, 20A, 250V, Grey; Connector Type Hubbell Wiring Devices - 14C5534 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 20A, 250V, Grey; Connector Type Hubbell Wiring Devices
14C5534
Conn, Mains Rcpt, 20A, 250V, Grey; Connector Type Hubbell Wiring Devices 14C5534
CONN, MAINS RCPT, 20A, 250V, GREY; Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

CONN, MAINS RCPT, 20A, 250V, GREY; Connector Type:-; Current Rating:20A; Connector Colour:Grey; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11642100 14C5534
Product Name Plug/Receptacle Conn, Mains Rcpt, 20A, 250V, Grey; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-1310-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
2 suppliers
Coaxial Adapters - NANL1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Quick coupling plug - NPHS-S6-M-G12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details