Radwell International Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 4 PIN CONNECTOR (ISE30A). FREE 2 YEAR RADWELL WARRANTY | |
| 9-PIN D-SUB CONNECTOR FOR CANOPEN WITH INTEGRATED TERMINATION RESISTOR, ACCESSORIES, CANOPEN. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM CORD CONNECTOR, BLUE, 1/2", CORD RANGE .375-.500. FREE 2 YEAR RADWELL WARRANTY | |
| BECKHOFF Components ZS1090-0003 | |
| BECKHOFF Electrical Products ZS1090-1006 | |
| CONN STR 1" .500-.625 BRN. FREE 2 YEAR RADWELL WARRANTY | |
| CONN STR 1" .500-.625 NM. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 12AWG. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR 4POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR CABLE, WITH 500MM CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR FOR AX5000: X06 BLFZ CONNECTOR, SINGLE ROW WITHOUT LED, MAX. 1.5 MM², FOR 1.5…170 A. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, CIRCULAR RECEPTACLE, W/CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, MALE INSERT, HOUSING SIZE 16A, 16-POLE, SCREW TERMINALS, FOR USE WITH ZIPPORT MULTI-WIRE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, STRAIGHT CORD, MALE, .375-.500, ALUMINUM, 1/2 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR, ZIPPORT FIELD WIREABLE CONNECTOR, 7/8IN, 16 UN2 THREAD NUT, 6-PIN MALE AXIAL, ACCEPTS CABLE DIAMETER SIZE 8-17MM, 20 - 16 AWG, SCREW TERMINAL CONNECTION, NORTH AMERICAN COLOR CODE, IP67.. | |
| CORD CONNECTOR, 1/2IN CONDUIT SIZE, ALUMINUM, GREEN, CORD RAGNE 0.062-0.125. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, 3/4IN, RANGES .500-.625, ALUMINUM, CORD GRIP-STRAIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, CORD RANGE .625-.750, YELLOW, 3/4 IN,STL. FREE 2 YEAR RADWELL WARRANTY | |
| CORD CONNECTOR, Z SERIES, STRAIGHT, 1/2 INCH HUB, NPT CONNECTION, 0.187 TO 0.250 CORD RANGE, -25 TO 40 DEGREE C TEMPERATURE RATING, RED. FREE 2 YEAR RADWELL WARRANTY | |
| CORDCON, STR ML.375-.500 BLUE,3/4", STL. FREE 2 YEAR RADWELL WARRANTY | |
| CORDCON, STR ML.500-.625 BROWN,1/2", STL. FREE 2 YEAR RADWELL WARRANTY | |
| COUPLER, WIREABLE CONNECTOR, 7/8IN - 16 UN2 THREAD NUT, 5-PIN FEMALE CONNECTOR, AXIAL, ACCEPTS CABLE DIAMETER SIZE 8-17MM, 20 - 14 AWG, SCREW TERMINAL CONNECTION, NORTH AMERICAN COLOR CODE, IP67... | |
| CROSS CONNECTOR, 24 A, RED, 4 TERMINAL, DIRECT MOUNT . FREE 2 YEAR RADWELL WARRANTY | |
| FEMALE HEADER WITH SPRING CONNECTION AS IP20 PLUG-IN CONNECTION LEVEL, FOR KM OR EM MODULES, EPXXXX-0003, EPPXXXX-0003 AND IE2403, 1 X 10-PIN, WITHOUT LED, LABELING 1…10, ACCESSORIES, CONNECTOR. FREE 2... | |
| FEMALE HEADER, WITH SPRING CONNECTION, PLUG-IN CONNECTION LEVEL, 3 X 10-PIN, FEMALE, WITH LED, FOR KM OR EM MODULES / EPXXXX-0003 / EPPXXXX-0003 / IE2403, IP20. FREE 2 YEAR RADWELL... | |
| FEMALE INSERT, CONNECTOR HOUSING, ZIPPORT, SIZE 16B, 16-POLE, SCREW TERMINALS, 20 - 12 AWG, 16 AMP, 600 VAC/VDC, FOR USE WITH ZIPPORT MULTI-WIRE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| FIELD WIREABLE CONNECTOR, 7/8IN - 16 UN2 THREAD NUT 3-PIN MALE AXIAL, ACCEPTS CABLE DIAMETER SIZE 8-17MM, #20 - 14 AWG, SCREW TERMINAL CONNECTION, NORTH AMERICAN COLOR CODE, IP67. FREE... | |
| HEADER, STACKER, 30 POSITION, 2 ROW, 2.54MM, TIN, 6.477 MATING HEIGHT, 16.256 STACKED HEIGHT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER, CONNECTOR, YELLOW, 41 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| JUMPER, PLUGGABLE, CROSS-CONNECTION, 25AMP, 3POLE, 1608870000. FREE 2 YEAR RADWELL WARRANTY | |
| KILLARK Electrical Products ZS103-EX | |
| M12, PLUG, METAL, SCREW TYPE, STRAIGHT, MALE, 4-PIN, SHIELDED, D-CODED, 0.25…0.75 MM², Ø 5…8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| MALE INSERT, CONNECTOR HOUSING SIZE 10A, 10-POLE, SCREW TERMINALS, ACCEPTS WIRE SIZE 20 - 14 AWG, 16 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 10. FREE 2 YEAR RADWELL WARRANTY... | |
| MALE INSERT, CONNECTOR HOUSING, ZIPPORT, SIZE 16B, 16-POLE, SCREW TERMINALS, 20 - 12 AWG, 16 AMP, 600 VAC/VDC, FOR USE WITH ZIPPORT MULTI-WIRE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CONNECTOR PLUG, WITH SHROUD, 40 AMP, FOR AX5000, 4-PIN, 16 MM, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| OPTIMATION INC Components ZP-MC10A-1-MS010 | |
| OPTIMATION INC Components ZP-S1-3MP-FWX | |
| OPTIMATION INC Components ZP-S1-3MR-0P3M | |
| OPTIMATION INC Components ZP-S1-4FP-FW | |
| PLUG CONNECTOR 2M LEAD WIRE, USE ON ISE30/ZSE30 PRESS/VAC SWITCH, NEVER USED, AVAILABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG FIELD ASSEMBLY, ETHERNET/ETHERCAT, SHIELDED, M8 MALE 4 PIN CONNECTOR, A CODED, 0.5MM, AWG20 WIRE SIZE, SCREW CONNECTION, METAL MATERIAL, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG FIELD ASSEMBLY, M12, SCREW TYPE, STRAIGHT, MALE, 5-PIN, THERMOCOUPLES WITH TEMPERATURE COMPENSATION ELEMENT, A-CODED, IP65/67. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG FIELD ASSEMBLY, SENSOR AND POWER, IP67, M8, STRAIGHT, MALE, 4-PINA-CODED. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG-IN CONNECTOR, IS1/ZS1. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE SWITCH, CONNECTOR HOUSING, FOR PSE200, BLUE, AMP, ECON. FREE 2 YEAR RADWELL WARRANTY | |
| PSE100/PSE510 PRESSURE SWITCH -PSE100/510 NO SIZE RATING -U-CLAMP SENSOR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SELF-EXTINGUISHING BARRIERS, WHITE MARKER STRIP, STRAIGHT STRAP, 12 POLES, SHORTING BLOCK, EVERDUR BRONZE CLAMPING SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR CONNECTOR, ZS SERIES, FOR PSE300 PRESSURE SENSOR CONTROLLER. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE FLANGE RECEPTACLE BARREL 16AWG STAR-LINE. FREE 2 YEAR RADWELL WARRANTY | |
| STACKER HEADER, 26 CONTACTS, 2 ROWS, 2.54MM, 9MM MATING HEIGHT, 17.145MM STACKING HEIGHT, GOLD, THOROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| THREADED ADAPTER, PG TO NPT ADAPTER, PG 29 MALE TO 1 INCH NPT FEMALE, CONVERT PG THREAD TO NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| XTS MOTOR MODULE, 5 X MODUL-CONNECTOR, FOR INTERFACE BETWEEN STANDARD MOTOR MODULES, STRAIGHT FORM, 233/250 MM, 48 VDC, 16 AMPS/ 48 AMPS PEAK, 24 VDC, 768 WATT OUTPUT. FREE 2... | |
| ZIPLINK Components ZP-MC16B-1-FS016 | |
| ZIPPORT BULKHEAD CONNECTOR, 7/8 IN , 16 UN2 THREAD BARREL ,5-PIN MALE TO PIGTAIL, 16 AWG, 0.9 FT / 0.3 M CABLE LENGTH, PVC CONDUCTOR INSULATION MATERIAL, NORTH AMERICAN COLOR... | |
| ZIPPORT BULKHEAD CONNECTOR, 7/8IN - 16 UN2 THREAD BARREL 4-PIN FEMALE TO PIGTAIL, 16 AWG, 0.9FT/0.3M CABLE LENGTH, PVC CONDUCTOR INSULATION MATERIAL, NORTH AMERICAN COLOR CODE. MOUNTING NUT(S) INCLUDED.. FREE... | |
| ZIPPORT BULKHEAD CONNECTOR, 7/8IN - 16 UN2 THREAD BARREL 6-PIN FEMALE TO PIGTAIL, 16 AWG, 0.9FT/0.3M CABLE LENGTH, PVC CONDUCTOR INSULATION MATERIAL, NORTH AMERICAN COLOR CODE. MOUNTING NUT(S) INCLUDED.. FREE... | |
| ZIPPORT BULKHEAD CONNECTOR, 7/8IN - 16 UN2 THREAD NUT 4-PIN FEMALE TO PIGTAIL, 18 AWG, 0.9FT/0.3M CABLE LENGTH, PVC CONDUCTOR INSULATION MATERIAL, EUROPEAN (CENELEC) COLOR CODE. MOUNTING NUT(S) INCLUDED.. FREE... | |
| ZIPPORT Components ZP-S1-6FR-0P3M | |
| ZIPPORT FEMALE INSERT, CONNECTOR HOUSING SIZE 10A, 10-POLE, 16 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 10, FOR USE WITH ZIPPORT MULTI-WIRE CONNECTORS, REQUIRES 16 AMP FEMALE CONTACTS ZP-MC-CC-F16A-XXX.. FREE... | |
| ZIPPORT FEMALE INSERT, CONNECTOR HOUSING SIZE 10A, 10-POLE, SCREW TERMINALS, ACCEPTS WIRE SIZE 20 - 14 AWG, 16 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 10. FOR USE WITH ZIPPORT... | |
| ZIPPORT FEMALE INSERT, CONNECTOR HOUSING SIZE 16A, 16-POLE, SCREW TERMINALS, ACCEPTS WIRE SIZE 20 - 14 AWG, 16 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 16, FOR USE WITH ZIPPORT... | |
| ZIPPORT FEMALE INSERT, CONNECTOR HOUSING SIZE 16A, 25-POLE, 10 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 25, FOR USE WITH ZIPPORT MULTI-WIRE CONNECTORS, REQUIRES 10 AMP FEMALE CONTACTS ZP-MC-CC-F10A-XXX. FREE... | |
| ZIPPORT FEMALE INSERT, CONNECTOR HOUSING SIZE 16B, 16-POLE, CRIMPED CONTACT, 16 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 16. FOR USE WITH ZIPPORT MULTI-WIRE HOUSINGS. REQUIRES 16 AMP FEMALE CONTACTS... | |
| ZIPPORT FEMALE INSERT, CONNECTOR HOUSING SIZE 24B, 24-POLE, SCREW TERMINALS, ACCEPTS WIRE SIZE 20 - 14 AWG, 16 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 24. FOR USE WITH ZIPPORT... | |
| ZIPPORT FEMALE INSERT, CONNECTOR HOUSING SIZE 6B, 6-POLE, SCREW TERMINALS, ACCEPTS WIRE SIZE 20 - 14 AWG, 16 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 6. FOR USE WITH ZIPPORT... | |
| ZIPPORT FIELD WIREABLE CONNECTOR, 7/8 IN - 16 UN2 THREAD NUT 5-PIN FEMALE AXIAL, ACCEPTS CABLE DIAMETER SIZE 5-13 MM, 20 - 14 AWG, SCREW TERMINAL CONNECTION, NORTH AMERICAN COLOR... | |
| ZIPPORT FIELD WIREABLE CONNECTOR, 7/8IN - 16 UN2 THREAD BARREL 4-PIN MALE AXIAL, ACCEPTS CABLE DIAMETER SIZE 8-17MM, 20 - 14 AWG, SCREW TERMINAL CONNECTION, NORTH AMERICAN COLOR CODE, IP67.. | |
| ZIPPORT FIELD WIREABLE CONNECTOR, 7/8IN - 16 UN2 THREAD BARREL 5-PIN MALE AXIAL, ACCEPTS CABLE DIAMETER SIZE 5-13MM, 20 - 14 AWG, SCREW TERMINAL CONNECTION, NORTH AMERICAN COLOR CODE, IP67.. | |
| ZIPPORT FIELD WIREABLE CONNECTOR, 7/8IN - 16 UN2 THREAD BARREL 6-PIN MALE AXIAL, ACCEPTS CABLE DIAMETER SIZE 5-13MM, 20 - 16 AWG, SCREW TERMINAL CONNECTION, NORTH AMERICAN COLOR CODE, IP67.. | |
| ZIPPORT FIELD WIREABLE CONNECTOR, 7/8IN - 16 UN2 THREAD NUT 4-PIN FEMALE AXIAL, ACCEPTS CABLE DIAMETER SIZE 8-17MM, 20 - 14 AWG, SCREW TERMINAL CONNECTION, NORTH AMERICAN COLOR CODE, IP67. | |
| ZIPPORT FIELD WIREABLE CONNECTOR, 7/8IN - 16 UN2 THREAD NUT 4-PIN MALE AXIAL, ACCEPTS CABLE DIAMETER SIZE 8-17MM, 20 - 14 AWG, SCREW TERMINAL CONNECTION, NORTH AMERICAN COLOR CODE, IP67.. | |
| ZIPPORT FIELD WIREABLE CONNECTOR, 7/8IN - 16 UN2 THREAD NUT, 6-PIN FEMALE AXIAL, ACCEPTS CABLE DIAMETER SIZE 5-13MM, 20 - 16 AWG, SCREW TERMINAL CONNECTION, NORTH AMERICAN COLOR CODE, IP67.. | |
| ZIPPORT MALE INSERT, CONNECTOR HOUSING SIZE 16A, 25-POLE, 10 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 25, FOR USE WITH ZIPPORT MULTI-WIRE CONNECTORS, REQUIRES 10 AMP MALE CONTACTS ZP-MC-CC-M10A-XXX. FREE... | |
| ZIPPORT MALE INSERT, CONNECTOR HOUSING SIZE 24B, 24-POLE, SCREW TERMINALS, ACCEPTS WIRE SIZE 20 - 14 AWG, 16 AMP, 600 VAC/VDC, POLES NUMBERED 1 TO 24. FOR USE WITH ZIPPORT... |
| << Prev |