Hubbell Wiring Device-Kellems Plug/Receptacle HBL4100P5W

Description
MALE PLUG, INDUSTRIAL GRADE, 100A, 3-PHASE, DELTA 600V AC, 3-POLE, 4-WIRE GROUNDING, TERMINAL SCREWS, BLACK, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MALE PLUG, INDUSTRIAL GRADE, 100A, 3-PHASE, DELTA 600V AC, 3-POLE, 4-WIRE GROUNDING, TERMINAL SCREWS, BLACK, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11648642 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11648642
Plug/Receptacle 11648642
MALE PLUG, INDUSTRIAL GRADE, 100A, 3-PHASE, DELTA 600V AC, 3-POLE, 4-WIRE GROUNDING, TERMINAL SCREWS, BLACK, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY

MALE PLUG, INDUSTRIAL GRADE, 100A, 3-PHASE, DELTA 600V AC, 3-POLE, 4-WIRE GROUNDING, TERMINAL SCREWS, BLACK, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Entry Connector, Plug, 3P4W, 100A 3Ph 600V; Current Rating Hubbell Wiring Devices - 14C5292 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 3P4W, 100A 3Ph 600V; Current Rating Hubbell Wiring Devices
14C5292
Power Entry Connector, Plug, 3P4W, 100A 3Ph 600V; Current Rating Hubbell Wiring Devices 14C5292
POWER ENTRY CONNECTOR, PLUG, 3P4W, 100A 3PH 600V; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP67 RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 3P4W, 100A 3PH 600V; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11648642 14C5292
Product Name Plug/Receptacle Power Entry Connector, Plug, 3P4W, 100A 3Ph 600V; Current Rating Hubbell Wiring Devices
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to Double Banana Plug, Adapter - 9414 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
BNC (F) R/A Connector for RG58 Cable - ET-BFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
Plugs and Receptacles - 486-3-104-046-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers