Hubbell Wiring Device-Kellems Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock HBL4729C

Description
LKG CONN, 15A 125V, L5-15R, B/W, 78358517135
Request a Quote Datasheet
Description
LKG CONN, 15A 125V, L5-15R, B/W, 78358517135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock - HBL4729C - Heilind Electronics, Inc.
Wilmington, MA, United States
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock
HBL4729C
Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock HBL4729C
LKG CONN, 15A 125V, L5-15R, B/W, 78358517135

LKG CONN, 15A 125V, L5-15R, B/W, 78358517135

Buy Now
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
KELLEMS Electrical Products HBL4729C

KELLEMS Electrical Products HBL4729C

Supplier's Site
Power Entry Connector, Receptacle, 2P3W, 15A 125V, L5-15R; Connector Type Hubbell Wiring Devices - 34F1142 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Receptacle, 2P3W, 15A 125V, L5-15R; Connector Type Hubbell Wiring Devices
34F1142
Power Entry Connector, Receptacle, 2P3W, 15A 125V, L5-15R; Connector Type Hubbell Wiring Devices 34F1142
POWER ENTRY CONNECTOR, RECEPTACLE, 2P3W, 15A 125V, L5-15R; Connector Type:-; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock RoHS Compliant: Yes

POWER ENTRY CONNECTOR, RECEPTACLE, 2P3W, 15A 125V, L5-15R; Connector Type:-; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Body; 15 A; 125 VAC; L5-15R (NEMA); Black/White; 0.230 to 0.720 in. - 70116460 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Body; 15 A; 125 VAC; L5-15R (NEMA); Black/White; 0.230 to 0.720 in.
70116460
Connector Body; 15 A; 125 VAC; L5-15R (NEMA); Black/White; 0.230 to 0.720 in. 70116460
15 A Amperage, 125 VAC , Black⁄White , Connector Body Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Natural (white) nylon cord clamp material, 0.230 in. to 0.720 in. cord diameter.

15 A Amperage, 125 VAC , Black⁄White , Connector Body
Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Natural (white) nylon cord clamp material, 0.230 in. to 0.720 in. cord diameter.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HBL4729C 34F1142 70116460
Product Name Electrical Wiring Devices & Co AC Plugs & Recept, Twist to Lock Plug/Receptacle Power Entry Connector, Receptacle, 2P3W, 15A 125V, L5-15R; Connector Type Hubbell Wiring Devices Connector Body; 15 A; 125 VAC; L5-15R (NEMA); Black/White; 0.230 to 0.720 in.
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products