Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices HBL9330

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:Straight Blade; Body Material:Phenolic RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:Straight Blade; Body Material:Phenolic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 92F510 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
92F510
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 92F510
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:Straight Blade; Body Material:Phenolic RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:Straight Blade; Body Material:Phenolic RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4809663 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4809663
Plug/Receptacle 4809663
RECEPTACLE, CONNECTOR, POWER ENTRY, 30 AMP, POWER ENTRY CONNECTOR, BLACK. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, CONNECTOR, POWER ENTRY, 30 AMP, POWER ENTRY CONNECTOR, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 92F510 4809663
Product Name Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products