Hubbell Wiring Device-Kellems Plug/Receptacle HBL7413C

Description
KELLEMS Electrical Products HBL7413C
Datasheet
Description
KELLEMS Electrical Products HBL7413C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
KELLEMS Electrical Products HBL7413C

KELLEMS Electrical Products HBL7413C

Supplier's Site
Plug/Receptacle - 21855 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21855
Plug/Receptacle 21855
LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 20 AMP, 3-PHASE, WYE 120/208 VAC, 4-POLE, 4-WIRE, NON- GROUNDING, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE CONNECTOR BODY, 20 AMP, 3-PHASE, WYE 120/208 VAC, 4-POLE, 4-WIRE, NON- GROUNDING, NON-NEMA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, 20A, 208V; Connector Type Hubbell Wiring Devices - 70B4388 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 20A, 208V; Connector Type Hubbell Wiring Devices
70B4388
Connector, Power Entry, 20A, 208V; Connector Type Hubbell Wiring Devices 70B4388
CONNECTOR, POWER ENTRY, 20A, 208V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 20A, 208V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 21855 70B4388
Product Name Plug/Receptacle Plug/Receptacle Connector, Power Entry, 20A, 208V; Connector Type Hubbell Wiring Devices
Voltage Rating 208 volts 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-B1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Connectors - 1347 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Push-in bulkhead connector - NPQH-H-Q10-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details