Hubbell Wiring Device-Kellems Connector/Terminal/Pin HBL7556

Description
LOCKING FLG INLT, 3P3W, 10A 250V/15A125V. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING FLG INLT, 3P3W, 10A 250V/15A125V. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 11345866 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11345866
Connector/Terminal/Pin 11345866
LOCKING FLG INLT, 3P3W, 10A 250V/15A125V. FREE 2 YEAR RADWELL WARRANTY

LOCKING FLG INLT, 3P3W, 10A 250V/15A125V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 38F511 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
38F511
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 38F511
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Body Material:Stainless SteelRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Body Material:Stainless SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11345866 38F511
Product Name Connector/Terminal/Pin Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - CC-A-24292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details