Hubbell Wiring Device-Kellems Lug/Connector HBL7314C

Description
125/250 VAC 20A NONNEMA INDUSTRIAL TWIST LOCK CONNECTOR 3 POLES, 3 WIRES, 1 PHASE, IP20, UNGROUNDED, 0.325 TO 0.93" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
125/250 VAC 20A NONNEMA INDUSTRIAL TWIST LOCK CONNECTOR 3 POLES, 3 WIRES, 1 PHASE, IP20, UNGROUNDED, 0.325 TO 0.93" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 446137 - Radwell International
Willingboro, NJ, United States
Lug/Connector
446137
Lug/Connector 446137
125/250 VAC 20A NONNEMA INDUSTRIAL TWIST LOCK CONNECTOR 3 POLES, 3 WIRES, 1 PHASE, IP20, UNGROUNDED, 0.325 TO 0.93" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

125/250 VAC 20A NONNEMA INDUSTRIAL TWIST LOCK CONNECTOR 3 POLES, 3 WIRES, 1 PHASE, IP20, UNGROUNDED, 0.325 TO 0.93" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 70B5519 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
70B5519
Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices 70B5519
CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 446137 70B5519
Product Name Lug/Connector Connector, Power Entry, Receptacle, 20A; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
XM Micro-Hook, 0.025″ Square Pin - SALE-XM25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Voltage Rating 3000 volts
Current Rating 6.1 amps
View Details