Hubbell Wiring Device-Kellems Dup Rcpt, Hg, 20A 125V, 5-20R, Rd Hubbell Wiring Devices HBL8300RED

Description
DUP RCPT, HG, 20A 125V, 5-20R, RD
Description
DUP RCPT, HG, 20A 125V, 5-20R, RD

Suppliers

Company
Product
Description
Supplier Links
Dup Rcpt, Hg, 20A 125V, 5-20R, Rd Hubbell Wiring Devices - 93Y7163 - Newark, An Avnet Company
Chicago, IL, United States
Dup Rcpt, Hg, 20A 125V, 5-20R, Rd Hubbell Wiring Devices
93Y7163
Dup Rcpt, Hg, 20A 125V, 5-20R, Rd Hubbell Wiring Devices 93Y7163
DUP RCPT, HG, 20A 125V, 5-20R, RD

DUP RCPT, HG, 20A 125V, 5-20R, RD

Supplier's Site
Plug/Receptacle - 32734637 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32734637
Plug/Receptacle 32734637
STRAIGHT BLADE, RECEPTACLE, DUPLEX, HOSPITAL GRADE, POLE, 3WIRE GROUNDING, 20A 125V, 5-20R, RD. FREE 2 YEAR RADWELL WARRANTY

STRAIGHT BLADE, RECEPTACLE, DUPLEX, HOSPITAL GRADE, POLE, 3WIRE GROUNDING, 20A 125V, 5-20R, RD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 93Y7163 32734637
Product Name Dup Rcpt, Hg, 20A 125V, 5-20R, Rd Hubbell Wiring Devices Plug/Receptacle
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2110/GN - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details