Phoenix Contact GmbH & Co. KG Connector/Terminal/Pin HC-M-04-PT-M

Description
(1424221) CONTACT INSERT MODULE, NUMBER OF POSITIONS: 4, POWER CONTACTS: 4, CONTROL CONTACTS: 0, PIN, PUSH-IN CONNECTION, 830 V, 40 A, 2.5 MM 2 ... 6 MM 2, APPLICATION: POWER. FREE 2 YEAR RADWELL WARRANTY
Description
(1424221) CONTACT INSERT MODULE, NUMBER OF POSITIONS: 4, POWER CONTACTS: 4, CONTROL CONTACTS: 0, PIN, PUSH-IN CONNECTION, 830 V, 40 A, 2.5 MM 2 ... 6 MM 2, APPLICATION: POWER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 129908557 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
129908557
Connector/Terminal/Pin 129908557
(1424221) CONTACT INSERT MODULE, NUMBER OF POSITIONS: 4, POWER CONTACTS: 4, CONTROL CONTACTS: 0, PIN, PUSH-IN CONNECTION, 830 V, 40 A, 2.5 MM 2 ... 6 MM 2, APPLICATION: POWER. FREE 2 YEAR RADWELL WARRANTY

(1424221) CONTACT INSERT MODULE, NUMBER OF POSITIONS: 4, POWER CONTACTS: 4, CONTROL CONTACTS: 0, PIN, PUSH-IN CONNECTION, 830 V, 40 A, 2.5 MM 2 ... 6 MM 2, APPLICATION: POWER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 129908557
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers