Hubbell Wiring Device-Kellems Electrical Ac Power Connector, 15A 250V; Connector Type Hubbell Wiring Devices HBL4586

Description
ELECTRICAL AC POWER CONNECTOR, 15A 250V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL AC POWER CONNECTOR, 15A 250V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Ac Power Connector, 15A 250V; Connector Type Hubbell Wiring Devices - 46F1304 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, 15A 250V; Connector Type Hubbell Wiring Devices
46F1304
Electrical Ac Power Connector, 15A 250V; Connector Type Hubbell Wiring Devices 46F1304
ELECTRICAL AC POWER CONNECTOR, 15A 250V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

ELECTRICAL AC POWER CONNECTOR, 15A 250V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11646177 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11646177
Plug/Receptacle 11646177
TWIST-LOCK, INDUSTRIAL, FLANGED RECEPTACLE, 15A, 250V, L6-15P, 2-POLE, 3-WIRE GROUNDING, METALLIC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

TWIST-LOCK, INDUSTRIAL, FLANGED RECEPTACLE, 15A, 250V, L6-15P, 2-POLE, 3-WIRE GROUNDING, METALLIC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 46F1304 11646177
Product Name Electrical Ac Power Connector, 15A 250V; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-107-476-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details