Hubbell Wiring Device-Kellems Plug/Receptacle HBL563P6W

Description
PS, IEC, PLUG, 4P5W, 63A 220-415V, W/T. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PS, IEC, PLUG, 4P5W, 63A 220-415V, W/T. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11642258 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11642258
Plug/Receptacle 11642258
PS, IEC, PLUG, 4P5W, 63A 220-415V, W/T. FREE 2 YEAR RADWELL WARRANTY

PS, IEC, PLUG, 4P5W, 63A 220-415V, W/T. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Plug, 5 Position, Free Hanging; Product Range Hubbell Wiring Devices - 04F716 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, Free Hanging; Product Range Hubbell Wiring Devices
04F716
Circular Connector, Plug, 5 Position, Free Hanging; Product Range Hubbell Wiring Devices 04F716
CIRCULAR CONNECTOR, PLUG, 5 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:Brass; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11642258 04F716
Product Name Plug/Receptacle Circular Connector, Plug, 5 Position, Free Hanging; Product Range Hubbell Wiring Devices
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details