Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices HBL9965C

Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 81F2917 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
81F2917
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 81F2917
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:Twist-Lock; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 38568 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
38568
Plug/Receptacle 38568
125/250 VAC 20A NONNEMA INDUSTRIAL TWIST LOCK PLUG 3 POLES, 3 WIRES, 1 PHASE, IP20, UNGROUNDED, 0.36 TO 0.93" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

125/250 VAC 20A NONNEMA INDUSTRIAL TWIST LOCK PLUG 3 POLES, 3 WIRES, 1 PHASE, IP20, UNGROUNDED, 0.36 TO 0.93" CORD DIAM, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 81F2917 38568
Product Name Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers