CIRCULAR CONNECTOR RECEPTACLE 4 POSITION PANEL; Product Range:-; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes
INDUSTRIAL GRADE RECEPTACLE, FEMALE, 60 AMP, 3-PHASE DELTA 250VAC, 3-POLE 4-WIRE GROUNDING, WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY
KELLEMS Electrical Products HBL460R9W
| Newark, An Avnet Company | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 98F1060 | 11646359 | |
| Product Name | Circular Connector Receptacle 4 Position Panel; Product Range Hubbell Wiring Devices | Plug/Receptacle | Plug/Receptacle |
| Connector Type | Circular / Cylindrical Connectors |