Hubbell Wiring Device-Kellems Socket, Mains, Insulgrip, 15A, Black; Connector Type Hubbell Wiring Devices HBL4779C

Description
SOCKET, MAINS, INSULGRIP, 15A, BLACK; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOCKET, MAINS, INSULGRIP, 15A, BLACK; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Mains, Insulgrip, 15A, Black; Connector Type Hubbell Wiring Devices - 94F9745 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Mains, Insulgrip, 15A, Black; Connector Type Hubbell Wiring Devices
94F9745
Socket, Mains, Insulgrip, 15A, Black; Connector Type Hubbell Wiring Devices 94F9745
SOCKET, MAINS, INSULGRIP, 15A, BLACK; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:- RoHS Compliant: Yes

SOCKET, MAINS, INSULGRIP, 15A, BLACK; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:277V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 446079 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446079
Plug/Receptacle 446079
LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE INSULGRIP CONNECTOR BODY, 15 AMP, 277 VAC, 2-POLE, 3-WIRE GROUNDING, SCREW TERMINAL, BLACK AND WHITE NYLON, NEMA, L7-15R. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, TWIST-LOCK, INDUSTRIAL, FEMALE INSULGRIP CONNECTOR BODY, 15 AMP, 277 VAC, 2-POLE, 3-WIRE GROUNDING, SCREW TERMINAL, BLACK AND WHITE NYLON, NEMA, L7-15R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 94F9745 446079
Product Name Socket, Mains, Insulgrip, 15A, Black; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 277 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Slimline Pin - 9258 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
QMA (M) R/A Connector for RG58 Cable - ET-QMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details