Hubbell Wiring Device-Kellems Plug/Receptacle HBL8315CT

Description
PLUG, HG, 20A 125V, 5-20P, CLR. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PLUG, HG, 20A 125V, 5-20P, CLR. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11647380 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11647380
Plug/Receptacle 11647380
PLUG, HG, 20A 125V, 5-20P, CLR. FREE 2 YEAR RADWELL WARRANTY

PLUG, HG, 20A 125V, 5-20P, CLR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices - 31F1359 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices
31F1359
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices 31F1359
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Transparent; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Colour:Clear; Gender:PlugRoHS Compliant: Yes

CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Transparent; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Colour:Clear; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11647380 31F1359
Product Name Plug/Receptacle Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products