Hubbell Wiring Device-Kellems Plug/Receptacle HBL5256

Description
FLGD RECEPTACLE, 15A 125V, NEMA 5-15R. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FLGD RECEPTACLE, 15A 125V, NEMA 5-15R. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4817873 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817873
Plug/Receptacle 4817873
FLGD RECEPTACLE, 15A 125V, NEMA 5-15R. FREE 2 YEAR RADWELL WARRANTY

FLGD RECEPTACLE, 15A 125V, NEMA 5-15R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices - 32F746 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices
32F746
Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices 32F746
CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, AC POWER, PLUG, 15A, 125V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:Plastic Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Receptacle; 15 A; 125 V; Side Wire Only; Brown; Brass; Brass; 75 deg - 70116156 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Receptacle; 15 A; 125 V; Side Wire Only; Brown; Brass; Brass; 75 deg
70116156
Electrical Receptacle; 15 A; 125 V; Side Wire Only; Brown; Brass; Brass; 75 deg 70116156
Receptacle, Phenolic Base Material, 2000 V (Min.) Dielectric Voltage 2000 V dielectric voltage

Receptacle, Phenolic Base Material, 2000 V (Min.) Dielectric Voltage

  • 2000 V dielectric voltage
Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4817873 32F746 70116156
Product Name Plug/Receptacle Connector, Ac Power, Plug, 15A, 125V; Connector Type Hubbell Wiring Devices Electrical Receptacle; 15 A; 125 V; Side Wire Only; Brown; Brass; Brass; 75 deg
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products