Hubbell Wiring Device-Kellems Inlet; 15 A; 125 V HBL7467

Description
Midget TWIST-LOCK® Flanged Inlet 2 pole, 2 wire, non-grounding Stainless steel flange, polarized, exposed terminals.
Datasheet
Description
Midget TWIST-LOCK® Flanged Inlet 2 pole, 2 wire, non-grounding Stainless steel flange, polarized, exposed terminals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet; 15 A; 125 V - 70116205 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inlet; 15 A; 125 V
70116205
Inlet; 15 A; 125 V 70116205
Midget TWIST-LOCK® Flanged Inlet 2 pole, 2 wire, non-grounding Stainless steel flange, polarized, exposed terminals.

Midget TWIST-LOCK® Flanged Inlet

  • 2 pole, 2 wire, non-grounding
    Stainless steel flange, polarized, exposed terminals.
Supplier's Site
Plug/Receptacle - 11649825 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11649825
Plug/Receptacle 11649825
LOCKING FLG-INLET,MIDGET,15A 125V,ML-1P,NPOL. FREE 2 YEAR RADWELL WARRANTY

LOCKING FLG-INLET,MIDGET,15A 125V,ML-1P,NPOL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 70B5226 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
70B5226
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 70B5226
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Body Material:Stainless SteelRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Stainless Steel Body; Voltage Rating VAC:125V; Product Range:Twist-Lock; Body Material:Stainless SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116205 11649825 70B5226
Product Name Inlet; 15 A; 125 V Plug/Receptacle Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products