CONNECTOR, AC POWER, PLUG, 15A, 250V; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Brown; Connector Body Material:PET (Polyethylene Terephthalate) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
RECEPTACLE, 15 AMP, 250 V, 2 POLE, 3 WIRE, 6-15 R. FREE 2 YEAR RADWELL WARRANTY
Duplex Receptacle, Back and Side Wiring Method, Brown Color, Reinforced PET Base Material
| Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 44F1496 | 446432 | 70116154 |
| Product Name | Connector, Ac Power, Plug, 15A, 250V; Connector Type Hubbell Wiring Devices | Plug/Receptacle | Electrical Receptacle; 15 A; 250 V; Back and Side; Brown; Brass; Brass; Steel |
| Voltage Rating | 250 volts | 250 volts |