Hubbell Wiring Device-Kellems Plug/Receptacle HBL5552B

Description
SINGLE RECEPTACLE, 20A 250V, 2-20R, 2P2W, BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
SINGLE RECEPTACLE, 20A 250V, 2-20R, 2P2W, BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11642142 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11642142
Plug/Receptacle 11642142
SINGLE RECEPTACLE, 20A 250V, 2-20R, 2P2W, BLACK. FREE 2 YEAR RADWELL WARRANTY

SINGLE RECEPTACLE, 20A 250V, 2-20R, 2P2W, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sgl Rcpt, 20A 250V, 2-20R, 2P2W, Bk Hubbell Wiring Devices - 35B751 - Newark, An Avnet Company
Chicago, IL, United States
Sgl Rcpt, 20A 250V, 2-20R, 2P2W, Bk Hubbell Wiring Devices
35B751
Sgl Rcpt, 20A 250V, 2-20R, 2P2W, Bk Hubbell Wiring Devices 35B751
SGL RCPT, 20A 250V, 2-20R, 2P2W, BK

SGL RCPT, 20A 250V, 2-20R, 2P2W, BK

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11642142 35B751
Product Name Plug/Receptacle Sgl Rcpt, 20A 250V, 2-20R, 2P2W, Bk Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Socket - 110212 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details