Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBLFRBL

Description
SINGLE POLE CONNECTOR; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Blue; Connecting Termination:Double Set Screw RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Blue; Connecting Termination:Double Set Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 46M3129 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
46M3129
Single Pole Connector; Product Range Hubbell Wiring Devices 46M3129
SINGLE POLE CONNECTOR; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Blue; Connecting Termination:Double Set Screw RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Blue; Connecting Termination:Double Set Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11642844 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11642844
Plug/Receptacle 11642844
RECEPTACLE, SINGLE POLE DEVICES, INDUSTRIAL GRADE, FEMALE, 300/400 AMP, 600 VAC/DC, SINGLE CONDUCTOR, SET SCREW, BLUE. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, SINGLE POLE DEVICES, INDUSTRIAL GRADE, FEMALE, 300/400 AMP, 600 VAC/DC, SINGLE CONDUCTOR, SET SCREW, BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 46M3129 11642844
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices Plug/Receptacle
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products