Hubbell Wiring Device-Kellems Plug; 20 A; 125 VAC; Black and White; 0.15 lbs.; 5-20P HBL8315C

Description
Hospital Grade Plug, 20 A Amperage, 125 VAC Rated Voltage, Black and White Color Straight body style 2 poles and 3 wire. 0.15 lbs. Weight.
Datasheet
Description
Hospital Grade Plug, 20 A Amperage, 125 VAC Rated Voltage, Black and White Color Straight body style 2 poles and 3 wire. 0.15 lbs. Weight.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug; 20 A; 125 VAC; Black and White; 0.15 lbs.; 5-20P - 70116173 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 20 A; 125 VAC; Black and White; 0.15 lbs.; 5-20P
70116173
Plug; 20 A; 125 VAC; Black and White; 0.15 lbs.; 5-20P 70116173
Hospital Grade Plug, 20 A Amperage, 125 VAC Rated Voltage, Black and White Color Straight body style 2 poles and 3 wire. 0.15 lbs. Weight.

Hospital Grade Plug, 20 A Amperage, 125 VAC Rated Voltage, Black and White Color

  • Straight body style
    2 poles and 3 wire. 0.15 lbs. Weight.
Supplier's Site
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices - 31F1358 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices
31F1358
Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices 31F1358
CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Body Material:Nylon RoHS Compliant: Yes

CONN, HOSPITAL GRADE PWR ENTRY, PLUG 20A; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11647373 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11647373
Plug/Receptacle 11647373
PLUG, STRAIGHT BLADE, MALE PLUG, INSULGRIP, HOSPITAL GRADE, STRAIGHT, 2-POLE, 3-WIRE GROUNDING, 20 AMP, 125V, 5-20P, BLACK AND WITHE, SINGLE PACK, UPC: 783585179957 . FREE 2 YEAR RADWELL WARRANTY

PLUG, STRAIGHT BLADE, MALE PLUG, INSULGRIP, HOSPITAL GRADE, STRAIGHT, 2-POLE, 3-WIRE GROUNDING, 20 AMP, 125V, 5-20P, BLACK AND WITHE, SINGLE PACK, UPC: 783585179957 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116173 31F1358 11647373
Product Name Plug; 20 A; 125 VAC; Black and White; 0.15 lbs.; 5-20P Conn, Hospital Grade Pwr Entry, Plug 20A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1315-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2203/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers