Radwell International Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32 33 34 37
Product Name Notes
(1415235) CABLE FEED-THROUGH PLATES, NO. OF CONDUCTORS: 7, EXTERNAL CABLE DIAMETER: 1X 30 MM ... 60 MM, 4X 10 MM ... 14 MM, 2X 24 MM ... 54 MM, MATERIAL:...
(1711039) PCB TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
(1743074) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: BLACK, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1762046) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1762075), HEADER PCB, 10A, 3 POSITION, 5.08MM, COLOR GREEN, WAVE SOLDERING, LINEAR PINNING, CAN BE ALIGNED. FREE 2 YEAR RADWELL WARRANTY
(1762703) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 10 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1788602) MC 1 5/ 7-G-3 5 P26 THR. FREE 2 YEAR RADWELL WARRANTY
(1789180) MC 1 5/ 3-GF-3 5 P26 THR. FREE 2 YEAR RADWELL WARRANTY
(1790267) DISCONTINUED BY MANUFACTURER, ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
(1802414) MDSTBW 2 5/ 3-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1803332), PCB HEADERS, NOMINAL CROSS SECTION: 1.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 8 A. FREE 2 YEAR RADWELL WARRANTY
(1803361) PCB HEADERS, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1803374) MC 1 5/12-G-3 81. FREE 2 YEAR RADWELL WARRANTY
(1803455) MCV 1 5/ 5-G-3 81. FREE 2 YEAR RADWELL WARRANTY
(1803484) TERMINAL BLOCK, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
(1803523) MCV 1 5/12-G-3 81. FREE 2 YEAR RADWELL WARRANTY
(1803662) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1803701) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1827062) PCB CONNECTOR, 320 V, 8 AMP, 2.5 KV SURGE RATING, 11 POSITION, SCREW TERMINAL, SLOTTED, TENSION SLEEVE, GREEN. FREE 2 YEAR RADWELL WARRANTY
(1827172) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1827198) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1827211) PCB CONNECTOR, 160 V, 8 AMP, 11 POSITION, FEMALE CONNECTOR TYPE, 3.81 MM PITCH SCREW TERMINAL, M2 SCREW THREADS, 1 ROW, SLOTTED. FREE 2 YEAR RADWELL WARRANTY
(1827237) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1827729) MC 1 5/ 4-STF-3 81. FREE 2 YEAR RADWELL WARRANTY
(1827761) PCB CONNECTOR, 160 V, 8 A, 3.81 MM PITCH. FREE 2 YEAR RADWELL WARRANTY
(1827981) MC 1 5/14-GF-3 81. FREE 2 YEAR RADWELL WARRANTY
(1830457) TERMINAL BLOCK HEADER, 14POSITION, VERTICAL, 3.81MM. FREE 2 YEAR RADWELL WARRANTY
(1830512) PCB HEADERS, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1832947) MCVK 1 5/ 9-GF-3 81. FREE 2 YEAR RADWELL WARRANTY
(1832950) DIN RAIL CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER...
(1833014) MCVK 1 5/16-GF-3 81. FREE 2 YEAR RADWELL WARRANTY
(1836150) MC 1 5/10-ST-5 08. FREE 2 YEAR RADWELL WARRANTY
(1839636) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: BLACK, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1839649) PCB HEADERS, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: BLACK, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1839801) MC 1 5/13-G-3 81 BK. FREE 2 YEAR RADWELL WARRANTY
(1840052) MDSTB 2 5/ 8-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1840366) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1840382) MC 1 5/ 4-ST-3 5. FREE 2 YEAR RADWELL WARRANTY
(1840405) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1840447) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1840463) PLUG COMPONENT, 8A, 12POSITION, 3.5MM PITCH, . FREE 2 YEAR RADWELL WARRANTY
(1840476) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1842089) MDSTBA 2 5/ 4-G-5 08. FREE 2 YEAR RADWELL WARRANTY
(1843062) HEADER, PRINTED-CIRCUIT BOARD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
(1843619) PCB HEADERS, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1843635) MCV 1 5/ 5-G-3 5. FREE 2 YEAR RADWELL WARRANTY
(1843664) PCB HEADERS, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1843800) PCB HEADER, 8 AMP, III/2, 3 POS, 3.5 MM PITCH, GREEN, 160 V. FREE 2 YEAR RADWELL WARRANTY
(1843839) BARRIER STRIP TERMINAL BLOCK, 6 POSITION, 3.5MM PITCH, 1 ROW, 1 DECK, 8A, 160V, RIGHT ANGLE, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
(1844210) MC 1 5/ 2-G-3 5. FREE 2 YEAR RADWELL WARRANTY
(1844249) MC 1 5/ 5-G-3 5. FREE 2 YEAR RADWELL WARRANTY
(1845031) PCB HEADERS, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: GOLD, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1845439), PCB HEADER, 10 AMP NOMINAL CURRENT, 320 VAC RATED VOLTAGE, 24 POTENTIALS, 2 ROWS, 12 POSITIONS, GREEN. FREE 2 YEAR RADWELL WARRANTY
(1847071) PCB CONNECTOR, NOMINAL CURRENT 8 AMP, RATED VOLTAGE III/2, 160 V, NOMINAL CROSS SECTION, 4 POS, 3.5 MM PITCH, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
(1847097) BARRIER STRIP TERMINAL BLOCK, 6 POSITION, 3.5MM PITCH, 1 ROW, 1 DECK, 8A, 1.5MM2, 28-16AWG, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY
(1847369) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1852189),PCB CONNECTOR, NOMINAL CROSS SECTION: 1 MM2, COLOR: GREEN, NOMINAL CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 3, NUMBER OF ROWS:...
(1862881) MCVW 1 5/ 5-ST-3 5. FREE 2 YEAR RADWELL WARRANTY
(1878846) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: BLACK, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1881451) PCB HEADERS, NOMINAL CROSS SECTION: 0.5 MM 2, COLOR: GREEN, NOM CURRENT: 4 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1881480) MC 0 5/ 6-G-2 5. FREE 2 YEAR RADWELL WARRANTY
(1881503) PCB HEADERS, NOMINAL CROSS SECTION: 0.5 MM 2, COLOR: GREEN, NOM CURRENT: 4 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(1881545) MC 0 5/12-G-2 5. FREE 2 YEAR RADWELL WARRANTY
(1883530) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: BLACK, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1900507) PCB CONNECTOR, 320 V, 8 AMP, 2.5 KV SURGE RATING, 5 POSITION, SCREW TERMINAL, SLOTTED, TENSION SLEEVE, GREEN. FREE 2 YEAR RADWELL WARRANTY
(1900798) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(1916371) PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: BLACK, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF...
(50030836), CONNECTION UNIT, SUPPLY VOLTAGE: 18 ... 36 V, DC, INTERFACE: RS 232, RS 485, CONNECTIONS: 1 PIECE(S), DIMENSIONS: 120 MM X 55 MM X 180 MM, DEGREE OF PROTECTION:...
(50114369), MODULAR CONNECTION UNIT, (50114369), , INTERFACE: RS 232, RS 485, CONNECTIONS: 1 PIECE(S), DIMENSIONS: 128.8 MM X 47.4 MM X 181 MM, DEGREE OF PROTECTION: IP 54, CERTIFICATIONS: C...
(PRICE/PC) INDUSTRIAL VARIANT 5 CATEGORY 6A, RJ45 MODULAR STP PLUG. FREE 2 YEAR RADWELL WARRANTY
(U-40149), PICOFAST RECEPTACLE, (U-40149), 4 AMPS, 125 V, NOT FOR INTERRUPTING CURRENT. FREE 2 YEAR RADWELL WARRANTY
(U0490), CONNECTOR, FIELD WIREABLE, 1/2" MICROFAST, MALE, STRAIGHT, PG 7 CABLE DIAMETER GLAND, 4-6 MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTOR, 250 V, 4 AMP, 3-WIRE. FREE...
(U0491), CONNECTOR, FIELD WIREABLE, 1/2" MICROFAST, RIGHT ANGLE MALE, PG 7 GLAND, 4-6MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTOR, 250 V, 4 AMP, 3-WIRE. FREE 2 YEAR...
(U0601), RECEPTACLE, PICOFAST, STRAIGHT CONNECTOR,M8 MALE,3 WIRE,8IN LENGHT. FREE 2 YEAR RADWELL WARRANTY
(U0884-04), RECEPTACLE, M8 PICOFAST CONNECTIVITY SERIES, STRAIGHT, FEAMLE CONNECTOR, THREADED, 4X26 AWG BN, BU, BK, WH, REAR MOUNT (FRONT THREAD AND LOCKNUT), PCB PINS. FREE 2 YEAR RADWELL WARRANTY
(U0895-72), RECEPTACLE, M8 PICOFAST, STRAIGHT MALE CONNECTOR, THREADED CONNECTION, 6X26 AWG, FRONT MOUNT, 0.2 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
(U0943-24), PICOFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
(U0949-11), PICOFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
(U1014-00), PICOFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
(U1014-04), PICOFAST RECEPTACLE, STRAIGHT, M8 FEMALE, 3 WIRE, 24 AWG. FREE 2 YEAR RADWELL WARRANTY
(U2-02484), RECEPTACLE, M8 PICOFAST, STRAIGHT MALE CONNECTOR, THREADED, 6 WIRE, 26 AWG, FRONT MOUNT (REAR THREAD AND LOCKNUT), 0.2 METER LENGTH, 26 AWG CONDUCTORS. FREE 2 YEAR RADWELL WARRANTY
(U2-08598), RECEPTACLE, M8 PICOFAST CONNECTIVITY SERIES, STRAIGHT, FEAMLE CONNECTOR, THREADED, 3X26 AWG BN, BU, BK, REAR MOUNT (FRONT THREAD AND LOCKNUT). FREE 2 YEAR RADWELL WARRANTY
(U2-12392), M8 MALE TO M8 FEMALE SENSOR RECEPTACLE, 4 PIN, 4A, 125V, PICOFAST SERIES. FREE 2 YEAR RADWELL WARRANTY
(U5590), CONNECTOR, FIELD WIREABLE, 1/2" MICROFAST, FEMALE, STRAIGHT, PG 7 CABLE DIAMETER GLAND, 4-6 MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTOR, 250 V, 4 AMP, 3-WIRE. FREE...
(U7800), RECEPTACLE, M8 PICOFAST, STRAIGHT MALE CONNECTOR, THREADED CONNECTION, 3 WIRE, 24 AWG, FRONT MOUNT (REAR THREAD AND LOCKNUT), 0.2 METER LENGTH. FREE 2 YEAR RADWELL WARRANTY
(U99-17667), PICOFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
(UX11958), RECEPTACLE, M8, PICO FAST. FREE 2 YEAR RADWELL WARRANTY
1715022 PCB TERMINAL BLOCK, 400V, 17.5AMP, 2 POSITIONS, 5MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, WAVE SOLDERING, GREEN, LINEAR PINNING, HORIZONTAL TO THE BOARD, THROUGH HOLE. FREE 2 YEAR RADWELL...
1736713 WIRE-TO-BOARD CONNECTOR, MDSTB SERIES, THROUGH HOLE, HEADER, 4, 5.08 MM, TIN PLATED CONTACTS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
1777626 FIXED TERMINAL BLOCKS, 10POS, SCREW, 800V, 41 AMP, STAGGERED PINS, 6,35 MM PITCH. FREE 2 YEAR RADWELL WARRANTY
1803316 TERMINAL BLOCK, HEADER, 6 POS, 3.81MM, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
1803426, TERMINAL BLOCK, HEADER, 3.81 MM, 2 POSITIONS, 8 A, 160 V, THROUGH HOLE VERTICAL. FREE 2 YEAR RADWELL WARRANTY
1803620 PLUGGABLE TERMINAL BLOCK, 3.81 MM, 7 POSITIONS, 28 AWG, 16 AWG, 1.5 MM, SCREW. FREE 2 YEAR RADWELL WARRANTY
1827868, TERMINAL BLOCK HEADER, 2 POSITION, 3.81 PITCH, MALE PIN, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
1827871, PLUGGABLE TERMINAL BLOCKS, 3 POS, 3.81MM PITCH, THROUGH HOLE, R/A. FREE 2 YEAR RADWELL WARRANTY
1830596 WIRE-TO-BOARD CONNECTOR, FLANGE, THROUGH HOLE, HEADER, 2, 3.81 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
1840395 TERMINAL BLOCK, PLUG COMPONENT, 5 PIN, 3.5 MM PITCH, SCREW DOWN TERMINATION. FREE 2 YEAR RADWELL WARRANTY
1840434 CONNECTOR, TERMINAL BLOCK, PLUGGABLE, 9 POSITION, 3.5 MM PITCH. FREE 2 YEAR RADWELL WARRANTY
1843091 PLUGGABLE TERMINAL BLOCK, 4 POS, 3.81MM PITCH, THROUGH HOLE HEADER. FREE 2 YEAR RADWELL WARRANTY
1843130 TERMINAL BLOCK HEADER, 16 POS, 3.81MM, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
1900772, PLUGGABLE TERMINAL BLOCKS, 2 POS, 5.08MM PITCH, PLUG, 28-16 AWG, SCREW. FREE 2 YEAR RADWELL WARRANTY
1900808 PLUGGABLE TERMINAL BLOCKS, 5 POS, 5.08MM PITCH, PLUG, 28-16 AWG, SCREW. FREE 2 YEAR RADWELL WARRANTY
1900879 PLUGGABLE TERMINAL BLOCKS, 12 POS, 5.08MM PITCH, PLUG, 28-16 AWG, SCREW. FREE 2 YEAR RADWELL WARRANTY
20A 4W 125/250V MECHANICAL INTERLOCK RECEPTACLE W/AUX CONTACTS. FREE 2 YEAR RADWELL WARRANTY
26500 12C 9#20 3#16 SKT PLUG ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
26500 31C 31#20 PIN PLUG ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
2MM SOCKET STRIPS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
4 P0L MIN EURO FIELD WIREABLE 8-17MM. FREE 2 YEAR RADWELL WARRANTY
4 PL MIN DUMMY PLG. FREE 2 YEAR RADWELL WARRANTY
470 25V 12,5X12,5X13MM 150 1250H. FREE 2 YEAR RADWELL WARRANTY
5 PL MALE DN DUMMY PLG. FREE 2 YEAR RADWELL WARRANTY
5 PL MALE RECEPTACLE, 22AWG 6". FREE 2 YEAR RADWELL WARRANTY
5 PL MDC 1/2" NPT FEMALE RECEPTACLE, 0.5M. FREE 2 YEAR RADWELL WARRANTY
5 PL MDC 1/4" NPT ML RECEPTACLE, 0.3M. FREE 2 YEAR RADWELL WARRANTY
5 PL MDC FM PLUG FIELD WIREABLE 3-6.5MM. FREE 2 YEAR RADWELL WARRANTY
5 POLE, MDC, MALE TO FEMALES, SPLITTER, 4A, BLACK, PVC, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
5 POSITION CIRCULAR CONNECTOR MINI DIN JACK, FEMALE SOCKETS SOLDER SILVER . FREE 2 YEAR RADWELL WARRANTY
6 PL FEMALE MAC PLG 22AWG 15M. FREE 2 YEAR RADWELL WARRANTY
6 PL MDC 1/2" NPT ML RECEPTACLE, 0.3M. FREE 2 YEAR RADWELL WARRANTY
6 PL MDC M16 ML RECEPTACLE, 0.3M. FREE 2 YEAR RADWELL WARRANTY
8 PL MALE DUMMY PLUG, 1-2 & 3-4. FREE 2 YEAR RADWELL WARRANTY
8 POSITION CIRCULAR CONNECTOR RECEPTACLE, FEMALE SOCKETS WIRE LEADS TIN. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR AND SENSOR RECEPTACLE, PANEL FEED THROUGH, MALE M8 PICOFAST-3 PIN, FEMALE M8 PICOFAST- 3PIN, MOUNTING THREAD: M8 X1, HOUSING: STAINLESS STEEL, PASSIVATED, 125 VOLTS, 4 AMPS. FREE 2 YEAR...
ADAPTER COUPLING FOR MIN SZ I. FREE 2 YEAR RADWELL WARRANTY
ADAPTER STRAIGHT METAL 100AMP. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, RECEPTACLE ADAPTER, METAL, STRAIGHT, BLUE, GROUNDED. FREE 2 YEAR RADWELL WARRANTY
ADAPTOR, 2X, 4MM+CABLE, RING, RED; PRODUCT RANGE:MDP SERIES; GENDER:PLUG; CONTACT TERMINATION TYPE:QUICK CONNECT; CURRENT RATING:15A; VOLTAGE RATING:5. FREE 2 YEAR RADWELL WARRANTY
AMPHENOL Components MB1JJN0900
AMPHENOL Components MS3057-16A
ANGLE ADAPTER, 30 DEGREE, NYLON, BLUE, 2.7 IN HIEGHT, 5.3 IN WIDTH, 4.05 IN DEPTH. FREE 2 YEAR RADWELL WARRANTY
ANGLE ADAPTER, 30AMP, 30DEGREE, METAL. FREE 2 YEAR RADWELL WARRANTY
ANGLED ADAPTER, NYLON, 30, FOR DS30/DR50/DSDC SERIES RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
BARB ADAPTER, EXTERNALTHREADED, MALE, 3/16INCH ID. FREE 2 YEAR RADWELL WARRANTY
BESWICK Components MH-1008-1-303
BLACK ELECTRICAL TEST EQUIPMENT BANANA PLUG. FREE 2 YEAR RADWELL WARRANTY
BUS CONNECTOR, DIN RAIL, 5X POSITION, 8 A NOMINAL CURRENT, 125 V NOMINAL VOLTAGE, CU ALLOY CONTACT, GOLD-PLATED SURFACE, LIGHT GREY COLOR, (2713645). FREE 2 YEAR RADWELL WARRANTY
CABLE CLAMP CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CABLE CLAMP, 23.81MM, CIRCULAR CONNECTOR, SHELL SIZE:24 28, CABLE DIA MAX:23.81MM, PRODUCT RANGE:MIL-DTL-5015 SERIES, FOR USE WITH:MIL-C-5015 CIRCULAR CONNECTOR, NON-ROHS. FREE 2 YEAR RADWELL WARRANTY
CABLE CLAMP, SIZE 18, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:18; CABLE DIAMETER MAX:15.87MM; STRAIN RELIEF MATERIAL:ALUMINIUM ALLOY; PRODUCT RANGE:MS SERIES; FOR USE WITH:AMPHENOL MS-3420 SERIES SLEEVES ROHS COMPLIANT: NO. FREE 2...
CABLE CLAMP, SIZE 20/22, ALUMINIUM ALLOY. FREE 2 YEAR RADWELL WARRANTY
CABLE CONNECTOR, 360 DEGREE TYPE, 3/4 INCH NPT, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
CABLE CONNECTORS, BLACK. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND CLAMP. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND, 13-18 MM CABLE DIAMETER, PG21 THREADED, NICKEL-PLATED BRASS, ROUND, STRAIGHT ANGLE, BUSHING GRIP, WIDE CLAMPING RANGE, IP68 RATING. FREE 2 YEAR RADWELL WARRANTY
CABLE GLAND, THREAD NICKEL-PLATED BRASS, 5~10MM (0 .197 ~ 0.393") CABLE DIAMETER, IP68 RATING. FREE 2 YEAR RADWELL WARRANTY
CAP PLUG PROTECTIVE SIZE16. FREE 2 YEAR RADWELL WARRANTY
CB HEADERS, NOMINAL CURRENT: 10 A, RATED VOLTAGE (III/2): 320 V, NUMBER OF POSITIONS: 4, PITCH: 5.08 MM, COLOR: GREEN, CONTACT SURFACE: TIN, MOUNTING: WAVE SOLDERING. FREE 2 YEAR RADWELL...
CHROME PLATED BRASS PUSH-TO-CONNECT FEMALE CONNECTOR 250 MAX PSI, BUNA NITRILE O-RING. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONN, RCPT, 10SL-3, WALL MOUNT; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONN, RCPT, 14S-5, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR...
CIRCULAR CONN, RCPT, 20-27, BOX MOUNT; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:14CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONN, RCPT, 24-10, BOX MOUNT; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONN, RECEPTACLE, 30POS, PANEL; PRODUCT RANGE:BANTAMATE II MBG SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:30CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE...
CIRCULAR CONNECTOR MIL SPEC, 37POSITION FEMALE,. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; INSERT ROTATION:NROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; INSERT ROTATION:NROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; INSERT ROTATION:NROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR PLUG, MIL-DTL-5015 SERIES, SIZE 18, 4 POSITION, SOLDER PIN, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR PLUG, SIZE 10SL, 2 POSITION, CIRCULAR CONNECTOR SHELL STYLE: CABLE MOUNT RECEPTACLE, 2 CONTACTS, CIRCULAR CONTACT TYPE: SOLDER PIN, INSERT ROTATION: N ROHS COMPLIANT: NO. FREE 2 YEAR...
CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:N ROHS COMPLIANT: NO.
CIRCULAR CONNECTOR PLUG, SIZE 24, 7 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:N ROHS COMPLIANT: NO.
CIRCULAR CONNECTOR RECEPTACLE, SERIES MIL-DTL-5015 MILSPEC, 4POSITION STRAIGHT CIRCULAR CONTACTS, 1000VAC 13AMP RATING, ALUMINUM ALLOY SHELL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 2 POSITION, BOX. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 3 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; MILITARY SPECIFICATION:MIL-DT L-38999 SERIES II; CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 3 POSITION, WALL; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 6 POSITION, WALL; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 10 POSITION, WALL; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, 6 POSITION, RIGHT ANGLE, PANEL MOUNT, 28A, 630V, MALE PINS, RECEPTACLE, THREADED. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, BANTAMATE II MBG SERIES, CABLE MOUNT RECEPTACLE, 19 CONTACTS. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, BOX MOUNT RECEPTACLE, 7 CONTACTS, SOLDER PIN, THREADED. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), PLUG, 4, PIN, SOLDER, CABLE MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), RECEPTACLE, 12, PIN, SOLDER, PANEL MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), RECEPTACLE, 8, PIN, SOLDER, WALL MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, BOX MOUNT RECEPTACLE, 4 CONTACTS, SOLDER PIN, THREADED. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SOLDER, THREADED, CIRCULAR MILITARY ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL-DTL-5015 SOLDER, THREADED, CIRCULAR MILITARY. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, PLUG SIZE 20, 17 POSITION, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, CIRCULAR CONTACT TYPE:SOLDER PIN. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, PLUG, 8 POSITION, FREE HANGING; PRODUCT RANGE:MOTIONGRADE M40 C SERIES; SENSOR CONNECTOR SIZE:M40; GENDER:PLUG; NO. OF CONTACTS:8CONTACTS; SENSOR CONTACT TYPE:CRIMP SOCKET; IP / NEMA RATING:IP67; CONTACT PLATING:-;ROHS COMPLIANT:...
CIRCULAR CONNECTOR, RCPT, 14S-6, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR...
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL, PRODUCT RANGE:MOTIONGRADE M40 C SERIES, SENSOR CONNECTOR SIZE:M40, SENSOR CONNECTOR GENDER:MALE, NO. OF POSITIONS:6 POSITIONS, SENSOR CONTACT TYPE:CRIMP PIN, IP / NEMA RATING:IP67 ROHS...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 3 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 5 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 9 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:NROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 16 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:NROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:NROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR MIL SPEC CONNECTOR, FEMALE SOCKET/RECEPTACLE, 28 TO 17 INSERT ARRANGEMENT, 15 POSITION, 13 AMP CURRENT RATING, 16 TO 22 AWG, STRAIGHT THREADED MOUNTING STYLE, SOLDER TERMINATION, IN-LINE SHELL STYLE,...
CIRCULAR, PLUG COVER, SHELL SIZE 20D, METAL CHAIN, . FREE 2 YEAR RADWELL WARRANTY
CNP1 CONN SET TYPE B. FREE 2 YEAR RADWELL WARRANTY
COMPONENT CONNECTOR BLACK. FREE 2 YEAR RADWELL WARRANTY
COMPRESSION TYPE, STEEL MATERIAL, EMT CONDUIT, UL 514B APPROVAL, 2" TRADE SIZE, CONCRETE TIGHT, NON-INSULATED THROAT TYPE. FREE 2 YEAR RADWELL WARRANTY
CON CIRC WALL RECP 04CT SOC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CONN CNP1 B1 TYPE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 125V 1.5MM 9POS GREEN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 1INCH PUSH-ON ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 2POLE 15AMP 125V. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 3-1/2IN W/STRIP JACKET BACK 1-5/16IN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 32AMP 380VAC 4WIRE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 50PIN MALE RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 7PIN MALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 8SLOT 250VAC 10AMP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BACKSHELL CLAMP, SIZE 10SL/12/12S. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BACKSHELL G7143-20. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BODY 15AMP 2POLE 2WIRE 125VAC FEMALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR COAXIAL SPRING-FINGER 7/8. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR DUPLEX 1/2IN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HEADPHONE JACK, 3.5MM , FEMALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOOD, PLASTIC CASE, 8 POS RECTANGULAR VERTICAL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR HOUSING PLASTIC SKEW TYPE FOR 20POS. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR KIT, CIRCULAR, M23, 12 POSITION, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR KIT, MATING CONN & CLAMP 3 PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR PIN AND SLEEVE, 20AMP, 2POLE, 125VAC, 3WIRE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR SHELL SIZE:20/22, CABLE DIAMETER MAX:19.05MM, STRAIN RELIEF MATERIAL, PRODUCT RANGE:MIL-DTL-5015 SERIES, FOR USE WITH:MIL-C-5015 CIRCULAR CONNECTORS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 2 POS, 125 VAC, 1.5 MM. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 32AMP, 3POLE, 6H, 240/415VAC. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 60AMP, 3POLE, 4WIRE, EU, 9H, 3PIN, 250V, IP67. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 8SLOT, 250VAC, 10AMP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 9 POSITION (5 + 4 POWER), CIRCULAR, RECEPTACLE, MALE, CRIMP, PANEL MOUNT, RIGHT ANGLE, THREADED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, ANGLE ADAPTER, NYLON, 30DEG,. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CAP COVER, SIZE 16, . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CIRCULAR, 11 POSITION, 1 PORT, WALL MOUNT, MIL-DTL-5015 SOLDER, THREADED, CIRCULAR MILITARY. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CIRCULAR, 17 PINS, M23, 9A, 125V, IP67, CRIMP, SCREW LOCKING, PLUG. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CIRCULAR, 17 POSITION, MALE, PANEL MOUNT, INSERT ARRAGEMENT 20-29, WIRE GAUGE 22-16 AWG, MIL-DTL-5015, SERIES MS 5015, BOX MOUNT RECEPTACLE, SOLDER PIN, THREADED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CIRCULAR, M23, CRIMP, 10A, 250V, STRAIGHT, SCREW LOCK, PLUG. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, COMPONENT, SHELL SIZE 44. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CORD GRIP, CIRCULAR, M23, IP67, FOR 7.5 TO 11 MM DIAMETER CABLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, D-SUB, BACKSHELL ASSEMBLY KIT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FEMALE, 34 PIN, SOLDER-TYPE, 3 A, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FEMALE, RECEPTACLE, 19 POSITION, 13A, 500VAC, MALE CONTACTS, SHELL SIZE 22 BOX MOUNT, INSERT ARRANGEMENT 22-14, 22-16AWG. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FOR PRINTED CIRCUIT BOARD, (1803604) PLUG COMPONENT, PCB CONNECTOR, NOMINAL CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, NOMINAL CROSS SECTION: 1.5 MM², NUMBER OF POSITIONS: 5, PITCH: 3.81...
CONNECTOR, FOR T TYPE THERMOCOUPLE, COMPACT, BLUE COLOR SHELL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, IN-LINE, RECEPTACLE, 14S SHELL SIZE, 13 AMP, 5 POSITIONS, SOLDER TERMINATION, CABLE MOUNT, ALUMINUM ALLOY MATERIAL, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, INSERT, 20 PIN ,M STR ,SOLDER CUP,CONN RECTANGULAR ,M 20 POS, 2.6MM ,SOLDER LUG ,ST PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, MALE PLUG, MINI-DIN, 8P, SLDR . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, MALE, MALE THREADS, STRAIGHT, 300 VOLTS AC, 300 VOLTS DC, 8 AMPS, 12 PINS, 12 POLES, SOLDER CUP CONTACT TYPE, M23, IP67. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, MS 5015 SERIES, CIRCULAR, MIL SPEC, 7-POSITION, FEMALE SOCKET, 16S SHELL SIZE, BOX MOUNT, SOLDER TERMINATION, PANEL MOUNT, 700 V VOLTAGE RATING, 13 A CURRENT RATING, 22 AWG TO...
CONNECTOR, PCB HEADER, MALE TYPE, SINGLE ROW, 1.5 MM2 NOMINAL CROSS SECTION, 160/250 V, 8 AMPS, COPPER ALLOY, SOLDER PIN TERMINATION, BLACK, (1707214). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, RECEPTACLE STYLE, JAM NUT REAR MOUNT, 15 PIN, CRIMP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, SERVO AMPLIF, MR-E SERIES, SERVO AMPLIF. CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, VERTICAL TYPE, PLASTIC CASE FOR 20 CONTACTS, HOUSING ONLY, SOLDER TYPE. FREE 2 YEAR RADWELL WARRANTY
CONTACT CONNECTOR FRAME. FREE 2 YEAR RADWELL WARRANTY
COPPER LUG, SHORT BARREL, 1 HOLE. FREE 2 YEAR RADWELL WARRANTY
CORDSET, 20 FEET CABLE, FEMALE, 1P 67, 300 VOLTS, 18 AWG. FREE 2 YEAR RADWELL WARRANTY
CORDSET, 6 PIN STRAIGHT CONNECTOR, 10M LENGTH, 600V RATING, YELLOW. FREE 2 YEAR RADWELL WARRANTY
CORDSET, 60 V, 4 A, 3 POLE, MALE X FEMALE, M12, 0.3 M LENGTH. FREE 2 YEAR RADWELL WARRANTY
COVER FOR MIN CABLES W/FEMALE COUPLING, 7/8-16, UN2A THREAD. FREE 2 YEAR RADWELL WARRANTY
CRIMP CONNECTOR, STRAIGHT PLUG, 8 POSITION, PIN MALE. FREE 2 YEAR RADWELL WARRANTY
D SUB CONNECTOR KIT, PLUG, 25 POSITION, CRIMP; NO. OF CONTACTS:25CONTACTS; GENDER:PLUG; CONTACT TERMINATION TYPE:CRIMP; D SUB SHELL SIZE:DB; PRODUCT RANGE:D SUB CONNECTOR KITS; CONNECTOR BODY MATERIAL:STEEL BODY; CONTACT MATERIAL:-...
D SUB COVER, 180DEG, ZINC ALLOY; PRODUCT RANGE:-; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180ª; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
D-SUB CONNECTOR, PROFIBUS ATTACHABLE, WITH DIAGNOSTICS LEDS AND PROGRAMMING PORT, STRAIGHT, 1201035001. FREE 2 YEAR RADWELL WARRANTY
DIN RAIL BUS CONNECTOR, GOLD PLATED CONTACT SURFACE, 5 POSITION, DIN RAIL MOUNT, UNIVERSAL FOR TBUS HOUSING, (2709561). FREE 2 YEAR RADWELL WARRANTY
DIN RAIL BUS CONNECTORS, NUMBER OF POSITIONS: 5, PITCH: 3.81 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12.31.2022, F CONNECTOR CASSETTE SET, 10 FD6Q SHIELD, RG-6 CONNECTOR, SET OF 10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADAPTOR, PLUG/RECEPTACLE, DS20, 30 DEG. ANGLE, METAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CINCH CONNECTOR, 15PIN, DOUBLE SIDED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, 4 MOUNT, 56 PIN FEMALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CIRCULAR CONNECTOR, 59976. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTION, 48 POSITION RECEPTACLE, BOTTOM ENTRY CONNECTOR THROUGH HOLE, MDF7 SERIES, FEMALE SOCKET, BOARD TO BOARD, PITCH 0.100" (2.54MM), ROW SPACING 0.100" (2.54MM), 3A, 250 VAC, 2...
DISCONTINUED BY MANUFACTURER, CONNECTOR AND HOUSING KIT, 20 POSITION TERMINAL, 20 METER CABLE, 9 PIN ADAPTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR HOUSING, FOR 50 PIN CONNECTOR, 73.5X44.8X18 MM, (CONNECTOR NOT INCLUDED). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR SET, TERMINAL, CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 9POS, 125V, 1.5MM, PLUGIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, BACKSHELL, PLASTIC, D-SUB, 1.5 DENSITY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, FOR SERVO MOTOR POWER SUPPLY, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, REAR MOUNT, THROUGH HOLES MOUNT, SOCKET CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, JUNCTION BOX, METAL, M32T M20L/R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MULTI-FUNCTION TERMINAL, 4 POLE, 2X FUSE T3.15A, EXPLOSION PROTECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCB TERMINAL BLOCK, 300 V, 57 AMPS, 20-6 AWG, SINGLE ROW, 3 POSITIONS, 3 POTENTIALS, SCREW TERMINALS, 2 SOLDER PINS PER POTENTIAL, WAVE SOLDERING/CONDUCTOR/ PCB MOUNT, (1706798).
DISCONTINUED BY MANUFACTURER, POWER CORD, 7 AMP, 120 VAC, 18 AWG, 10 FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE DIMMER,600W, BLACK,INCANDESCENT BULB,120V,60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE, 20 AMP, 3 PHASE, 480 V AC, 50/60 HZ, 15 HP, ENCLOSURE TYPE 4X. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH, FAN OUTLET, SPEED CONTROL, SLIDER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 10 AMP, 10 WAY, 300 V, 1-10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 10AMP, 10WAY, 300V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 10AMP, 300VAC, 20WAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 15 AMP, 300 V, ORANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 7POS, RIGHT ANGLE, 125V, 1.5MM, GREEN. FREE 2 YEAR RADWELL WARRANTY
DUST CAP, ALUMINIUM ALLOY, SIZE 16; ACCESSORY TYPE:DUST CAP; FOR USE WITH:CIRCULAR PLUG CONNECTORS; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY
DUST CAP, SHELL SIZE 18, ALUMINIUM ALLOY BODY, DUST CAP / COVER, SIZE 18, DUST CAP, CIRCULAR RECEPTACLE CONNECTORS, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY
EDGEBOARD CONNECTOR, 20 POSITION, FEMALE CONNECTOR, NON-SPECIFIED, DUAL EDGE GOLD, 0.80MM, BLACK, PHOSPHOR BRONZE CONTACT MATERIAL, SOLDER TERMINATION, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
ELECTRIC CONNECTORS, CONNECTOR,CONN RECTANGULAR, M 50 POS 2.6MM SOLDER LUG ST PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL PLUG, WITH CABLE GLAND, FOR 22 MM COILS, PG9 GLAND SIZE, IP65. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL PLUG-IN BASE,197260. FREE 2 YEAR RADWELL WARRANTY
EMT SCREW COUPLING 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY
ENCODER CONNECTOR KIT, 90 DEGREE, ONE-TOUCH CONNECTION TYPE. FREE 2 YEAR RADWELL WARRANTY
FASTEST Components MET-041042
FASTNER,CONCENTRIC W / WHEEL AND MOUNTING WASHERS AND NUTS, 0.75" MOUNTING PLATE JOURNAL DIAMETER,0.8653" ROLLER JOURNAL DIAMETER,4.07" OVERALL LENGTH. FREE 2 YEAR RADWELL WARRANTY
FEED THROUGH HEADER, PCB HEADERS, 8 AMP, 4 POS, 3.5 MM PITCH, GREEN, 250 V, (1843813). FREE 2 YEAR RADWELL WARRANTY
FEED-THRU ADAPTER, MINI DIN 6, FEMALE / FEMALE, 6 CONTACTS, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
FEMALE RECEPTACLE, MICRO-QUICK, MET, 3P, D-KEY 1/4", 1'. FREE 2 YEAR RADWELL WARRANTY
FIELD WIREABLE SENSOR PLUG, MICRO DC SERIES, MICRO M12 CONNECTOR, MALE W/ MALE THREADS, 4 POLE, 5 PIN, RIGHT ANGLE, 4-8MM CABLE DIAMETER, 4 AMP, 250 VAC/VDC. FREE 2 YEAR...
GAUGE ADAPTER, TEST PORT COUPLING. FREE 2 YEAR RADWELL WARRANTY
HEADER, TERM BLOCK, 5POS, 90DEG, 3.81MM, BLACK, 1.4MM THRU HOLE PIN LENGTH (1782381). FREE 2 YEAR RADWELL WARRANTY
HEADER, TERM BLOCK, 5POS, 90DEG, 3.81MM, GREEN, 3.4MM PIN LENGTH, (1803303). FREE 2 YEAR RADWELL WARRANTY
HEAVY DUTY CONNECTOR, MALE INSERT, WIRE PROTECTION, POS-E-KON B SERIES, 16 AMP, 600 VAC, 7 CONTACTS, 6B. FREE 2 YEAR RADWELL WARRANTY
HONDA Components MR-20L+
INDICATOR INSERT, TYPE MFL, 24 VAC/DC, 60 HZ, -20 C TO 60 C AMBIENT TEMPERATURE, IP65. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL COPPER CONNECTOR, PHOSPHOR BRONZE, CAT 5E, 24 AWG, 8-WIRE, BLACK, 5.22 H X 1.18 W X 3.77 D IN. FREE 2 YEAR RADWELL WARRANTY
INSULATED CONNECTOR 240VAC 1-12AWG FOR COMB BUSBAR POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY
JACK CAT5E RJ45/110 WHITE. FREE 2 YEAR RADWELL WARRANTY
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; MILITARY SPECIFICATION:MIL-DT L-38999 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN ROHS COMPLIANT: NO.
JUNCTION TERMINAL BLOCK, 50 PIN, FOR MR-J4 SERIES. FREE 2 YEAR RADWELL WARRANTY
KEYSTONE JACK WHITE 8-WIRE. FREE 2 YEAR RADWELL WARRANTY
KEYSTONE JACK, HIGH SPEED ETHERNET DATA APPLICATIONS, BLACK. FREE 2 YEAR RADWELL WARRANTY
KUBE 600KV INSULATOR BOOT FOR DISCONNECT SERIES MD-M AND MD-F, INSULATES BODY SIZE 1, BLACK THERMOPLASTIC RUBBER. FREE 2 YEAR RADWELL WARRANTY
KUBE 600KV INSULATOR BOOT FOR DISCONNECT SERIES MD-M AND MD-F, INSULATES BODY SIZE 3, BLACK THERMOPLASTIC RUBBER. FREE 2 YEAR RADWELL WARRANTY
LC CONNECTOR, PRE-RADIUSED, FOR 0.9MM FIBER, MULTIMODE. FREE 2 YEAR RADWELL WARRANTY
LEVITON Electrical Products ML1-C
LEVITON Electrical Products ML1-P
LOCKOUT-LET, PIN & SLEEVE SWITCHED INTERLOCKED RECEPTACLE, 30AMP, 1PH, 250VAC, 3HP. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, 250 AMP, 3 PHASE, 350MCM, 6-350 AWG. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, OVERSIZED, PRESSURE PRO STOCK. FREE 2 YEAR RADWELL WARRANTY
LUG KIT, RP1, 250 A MAIN, FOR 3-PHASE UNITS. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC RJ45 JACK. FREE 2 YEAR RADWELL WARRANTY
MAIN LUG KIT: 400AMP. FREE 2 YEAR RADWELL WARRANTY
MALE CONNECTOR AND HOUSING KIT, SOLDER TYPE (BACKSHELL, INSERT), CABLE EXITS CENTER BACK OF SHELL. FREE 2 YEAR RADWELL WARRANTY
MALE CRIMP TERMINAL INSERT. FOR USE WITH D SERIES, 40 CONTACTS WITH GROUND.. FREE 2 YEAR RADWELL WARRANTY
MALE SCREW TERMINAL INSERT, 10 PINS, 16 AMPS, 600 VOLTS, 20-14AWG (.5-2.5MM SQUARED). FREE 2 YEAR RADWELL WARRANTY
MALE SCREW TERMINAL INSERT, USE WITH A SERIES, 3 OR 4 CONTACTS WITH GROUND. FREE 2 YEAR RADWELL WARRANTY
MALE SCREW TERMINAL INSERT. FOR USE WITH A SERIES, 10 CONTACTS WITH GROUND.. FREE 2 YEAR RADWELL WARRANTY
MALE SCREW TERMINAL INSERT. FOR USE WITH A SERIES, 16 CONTACTS WITH GROUND.. FREE 2 YEAR RADWELL WARRANTY
MALE SCREW TERMINAL INSERT. FOR USE WITH B SERIES, 16 CONTACTS WITH GROUND.. FREE 2 YEAR RADWELL WARRANTY
MALE SCREW TERMINAL INSERT. FOR USE WITH B SERIES, 32 CONTACTS WITH GROUND.. FREE 2 YEAR RADWELL WARRANTY
MCQK, FEM STR PLG, MET, 3P, 2K, #22, 4M. FREE 2 YEAR RADWELL WARRANTY
MDC, FIELD WIREABLE, 4 POLE, MALE STRAIGHT, 5-10MM, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
MECHANICAL INTERLOCK RECEPTACLE, W/ AUX CONTACTS, 60A, 4W, 480V. FREE 2 YEAR RADWELL WARRANTY
MENCOM Components MEC-5FP-FW09
MENCOM Electrical Products MAC-3MP-FW07
MENCOM Electrical Products MAC-6FP-10M
MENCOM Electrical Products MDC-4MR-2
MENCOM Electrical Products MIN-10FPX-20
MENCOM Electrical Products MIN-4FR-1
MENCOM Electrical Products MIN-4FR-3
MENCOM Electrical Products MIN-4MFRF-TM
MENCOM Electrical Products MIN-4MR-1
MENCOM Electrical Products MIN-6MR-1
MENCOM Electrical Products MIN-6MR2-1
MENNEKES Components ME 4100C7W
MENNEKES Electrical Products ME 320R6W
MENNEKES Electrical Products ME 330P6W
MENNEKES Electrical Products ME 360P6W
MENNEKES Electrical Products ME 4100P7W
MENNEKES Electrical Products ME 420B7W
MENNEKES Electrical Products ME 420HMI7-M2
MENNEKES Electrical Products ME 430C7W
MENNEKES Electrical Products ME 430P7W
MENNEKES Electrical Products ME 460C9W
MENNEKES Electrical Products ME 460P7W
MENNEKES Electrical Products ME 530C9W
MENNEKES Electrical Products ME 530P7W
MENNEKES Electrical Products ME420HM17
MENNEKES Electrical Products ME563BB9W-360
METAL ANGLE, 30 DEGREE, BLUE, FOR USE W, DSN1, 4 HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
METAL OUTLET, 15 AMP,125 V, 2 POLE, 3 WIRE GROUNDING. FREE 2 YEAR RADWELL WARRANTY
MICRO AC (MAC) CORDSET, C-CODED, SINGLE-ENDED, 5 WIRE, 5 PIN, 22 AWG WIRE GAUGE, STRAIGHT PLUG CONNECTOR, CLASS MICRO 1/2 IN, 10 METERS, 300 VAC, 4 AMPS, 22 AWG, YELLOW...
MICRO SERIES CONNECTOR, 3 POLE, MDC, 1/4 INCH NPT, 0.3M. FREE 2 YEAR RADWELL WARRANTY
MICRO-QUICK, FEMALE PLUG, 4 POLE, SINGLE KEY, 10 METER. FREE 2 YEAR RADWELL WARRANTY
MIDGET LOCK PLUG 2P2W 15A 125V. FREE 2 YEAR RADWELL WARRANTY
MIL SERIES CONNECTOR, 6 CONTACTS, 13A, ALUMINUM ALLOY, MALE PINS, SOLDER TERMINAL, RECEPTACLE, INSERT ARRANGEMENT 18-12, PANEL MOUNT, SOLDER, THREADED. FREE 2 YEAR RADWELL WARRANTY
MIL SPEC CIR CONN, RCPT, 28-16, SOLDER; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:20CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE...
MINIATURE PANEL JACK, N TYPE, 1 ROW, 6 JACKS, 8.1 MM (0.66 ") X 16.7 MM (0.32 ") (H X L) PANEL, MINIATURE MALE CONNECTOR, ANSI, STANDARD, MPJ SERIES, EACH.
MINIATURE THERMOCOUPLE CONNECTOR, 400°F (200°C), FEMALE (JACK), TYPE J, NAMEPLATE WITHOUT NAME, ASTM E230 COLOR CODE/UNCOMPENSATED = WHITE. FREE 2 YEAR RADWELL WARRANTY
MINIATURE THERMOCOUPLE CONNECTOR, 400°F (200°C), MALE (PLUG), TYPE J, NAMEPLATE WITHOUT NAME, ASTM E230 COLOR CODE/UNCOMPENSATED = WHITE. FREE 2 YEAR RADWELL WARRANTY
MINIATURE THERMOCOUPLE CONNECTOR, 400F (200C), FEMALE (JACK), TYPE K, NAMEPLATE WITHOUT NAME, ASTM E230 COLOR CODE/UNCOMPENSATED = WHITE. FREE 2 YEAR RADWELL WARRANTY
MODULAR RECEPTACLE CONNECTOR, SCREW TERMINAL W / FEED THROUGH, 300 V, #12 -14 AWG. FREE 2 YEAR RADWELL WARRANTY
MOUNTL EX GLND M12 3-6.5MM. FREE 2 YEAR RADWELL WARRANTY
MYZER PORT CONNECTOR, LIGHTBAT G2, WHITE, (10 PER PACK). FREE 2 YEAR RADWELL WARRANTY
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:6PINS, ISOLATION VOLTAGE:4.17KV, TRIAC OPERATING MODE:NON ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V, PRODUCT RANGE:-, ROHS COMPLIANT: YES. FREE...
OUTLET, LOCKOUT, 3 POLE, 4 WIRE, 60 AMP, 3 PHASE, 250 VAC. FREE 2 YEAR RADWELL WARRANTY
PASS & SEYMOUR Electrical Products ML114
PCB CONNECTOR, 1.5 MM 2 NOMINAL CROSS SECTION, GREEN, 8 AMP, 160 V, TIN CONTACT SURFACE, FEMALE CONNECTOR, 1 ROW, 6 POSITION, 1827169. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 1.5 MM2 NOMINAL CROSS SECTION, GREEN, 8 AMP NOMINAL, 320 V, SOCKET TYPE, 1 ROW, 9 POSITION, (1836147). FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 160V, 8AMP, 9 POSITIONS, SCREW CONNECTION WITH TENSION SLEEVE, GREEN. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 300 V, 8 AMP, FEMALE, 7 CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 8 AMP NOMINAL CURRENT, 160 VAC RATED VOLTAGE, TIN CONTACT SURFACE, 8 CONNECTIONS, SCREW CONNECTION, GREEN, (1840421). FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 8 AMP NOMINAL, 160 VOLT III/2, 16 POSITIONS, 3.81 MM PITCH, SCREW CONNECTION, WITH TENSION SLEEVE, GREEN, TIN CONTACT SURFACE, (1827842). FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 8 AMP, 160 V, NUMBER OF POSITIONS: 2, PITCH: 3.5 MM. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, 8-AMP, 14-POSITION, 160V, 3.81MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, 1803691. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, BLACK, 8 A, 160 V, CONTACT SURFACE: TIN, FEMALE CONNECTOR, POTENTIALS: 12, ROWS: 1, POSITIONS: 12, CONNECTIONS: 12, SCREW CONNECTION WITH TENSION SLEEVE, SCREW HEAD FORM: L SLOTTED,...
PCB CONNECTOR, COLOR: GRAY, 8 A, 160 V, CONTACT SURFACE: TIN, FEMALE CONNECTOR, POTENTIALS: 10, ROWS: 1, POSITIONS: 10, CONNECTIONS: 10, PITCH: 3.81 MM, SCREW CONNECTION WITH TENSION SLEEVE, SCREW...
PCB CONNECTOR, FEMALE, 8 AMP, 160 V, 2.5 KV, 12 POSITION, 1.5 MM CROSS SECTION, SCREW CONNECTION, GREEN, -40 TO +70 DEGREE C, 1803675. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, FEMALE, 8 AMP, 160 V, 2.5 KW, 10 POSITIONS, 1.5 MM CROSS SECTION, SCREW CONNECTION, -40 TO +70 DEGREE C, 1803659. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, GREEN, 8 A, 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, POTENTIALS: 13, ROWS: 1, POSITIONS: 13, CONNECTIONS: 13, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE,...
PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS:...
PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, 1827033. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: SOCKET, NUMBER OF POTENTIALS: 5, NUMBER...
PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V. FREE 2 YEAR RADWELL WARRANTY
PCB CONNECTOR, NOMINAL CURRENT: 8 A, RATED VOLTAGE (III/2): 160 V, NOMINAL CROSS SECTION: 1.5 MM, NUMBER OF POSITIONS: 3, PITCH: 3.81 MM, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE,...
PCB CONNECTOR, NOMINAL CURRENT: 8 A, RATED VOLTAGE (III/2): 320 V, NUMBER OF POSITIONS: 10, PITCH: 5.08 MM, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE, COLOR: GREEN, CONTACT SURFACE: TIN.
PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 12 POSITION, 1 ROW, 3.81MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, L SLOTTED SCREW HEAD, SCREW LOCKING, SCREW FLANGE MOUNTING, 8A, 160V, GREEN, (1827800).
PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 2 POSITION, 1 ROW, 3.81MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, L SLOTTED SCREW HEAD, SCREW FLANGE LOCKING, 8A, 160V, (1827703). FREE 2 YEAR...
PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 3 POSITION, 1 ROW, 3.81MM PITCH, SCREW CONNECTION WITH TENSION SLEEVE, L SLOTTED SCREW HEAD, COMBICON, 8A, 160V, GREEN, (1827716). FREE 2 YEAR RADWELL...
PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 4 POSITION, 1 ROW, 3.81MM PITCH, SCREW CONNECTION WITH TERMINAL SLEEVE, L SLOTTED SCREW HEAD, GREEN, 8A, 160V, 1803594. FREE 2 YEAR RADWELL WARRANTY...
PCB CONNECTOR, TIN CONTACT SURFACE, FEMALE, 6 POSITION, 1 ROW, 3.81MM PITCH, SCREW CONNECTION WITH TENSIONS SLEEVE, L SLOTTED SCREW HEAD, 8A, 160V, GREEN, (1827745). FREE 2 YEAR RADWELL WARRANTY...
PCB CONNECTOR, TIN SURFACE CONTACT, FEMALE, 15 POSITION, 1 ROW, 3.81MM PITCH, SCREW CONNECTION WITH TENSIONS SLEEVE, L SLOTTED SCREW HEAD, COMBICON, SCREW LOCKING, SCREW FLANGE, 8A, 160V, GREEN, (1827839).
PCB HEADER, 160V, 8AMP, 9 POSITIONS, GREEN, WAVE SOLDERING, LINEAR PINNING, MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, 2.5 MM CROSS SECTION, GREEN, 10 AMP, 320 V, 4 POSITION, 2 ROWS. FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, 320V, 10AMP, GREEN, 2 POSITIONS, WAVE SOLDERING, LINEAR PINNING, MOUNTING FLANGE. FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, 8 A, 160 V RATED, 4-POSITION, 3.81 MM PITCH, (1842937). FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, COLOR: GREEN, 10 A, 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, POTENTIALS: 6, ROWS: 2, POSITIONS: 3, CONNECTIONS: 6, PITCH: 5.08 MM, MOUNTING: WAVE SOLDERING,...
PCB HEADER, COMBICON CONNECTOR S SERIES, 160 V, 8 AMP, 15 PIN CONNECTOR, 1 ROW, LINEAR PINNING LAYOUT 3.5 MM PITCH, GREEN. FREE 2 YEAR RADWELL WARRANTY
PCB HEADER, TIN CONTACT SURFACE, MALE, 3 POSITION, 1 ROW, 3.81MM PITCH, LINEAR PINNING, COMBICON, SCREW LOCKING, THREADED FLANGE, 8A, 160V, GREEN, (1763708). FREE 2 YEAR RADWELL WARRANTY
PCB HEADERS, NOMINAL CROSS SECTION: 1.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 8 A, 160 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS:...
PHOENIX CONTACT Components MC 1,5/ 6-STF-3,81
PHONIX CONTACT, MC 1 5/ 6-ST-3 81, (1803617) CIRCUIT BOARD CONNECTOR PRINTED, 8A, 160V, 6POS, SCREW CONNECTION, GREEN. FREE 2 YEAR RADWELL WARRANTY
PIN AND SLEEVE PLUG, 3 POLE, 4-WIRE, 20 AMP, 480 VAC, MALE, WATERTIGHT, WIRE SIZE 12-14 AWG, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
PIN AND SLEEVE RECEPTACLE, 309 SERIES, 60AMP, 480V, 4~8 AWG. FREE 2 YEAR RADWELL WARRANTY
PIN AND SLEEVE WATERTIGHT RECEPTACLE, 30A, 5W, 120/208V. FREE 2 YEAR RADWELL WARRANTY
PIN TERMINAL, MC SERIES, CRIMP, 16 AWG, 14 AWG, 2.5 MM, 1.9 MM, BLUE, PRICE/PK OF 100. FREE 2 YEAR RADWELL WARRANTY
PLG FOR MDC FM. FREE 2 YEAR RADWELL WARRANTY
PLUG COMPONENT, 300V, 8 AMP MAX, 28-16 AWG, 1803646. FREE 2 YEAR RADWELL WARRANTY
PLUG COMPONENT, 8AMP, 3P, PITCH 5.08MM, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
PLUG CONNECTOR, 30 POS W/ FLANGE. FREE 2 YEAR RADWELL WARRANTY
PLUG MALE 9PIN. FREE 2 YEAR RADWELL WARRANTY
PLUG MICROQUICK FEMALE 5A 3P 3WIRE 300VDC 4M CABLE. FREE 2 YEAR RADWELL WARRANTY
PLUG PROTECTIVE CAP, ALUMINIUM ALLOY; ACCESSORY TYPE:DUST CAP; FOR USE WITH:MIL-DTL-5015 THREADED CIRCULAR CONNECTOR PLUGS, SHELL SIZE 16; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; PRODUCT RANGE:- ROHS COMPLIANT: NA. FREE 2...
PLUG WITH RFI SHIELDING, THREADED FOR BACKSHELL, SHELL SIZE 19, NICKEL PLATING, FEMALE ENDS. FREE 2 YEAR RADWELL WARRANTY
PLUG, 4 PL MDC, 1/2" NPT, ML RCP 0.3M. FREE 2 YEAR RADWELL WARRANTY
PLUG, PIN AND SLEEVE, 20AMP, 4 WIRE, 3POLE, 250VAC, WATERTIGHT, BLUE. FREE 2 YEAR RADWELL WARRANTY
PLUG, SOCKET CTS, 30WAY; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; CONNECTOR BODY MATERIAL:GLASS REINFORCED THERMOPLASTIC; GENDER:PLUG; CONTACT GENDER:SOCKE. FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE TERMINAL BLOCK, 8POSITION, 8AMP, 3.81MM PITCH, 28-16AWG, (1803633). FREE 2 YEAR RADWELL WARRANTY
PLUGGABLE TERMINAL BLOCKS, 15 POS, 3.81 MM PITCH, THROUGH HOLE HEADER, 2 OFFSET LEVELS 30 POS TOTAL. FREE 2 YEAR RADWELL WARRANTY
POMONA STANDARD DOUBLE BANANA PLUG, POWER: 5000 W, CURRENT: 15 A, COLOR: RED, FEATURES: SET SCREWS FIRMLY SECURES LEADS, SIMPLIFIES CABLE CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY
POS-E-KON Components MS216B
POWER TERMINAL BLOCK, 2AMP, 24VDC, FEED-IN TERMINAL, ANALOG, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
PRO-STK LUG KIT OVERSIZE COMPRES. FREE 2 YEAR RADWELL WARRANTY
PRO-STK LUG KIT, STANDARD COMPRESSON. FREE 2 YEAR RADWELL WARRANTY
PRO-STK LUG KIT, STANDARD COPPER. FREE 2 YEAR RADWELL WARRANTY
PRO-STK LUG KIT, STANDARD PRESSURE. FREE 2 YEAR RADWELL WARRANTY
PROTECTIVE COVERS FOR RJ45 JACKS. FREE 2 YEAR RADWELL WARRANTY
PROTECTS 4 LINES USING RJ11/45 PROTECTOR SOQ6. FREE 2 YEAR RADWELL WARRANTY
QUICK CONNECT CAP, 1/8' HOSE, COMPATIBLE WITH;, 5000-1, 5000-2, OR 5000-1A, BARBED END. FREE 2 YEAR RADWELL WARRANTY
QUICK CONNECT VALVE, BODY - 1/8" NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE COVER, SHELL SIZE 18 ANODIZE. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE DIMMER, 600W, IVORY, INCANDESCENT BULB, 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE PIN AND SLEEVE, ME SERIES, WITH AUX CONTACTS, 20 AMP, 3 PHASE, 4 W, 600 VAC, 10 HP. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; ACCESSORY TYPE:DUST CAP; FOR USE WITH:SHELL SIZE 16 THREADED CIRCULAR RECEPTACLES; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; PRODUCT RANGE:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL...
RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; ACCESSORY TYPE:DUST CAP; FOR USE WITH:SHELL SIZE 20 THREADED CIRCULAR RECEPTACLES; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; PRODUCT RANGE:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL...
RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; ACCESSORY TYPE:DUST CAP; FOR USE WITH:SHELL SIZE 28 THREADED CIRCULAR RECEPTACLES; CONNECTOR BODY MATERIAL:ALUMINIUM ALLOY BODY; PRODUCT RANGE:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL...
RECEPTACLE, 10 POLE, MALE STRAIGHT, M20, FRONT MOUNT, ALUMINUM CLEAR ANODIZED, 1 FOOT, 18 AWG, 4 AMP. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 14 AWG, 4 CONDUCTORS, FEMALE RECEPTACLE, 1 METER CABLE, 16 AWG, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED TERMINATION, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY...
RECEPTACLE, 19 POLE, MALE, 3A, 1/2"-NPT. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 4 PL, MDC ,1/2" NPT 18AWG, ML, SS, 0.3M. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 4 POLE, FEMALE STRAIGHT, 1FT (0.3 M), 22AWG, 4A, PG9, BACK MOUNT, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 4-POLE, MALE STRAIGHT, 0.5 M, 22 AWG, 4 AMP, .5-NPT, FRONT MOUNT, ALUMINUM CLEAR ANODIZED. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 5 PL MDC, 1/2" NPT ML SS, RECEPTACLE 0.3M. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, M8 PICOFAST, STRAIGHT FEMALE, THREADED CONNECTION, 3 CONDUCTOR, 4 AMP, 125 V, 0.2 METER LENGTH, NICKEL PLATED BRASS, U1014. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, MECHANICALLY INTERLOCKED, 20 AMP, 480 VAC. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, MIL-C-5015 SERIES, CIRCULAR CONNECTOR, 16-PIN, SOLDER TERMINATION, PANEL MOUNT, VG95234. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 12, FEMALE RECEPTACLE, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED, CABLE LENGTH - 2M, 22/24 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2...
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 2, FEMALE RECEPTACLE, BACK MOUNT, PRE-WIRED, CABLE LENGTH - 2M, 22/24 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY...
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 2, MALE RECEPTACLE, BACK MOUNT, PRE-WIRED, CABLE LENGTH - 2M, 22/24 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY...
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 4, FEMALE RECEPTACLE, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED, CABLE LENGTH - 1M, 18 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2...
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 5, FEMALE RECEPTACLE, BACK MOUNT, PRE-WIRED, CABLE LENGTH - 2M, 22/24 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY...
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 5, FEMALE RECEPTACLE, FRONT MOUNT 1/4 INCH-18 NPT, PRE-WIRED, CABLE LENGTH - 2M, 22/24 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2...
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 5, FEMALE RECEPTACLE, FRONT MOUNT METRIC 16 THREADS, PRE-WIRED, CABLE LENGTH - 3M, 22/24 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2...
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 5, MALE RECEPTACLE, BACK MOUNT, PRE-WIRED, CABLE LENGTH - 1M, 22/24 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY...
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 5, MALE RECEPTACLE, BACK MOUNT, PRE-WIRED, CABLE LENGTH - 2M, 22/24 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY...
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 5, MALE RECEPTACLE, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED, CABLE LENGTH - 1M, 18 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2...
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 5, MALE RECEPTACLE, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED, CABLE LENGTH - 1M, 22/24 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2...
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 6, FEMALE RECEPTACLE, BACK MOUNT, PRE-WIRED, CABLE LENGTH - 2M, 22/24 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY...
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 6, MALE RECEPTACLE, BACK MOUNT, PRE-WIRED, CABLE LENGTH - 2M, 22/24 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY...
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 8, FEMALE RECEPTACLE, FRONT MOUNT PG 9 THREADS, PRE-WIRED, CABLE LENGTH - 1M, 22/24 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2...
RECEPTACLE, NO GROUND TAB, NUMBER OF CONDUCTORS: 8, MALE RECEPTACLE, BACK MOUNT, PRE-WIRED, CABLE LENGTH - 2M, 22/24 AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY...
RECEPTACLE, NO GROUND TAB,8CONDUCTORS, FEMALE RECEPTACLE, BACK MOUNT, PRE-WIRED, CABLE LENGTH: 2M, 22/24AWG, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, NUMBER OF CONDUCTORS: 4, FEMALE RECEPTACLE, RJ45 MALE ON SECOND END, BACK MOUNT, PRE-WIRED, CABLE LENGTH - 2M, STANDARD COLOR CODE W/ CABLE, ALUMINUM OR NICKEL PLATED BRASS. FREE...
RECEPTACLE, NUMBER OF CONDUCTORS: 4, FEMALE RECEPTACLE, RJ45 MALE ON SECOND END, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED, CABLE LENGTH - 1M, STANDARD COLOR CODE W/ CABLE, ALUMINUM OR NICKEL...
RECEPTACLE, NUMBER OF CONDUCTORS: 6, MALE RECEPTACLE, FRONT MOUNT METRIC 20 THREADS, PRE-WIRED, 22 AWG, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, NUMBER OF CONDUCTORS: 8, FEMALE RECEPTACLE, RJ45 MALE ON SECOND END, BACK MOUNT, PRE-WIRED, CABLE LENGTH - 1M, STANDARD COLOR CODE W/ CABLE, ALUMINUM OR NICKEL PLATED BRASS. FREE...
RECEPTACLE, PIN / SLEEVE, 30AMP, 4P, 277/480V, 5 WIRE, RED. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, PVC, 2 CONDUCTORS, FEMALE RECEPTACLE, 1 FOOT CABLE, 16 AWG, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED TERMINATION, STRAIGHT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, PVC, 2 CONDUCTORS, MALE RECEPTACLE, 1 FOOT CABLE, 16 AWG, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED TERMINATION, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, PVC, 3 CONDUCTORS, FEMALE RECEPTACLE, 1 FOOT CABLE, 18 AWG, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED TERMINATION, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, PVC, 3 CONDUCTORS, FEMALE RECEPTACLE, 6 FEET CABLE, 16 AWG, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED TERMINATION, STRAIGHT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, PVC, 3 CONDUCTORS, MALE - FEMALE RECEPTACLE W/ FEMALE THREAD, NO WIRE, 16 AWG, THROUGH PANEL MOUNT, PRE-WIRED TERMINATION, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL...
RECEPTACLE, PVC, 3 CONDUCTORS, MALE RECEPTACLE, 1 FOOT CABLE, 16 AWG, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED TERMINATION, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, PVC, 3 CONDUCTORS, MALE RECEPTACLE, 1 FOOT CABLE, 18 AWG, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED TERMINATION, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, PVC, 4 CONDUCTORS, FEMALE RECEPTACLE, 1 FOOT CABLE, 16 AWG, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED TERMINATION, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, PVC, 4 CONDUCTORS, FEMALE RECEPTACLE, 3 FEET CABLE, 16 AWG, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED TERMINATION, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, PVC, 4 CONDUCTORS, MALE RECEPTACLE, 1 FOOT CABLE, 16 AWG, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED TERMINATION, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, PVC, 4 CONDUCTORS, MALE RECEPTACLE, 6 FEET CABLE, 18 AWG, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED TERMINATION, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, PVC, 6 CONDUCTORS, MALE RECEPTACLE, 1 FOOT CABLE, 16 AWG, FRONT MOUNT 1/2 INCH-14 NPT, PRE-WIRED TERMINATION, STRAIGHT, ALUMINUM OR NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLES, MICRO-DC SERIES, 6 PL, MDC, M20, ML, RCP, 0.3M. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF MITSUBISHI MR-J2CNS, CONNECTOR KIT. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT OF MITSUBISHI MR-PWCNK1, CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
RJ45 PORT, MODULAR JACK, W/ 110 TERMINATIONS, UNSHIELDED, TWISTED PAIR, CAT 6, GRAY . FREE 2 YEAR RADWELL WARRANTY
RUSSELLSTOLL Components MS206C
SENSOR CONN, M23, RCPT, 12POS, PANEL; PRODUCT RANGE:ELITE SERIES; SENSOR CONNECTOR SIZE:M23; SENSOR CONNECTOR GENDER:MALE; NO. OF POSITIONS:12 POSITIONS; SENSOR CONTACT TYPE:CRIMP PIN; IP / NEMA RATING:IP67; CONNECTOR CODING:A CODED...
SENSOR CONN, M23, RCPT, 4SIG+5PWR, CABLE; PRODUCT RANGE:CHECKMATE ELITE SERIES; SENSOR CONNECTOR SIZE:M23; SENSOR CONNECTOR GENDER:MALE; NO. OF POSITIONS:4 SIGNAL + 5 POWER POSITIONS; SENSOR CONTACT TYPE:CRIMP PIN; CONTACT MATERIAL:-ROHS...
SENSOR CONN, M23, RCPT, 4SIG+5PWR, PANEL; PRODUCT RANGE:CHECKMATE ELITE SERIES; SENSOR CONNECTOR SIZE:M23; SENSOR CONNECTOR GENDER:MALE; NO. OF POSITIONS:4 SIGNAL + 5 POWER POSITIONS; SENSOR CONTACT TYPE:CRIMP PIN; CURRENT RATING:-...
SENSOR CONNECTOR, SIZE M23, RCPT, 4SIG+5PWR, PANEL, ELITE SERIES, MALE, POSITIONS:4, SIGNAL + 5 POWER POSITIONS, SENSOR CONTACT TYPE:CRIMP PIN, IP / NEMA RATING IP67, ROHS COMPLIANT. FREE 2 YEAR...
SERVO AMPLIFIER CONNECTOR, COMPATIBLE WITH MR-J4 SERIES. FREE 2 YEAR RADWELL WARRANTY
SYR-LINE DIGITAL TIMER, MDE1, PANEL MOUNT, 8 PINS, 24 VAC/DC, 1X5A. FREE 2 YEAR RADWELL WARRANTY
TERMIANL BLOCK, RELAY MODULE, 24 VDC INPUT, 6 AMP CONTACT, 6 MM WIDE, 1 FROM C (SPDT), BEIGE. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK CONNECTOR 14POS GREEN 1.5MM 125V. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK PLUG,16 POSITION, FEMALE SOCKETS, 0.150 IN (3.81MM), GREEN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DISTRIBUTION FUNCTION, 600 V, 50 A, 22-8 AWG, GREY, (1SNA115413R0100). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PCB HEADER, 8 AMP NOMINAL CURRENT, 160 VAC RATED VOLTAGE, TIN CONTACT SURFACE, 3 POSITION, GREEN, (1803280). FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, PLUGGABLE, 5.08 MM, 2 POSITIONS, 28 AWG, 16 AWG, 1.5 MM, SCREW, (1836079). FREE 2 YEAR RADWELL WARRANTY
TERMINAL NYLON INSULATED GRIP FEMALE 50/PACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL PLUG, GREEN, 16POSITION, 3.81MM PITCH, 8AMP, SCREW CONNECTION, (1803714). FREE 2 YEAR RADWELL WARRANTY
TURCK Electrical Products MF 3131-0
TURCK Electrical Products MF 3231-0
TURCK Electrical Products MFS 3131-0
TURCK Electrical Products MFS 3231-0
TURCK Electrical Products MFSV MFKV 4/M8
TWISTLOCK, 4 PRONG, RECEPTACLE, 60 AMP, 250VAC, 2P, 3W. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE MODULE, PASSIVE, LEFT/IN-LINE/RIGHT SELECTABLE, SCREW DOWN TERMINATION, FOR MODBUS, MADE TO ORDER. FREE 2 YEAR RADWELL WARRANTY
WATLOW Components MCFJNAT
WATLOW Components MCMJNAT

<< Prev Next >>