Hubbell Wiring Device-Kellems Electrical Plug; 15 A; 125 V; Black; 0.220 to 0.660 in.; Nylon; Brass; Steel HBL5965VBLK

Description
Valise Plug, 15 A Amperage, 125 V Voltage Rating, Black Color, 0.220 in. to 0.660 in. Dia. Cord Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Nylon material housing. 18-10 AWG copper stranded conductor terminal accommodation.
Datasheet
Description
Valise Plug, 15 A Amperage, 125 V Voltage Rating, Black Color, 0.220 in. to 0.660 in. Dia. Cord Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Nylon material housing. 18-10 AWG copper stranded conductor terminal accommodation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Plug; 15 A; 125 V; Black; 0.220 to 0.660 in.; Nylon; Brass; Steel - 70116139 - Allied Electronics, Inc.
Fort Worth, TX, USA
Electrical Plug; 15 A; 125 V; Black; 0.220 to 0.660 in.; Nylon; Brass; Steel
70116139
Electrical Plug; 15 A; 125 V; Black; 0.220 to 0.660 in.; Nylon; Brass; Steel 70116139
Valise Plug, 15 A Amperage, 125 V Voltage Rating, Black Color, 0.220 in. to 0.660 in. Dia. Cord Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles Nylon material housing. 18-10 AWG copper stranded conductor terminal accommodation.

Valise Plug, 15 A Amperage, 125 V Voltage Rating, Black Color, 0.220 in. to 0.660 in. Dia. Cord
Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles
Nylon material housing. 18-10 AWG copper stranded conductor terminal accommodation.

Supplier's Site
Plug/Receptacle - 11642674 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11642674
Plug/Receptacle 11642674
VALISE PLUG, SINGLE, 15 AMP, 2 POLE, 125 VAC, NEMA 5-15P, 2 POLE 3 WIRE, BLACK. FREE 2 YEAR RADWELL WARRANTY

VALISE PLUG, SINGLE, 15 AMP, 2 POLE, 125 VAC, NEMA 5-15P, 2 POLE 3 WIRE, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 66F5607 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
66F5607
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 66F5607
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Valise; Colour:Black RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Valise; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116139 11642674 66F5607
Product Name Electrical Plug; 15 A; 125 V; Black; 0.220 to 0.660 in.; Nylon; Brass; Steel Plug/Receptacle Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1402-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details