Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices HBL4560

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 52F9735 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
52F9735
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 52F9735
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4817747 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817747
Plug/Receptacle 4817747
250 VAC, 15 AMP, L6-15R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, BLACK. FREE 2 YEAR RADWELL WARRANTY

250 VAC, 15 AMP, L6-15R NEMA, SELF GROUNDING RECEPTACLE 2 POLES, 3 WIRE, FEMALE END, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 52F9735 4817747
Product Name Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Mounting Cable MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products