Hubbell Wiring Device-Kellems Plug/Receptacle HBL7465V

Description
LOCKING DEVICES, MIDGET TWIST-LOCK, MALE PLUG, 15 AMP, 125 V, 2 POLE, 2 WIRE, SCREW TERMINAL, BLACK, NYLON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING DEVICES, MIDGET TWIST-LOCK, MALE PLUG, 15 AMP, 125 V, 2 POLE, 2 WIRE, SCREW TERMINAL, BLACK, NYLON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 21859 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21859
Plug/Receptacle 21859
LOCKING DEVICES, MIDGET TWIST-LOCK, MALE PLUG, 15 AMP, 125 V, 2 POLE, 2 WIRE, SCREW TERMINAL, BLACK, NYLON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICES, MIDGET TWIST-LOCK, MALE PLUG, 15 AMP, 125 V, 2 POLE, 2 WIRE, SCREW TERMINAL, BLACK, NYLON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug, 2 Pole, 2 Wire, Black Nylon, Polarized - 70116107 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, 2 Pole, 2 Wire, Black Nylon, Polarized
70116107
Plug, 2 Pole, 2 Wire, Black Nylon, Polarized 70116107
Plug, 2 Pole, 2 Wire, Black Nylon, Polarized

Plug, 2 Pole, 2 Wire, Black Nylon, Polarized

Supplier's Site
Twist Lock Plug, 15A, 2P2W, Nema Ml-1; Connector Type Hubbell Wiring Devices - 31F1365 - Newark, An Avnet Company
Chicago, IL, United States
Twist Lock Plug, 15A, 2P2W, Nema Ml-1; Connector Type Hubbell Wiring Devices
31F1365
Twist Lock Plug, 15A, 2P2W, Nema Ml-1; Connector Type Hubbell Wiring Devices 31F1365
TWIST LOCK PLUG, 15A, 2P2W, NEMA ML-1; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock Valise; Gender:Plug RoHS Compliant: Yes

TWIST LOCK PLUG, 15A, 2P2W, NEMA ML-1; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Twist-Lock Valise; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 21859 70116107 31F1365
Product Name Plug/Receptacle Plug, 2 Pole, 2 Wire, Black Nylon, Polarized Twist Lock Plug, 15A, 2P2W, Nema Ml-1; Connector Type Hubbell Wiring Devices
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details