Hubbell Wiring Device-Kellems Connector, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts HBL7484

Description
Connector, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts
Datasheet
Description
Connector, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts - 70116117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts
70116117
Connector, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts 70116117
Connector, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts

Connector, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts

Supplier's Site
Plug/Receptacle - 175936263 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
175936263
Plug/Receptacle 175936263
LOCKING DEVICE, MIDGET TWIST LOCK, INDUSTRIAL, FEMALE STRAIGHT CONNECTOR, 15 AMPS, 125/250 VAC, 3-POLE, 3-WIRE, NON-GROUNDING, NEMA ML-3R, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

LOCKING DEVICE, MIDGET TWIST LOCK, INDUSTRIAL, FEMALE STRAIGHT CONNECTOR, 15 AMPS, 125/250 VAC, 3-POLE, 3-WIRE, NON-GROUNDING, NEMA ML-3R, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle - 446151 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
446151
Plug/Receptacle 446151
RECEPTACLE, 125/250 VAC, 15 A, NEMA ML-3R, INDUSTRIAL TWIST LOCK CONNECTOR, 3 POLES, 3 WIRES, 3 PHASE, IP20, UNGROUNDED, 0.281 TO 0.421" CORD DIAM, BLACK. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, 125/250 VAC, 15 A, NEMA ML-3R, INDUSTRIAL TWIST LOCK CONNECTOR, 3 POLES, 3 WIRES, 3 PHASE, IP20, UNGROUNDED, 0.281 TO 0.421" CORD DIAM, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 38F505 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
38F505
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 38F505
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:Midget Twist-Lock; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Plastic Body; Voltage Rating VAC:250V; Product Range:Midget Twist-Lock; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70116117 175936263 446151 38F505
Product Name Connector, 3 Pole, 3 Wire, 15 Amps, 125/250 Volts Plug/Receptacle Plug/Receptacle Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Termination Screw
Voltage Rating 125 to 250 volts 250 volts 250 volts 250 volts
Current Rating 15.0 amps 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers