Radwell International Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 20 25 26 27 28 29 30 31 32 33 34 35 36 37
Product Name Notes
(0303325), FEMALE TEST CONNECTOR, COLOR RED. FREE 2 YEAR RADWELL WARRANTY
(0303367) ,FEMALE TEST CONNECTOR, COLOR YELLOW. FREE 2 YEAR RADWELL WARRANTY
(0303396) , FEMALE TEST CONNECTOR, COLOR GRAY. FREE 2 YEAR RADWELL WARRANTY
(0305323) , FEMALE TEST CONNECTOR, COLOR RED. FREE 2 YEAR RADWELL WARRANTY
(0305336),FEMALE TEST CONNECTOR, COLOR BLUE. FREE 2 YEAR RADWELL WARRANTY
(0305349) FEMALE TEST CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
(0305352) ,FEMALE TEST CONNECTOR, COLOR GREEN. FREE 2 YEAR RADWELL WARRANTY
(1209101) ACCESSORY. FREE 2 YEAR RADWELL WARRANTY
(1423988) QPD P3PE2 5 9-14 BK. FREE 2 YEAR RADWELL WARRANTY
(1423989) CONDUCTOR CONNECTORS, QUICKON CONNECTION, NUMBER OF POSITIONS: 3+PE, 1 MM 2 ... 2.5 MM 2, 690 V, 20 A, BLACK, WITH TWO QUICKON NUTS, EXTERNAL CABLE DIAMETER: 6 MM...
(1423997) H DISTRIBUTOR, QUICKON CONNECTION, 1 MM 2 ... 2.5 MM 2, 690 V, 20 A, GRAY, WITHOUT QUICKON NUT. FREE 2 YEAR RADWELL WARRANTY
(1640320) SCREW CONNECTION SET. FREE 2 YEAR RADWELL WARRANTY
(1718106) ,PCB CONNECTOR, NOMINAL CROSS SECTION: 1.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 630 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS:...
(1848122) PCB HEADERS, NOMINAL CROSS SECTION: 1.5 MM 2, COLOR: GREEN, NOM CURRENT: 8 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF...
(3026447), FEMALE TEST CONNECTOR, COLOR BLACK. FREE 2 YEAR RADWELL WARRANTY
(3061541) , PLUG, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 6 MM2, CROSS SECTION: 0.5 MM2 - 10 MM2, COLOR:...
(3061554) PP-H 6/ 1 BU. FREE 2 YEAR RADWELL WARRANTY
(3210091) PLUG, 300 V / 20 AMP MAX, 26 - 12 AWG, GRAY. FREE 2 YEAR RADWELL WARRANTY
(3210127), PLUG, 24 AMP NOMINAL CURRENT, 500 VAC NOMINAL VOLTAGE, PUSH-IN CONNECTION, 1 LEVEL, GRAY. FREE 2 YEAR RADWELL WARRANTY
(3212029),PLUG, NOM. VOLTAGE 800 V, NOMINAL CURRENT 32 A, CONNECTION METHOD PUSH-IN CONNECTION, 1ST LEVEL CONNECTION LEFT, RATED CROSS SECTION 4 MM², CROSS SECTION 0.2 MM² - 6 MM², MOUNTING...
(3212054) ,PLUG, NOM. VOLTAGE 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD PUSH-IN CONNECTION, 1ST LEVEL CONNECTION LEFT, RATED CROSS SECTION 4 MM², CROSS SECTION 0.2 MM² - 6 MM²,...
(3212304) PLUG, CONNECTIONS;2, CURRENT 20 AMP, 320 VOLT. FREE 2 YEAR RADWELL WARRANTY
(3212549) PP-H 1 5/S/5. FREE 2 YEAR RADWELL WARRANTY
(3212565) PP-H 1 5/S/7. FREE 2 YEAR RADWELL WARRANTY
(3212675), PLUG, 17.5 AMP NOMINAL CURRENT, 500 VAC NOMINAL CURRENT, PUSH-IN CONNECTION, GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
(3212730), PLUG, 17.5 AMP NOMINAL CURRENT, 500 VAC NOMINAL VOLTAGE, PUSH-IN CONNECTION, GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EACH) TERMINATOR, SAFTEY RELAY, LEFT-HANDED, BLACK/YELLOW. FREE 2 YEAR RADWELL WARRANTY
(PRICE/PK OF 10) CONNECTOR, RCA/PHONO, PLUG, 1 POSITION, NO. OF CONTACTS:1CONTACTS, GENDER:PLUG, CONTACT PLATING:-, CONNECTOR BODY MATERIAL:METAL BODY, CONNECTOR COLOUR:RED, EXTERNAL DIAMETER:3.2MM, PRODUCT RANGE:-, CONNECTOR MOUNTING:CABLE MOUNT ROHS COM. FREE...
(U-11166), RECEPTACLE, 7/8IN.MINIFAST. FREE 2 YEAR RADWELL WARRANTY
(U-11167), RECEPTACLE, 7/8IN.MINIFAST. FREE 2 YEAR RADWELL WARRANTY
(U-34516), SINGLE-ENDED RECEPTACLE,MALE,MALE 7/8IN MINIFAST RECEPTACLE,STAINLESS STEEL HOUSING,9AMP,600V,0. 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
(U-35082), RECEPTACLE, 7/8IN.MINIFAST. FREE 2 YEAR RADWELL WARRANTY
(U-38530), RECEPTACLE, 7/8IN.MINIFAST. FREE 2 YEAR RADWELL WARRANTY
(U-48675), MINIFAST RECEPTACLE, FEMALE CONNECTOR, FEMALE THREADS, STAINLESS STEEL HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY
(U-55039), HAZARDOUS LOCATION RECEPTACLE, FRONT MOUNT, U-55039), MINIFAST RECEPTACLE, FEMALE CONNECTOR, FEMALE THREADS, STAINLESS STEEL HOUSING MATERIAL, 18 IN LEADS. FREE 2 YEAR RADWELL WARRANTY
(U-56015), RECEPT,7/8IN.MINIFAS T. FREE 2 YEAR RADWELL WARRANTY
(U-76446), SINGLE-ENDED RECEPTACLE,FEMALE,1 3/8IN D-SIZE POWERFAST RECEPTACLE,4 PIN,20AMP,600V,0.5M CABLE. FREE 2 YEAR RADWELL WARRANTY
(U-76448), RECEPTACLE, MINIFAST B AND C RECEPTACLE,10 POSITION,FEMALE CONNECTOR,9 WIRE,0.5M CABLE LENGTH,NPT,7AMP,600V . FREE 2 YEAR RADWELL WARRANTY
(U-76450), OPEN-ENDED RECEPTACLE / CONNECTOR WITH MALE RECEPTACLE, 7A, 9WIRE, 600V,. FREE 2 YEAR RADWELL WARRANTY
(U-77140), RECEPTACLE, MINIFAST B AND C. FREE 2 YEAR RADWELL WARRANTY
(U-78603), POWER RECEPTACLES, D-SIZE, 600 VAC, 25 AMPS, 0.3 METER, 4 POLE MALE, 2.25 IN NPT. FREE 2 YEAR RADWELL WARRANTY
(U-78862), MINIFAST B AND C RECEPTACLES, MALE CONNECTOR, 7 AMP, 600 V, 12 WIRE, 1M LENGTH, STAINLESS STEEL HOUSING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
(U-81946), MINIFAST RECEPTACLE, FEMALE CONNECTOR, FEMALE THREADS. FREE 2 YEAR RADWELL WARRANTY
(U-83319), D-SIZE POWER RECEPTACLES, 4 POLE MALE, 1/2-14 NPT, 600 VAC, 25 AMP, 0.7M LENGTH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
(U-85849), MINIFAST RECEPTACLE, FEMALE CONNECTOR, FEMALE THREADS, STAINLESS STEEL HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY
(U0917-72) U0917-72 - MINIFAST RECEPTACLES. FREE 2 YEAR RADWELL WARRANTY
(U0941-97), CONNECTOR, HAZARDOUS LOCATION, FRONT MOUNT, MALE, 7/8 IN, MINIFAST RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
(U0970-28), RECEPT,7/8IN.MINIFAS T. FREE 2 YEAR RADWELL WARRANTY
(U2-05029), MINIFAST RECEPTACLE, 9 AMPS, 600 VOLTS, 6X16 AWG, -67 DEGREES FAHRENHEIT TO +221 DEGREES FAHRENHEIT TEMPERATURE RATING. FREE 2 YEAR RADWELL WARRANTY
(U2-05680), PROCESS RECEPTACLE, 7/8" MINIFAST, MALE CONNECTOR, MALE THREADS, FRONT MOUNT, NICKEL PLATED BRASS COUPLING, 4X18 AWG, 0.3 METER LENGTH, 1/2-14 NPT THREADS. FREE 2 YEAR RADWELL WARRANTY
(U2-11693), MINIFAST RECEPTACLE, FEMALE CONNECTOR, FEMALE THREADS, STAINLESS STEEL HOUSING MATERIAL. FREE 2 YEAR RADWELL WARRANTY
15A 125V ARMOR PLUG. FREE 2 YEAR RADWELL WARRANTY
1933286 HEADER, UNSHROUDED, MALE PINS, 12 POSITION, VERTICAL, THROUGH HOLE, 5MM LEADSPACING, 1.3MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
2 PUSH PLG, PLASTIC, PRICE/EA. FREE 2 YEAR RADWELL WARRANTY
3 PIN CONN W/5 METER CORD. FREE 2 YEAR RADWELL WARRANTY
30AMP BB 3/4 HUB DIECAST. FREE 2 YEAR RADWELL WARRANTY
8 PIN CONNECTOR, PANEL MOUNT NYLON CONNECTOR WITH 6" TINNED PIGTAILS.. FREE 2 YEAR RADWELL WARRANTY
90 DEGREE 6 IN PLUGTAIL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
ACETAL PUSH-TO-CONNECT FEMALE CONNECTOR 120 MAX PSI, 1/4" ID, TAN. FREE 2 YEAR RADWELL WARRANTY
ACETAL PUSH-TO-CONNECT FEMALE CONNECTOR 120 MAX PSI, 3/8" ID, TAN. FREE 2 YEAR RADWELL WARRANTY
ACTUATOR, FLEXIBLE RADIUS, SENSORPRO. FREE 2 YEAR RADWELL WARRANTY
ADAPTER FEMALE TO MALE KEYBOARD 5MALE 6FEMALE. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, 2-PIECE, 8/12 SLOT Q RACK, TO DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
ADAPTER, DSUB CONNECTION, NUMBER OF POSITIONS : 5, 2708753. FREE 2 YEAR RADWELL WARRANTY
ADAPTOR PLATE, SQUARE, METALLIC, GRAY, 4 BOLT MOUNT, 80 MM ID. FREE 2 YEAR RADWELL WARRANTY
AMPHENOL Components PT02A-8-3S
AMPHENOL Components PT02A16-8PW
AMPHENOL Components PT02E16-26P-025
AMPHENOL Components PT06A-16-26P
AMPHENOL Components PT06E-10-6S(SR)
AMPHENOL Components PT06E-14-18S(SR)
AMPHENOL Components PT06SE-10-6S(SR)
AMPHENOL Components PV-686077-001
AMPHENOL Electrical Products PT02A14-18P
AMPHENOL RF Components PL-259
ANTENNA ADAPTER FOR CONTROL CABINET FEED-THROUGH, FREQUENCY RANGE: 0.3 GHZ-6 GHZ, DEGREE OF PROTECTION: IP65, CONNECTION: 2 X N (FEMALE), (2867843) . FREE 2 YEAR RADWELL WARRANTY
ASEA BROWN BOVERI Electrical Products RA5239802
ATX, 16 A, PLUG, 2P+E, 100-130V. FREE 2 YEAR RADWELL WARRANTY
ATX, 16 A, RECEPTACLE (WALL), 2P+E 130V. FREE 2 YEAR RADWELL WARRANTY
AVENTICS Components R432002370
AVENTICS Components R432013730
B&B TRADING ELECTRIC Electrical Products WJ-9432
BCC0181 R04 - RECEPTACLES. FREE 2 YEAR RADWELL WARRANTY
BNC CONNECTOR RECEPTACLE, FEMALE SOCKET, 50 OHM, PANEL MOUNT, SOLDER CUP, BULKHEAD - REAR SIDE NUT, BAYONET LOCK. FREE 2 YEAR RADWELL WARRANTY
BODY CONNECTOR KIT, MOTION CONTROL & FLUID POWER - MODULAR BODY CONNECTOR . FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, CONNECTOR SET, FOR R-IB IL AO1/SF AND R-IB IL CNT, WITH A STANDARD CONNECTOR AND A SHIELD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, FIBER OPTIC CONNECTOR, 6.0MM, ROS0002/C06 (CP-0001P-ROUN-SCREW -*. FREE 2 YEAR RADWELL WARRANTY
BOSCH REXROTH CONTROLS, INDRADRIVE ACCESSORY, DESIGN 1, SHIELD CONNECTION. FREE 2 YEAR RADWELL WARRANTY
BULGIN COMPONENTS Electrical Products PX0911/05/P
BULGIN COMPONENTS Electrical Products PX0921/05/S
BURNDY, QR1C, 4-1 STR. CU. MECH. SPLIC, CONNECTOR 4AWG COPPER. FREE 2 YEAR RADWELL WARRANTY
CARD EDGE CONNECTOR, DUAL SIDE, 44 CONTACTS, PANEL MOUNT, STRAIGHT, SOLDER. FREE 2 YEAR RADWELL WARRANTY
CAST COPPER QUKLUG, 2HOLE 1/0. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONN, RCPT, 12-10, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:12-10 ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONN, RCPT, SIZE 18, 32POS, BOX; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:32CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:18-32ROH S COMPLIANT: NO.
CIRCULAR CONN, RCPT, SIZE 20, 16POS, BOX, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:16CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:20-16 ROHS COMPLIANT: NO.
CIRCULAR CONN, RCPT, SIZE 20, 39POS, BOX; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:39CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:20-39 ROHS COMPLIANT: NO.
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:10-6 ROHS COMPLIANT: NO.
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:10-6 ROHS COMPLIANT: YES.
CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; PRODUCT RANGE:PT-SE SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONET; INSERT ROTATION:N ROHS COMPLIANT: NO.
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:10CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL...
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE, PT SERIES, STRAIGHT PLUG, 6CONTACTS. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 3 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 8 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:8CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR SHELL PLUG, SIZE 10, 6 POSITION, CABLE, PT SERIES, SHELL STYLE: STRAIGHT PLUG, SOLDER SOCKET, COUPLING STYLE: BAYONET, CONTACT PLATING: GOLD. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, 10 CONTACTS, ALUMINUM ALLOY, FEMALE, SOLDER TERMINAL, STRAIGHT PLUG. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, 18 CONTACTS, ALUMINUM ALLOY, FEMALE, SOLDER TERMINAL, PLUG, SHELL SIZE 14, COPPER ALLOY. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, MIL SERIES CONNECTOR, 18 CONTACTS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, INSERT, 14-12. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, PLUG SIZE 14, 18 POSITION, CABLE; PRODUCT RANGE:PT-SE SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:18CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ;ROHS COMPLIANT: NO.
CIRCULAR CONNECTOR, PLUG, 12 POSITION, CABLE, PT SERIES, CIRCULAR CONNECTOR SHELL STYLE: STRAIGHT PLUG, CIRCULAR CONTACT TYPE: SOLDER PIN, COUPLING STYLE: BAYONET, INSERT ARRANGEMENT:14-12, ROHS COMPLIANT: NO. FREE 2 YEAR...
CIRCULAR CONNECTOR, PLUG, 14-18, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:18CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:14-18 ROHS COMPLIANT: NO. FREE 2 YEAR...
CIRCULAR CONNECTOR, PLUG, 18 POSITION, CABLE, PT SERIES, CIRCULAR CONNECTOR SHELL STYLE: STRAIGHT PLUG, CIRCULAR CONTACT TYPE: SOLDER PIN, COUPLING STYLE: BAYONET, INSERT ARRANGEMENT: 14-18, ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, PLUG, 19POS, BAYONET; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:19CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES. FREE 2...
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE, PT SERIES, STRAIGHT PLUG, 2CONTACTS, CIRCULAR CONTACT TYPE: SOLDER SOCKET, COUPLING STYLE: BAYONET, CONTACT PLATING: GOLD, ROHS COMPLIANT: NO. FREE 2 YEAR...
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, BOX, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ROTATION:N ROHS COMPLIANT:...
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:3CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ARRANGEMENT:8-3 ROHS COMPLIANT: NO.
CIRCULAR CONNECTOR, PT SERIES, BOX MOUNT RECEPTACLE, 5 CONTACTS, SOLDER PIN, BAYONET, 14-5. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, RECEPTACLE, 12-8, BOX MOUNT; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:12-8; CONTACT MATERIAL:COPPER ALLOY. FREE 2 YEAR RADWELL...
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL, PRODUCT RANGE:BUCCANEER 7000 SERIES, CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE, NO. OF CONTACTS:2CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:- ROHS COMPLIANT: YES. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:4CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET, INSERT ROTATION:N ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: YES. FREE 2 YEAR...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, BOX, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, CABLE, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:8CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE 2...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX, PRODUCT RANGE:PT-SE SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:5CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX, PRODUCT RANGE:PT-SE SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:5CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN, COUPLING STYLE:BAYONET ROHS COMPLIANT: YES. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, BOX, PRODUCT RANGE:PT-SE SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:5CONTACTS, CIRCULAR CONTACT TYPE:CRIMP SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:26CONTACTS, CIRCULAR CONTACT TYPE:SOLDER PIN, COUPLING STYLE:BAYONET ROHS COMPLIANT: YES. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 11 POSITION, BOX, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE, NO. OF CONTACTS:11CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE...
CIRCULAR CONNECTOR, RECEPTACLE, SIZE: 12, 8 POSITION, BOX, PRODUCT RANGE: PT SERIES, BAYONET CONNECTION STYLE. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:10-6; CONTACT PLATING:GOLD. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR MIL SPEC CONNECTOR, 26P SIZE, 16 PIN PLUG, R/A STRAIN RELIEF, MALE PIN, 7.5 A, GOLD PLATING, COPPER ALLOY, PT SERIES, MOUNTING ANGLE RIGHT, MOUNTING STYLE CABLE, MATING STYLE...
CIRCULAR, CONNECTOR, PLUG SIZE 14, 18 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:18CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO.
CIRCULAR, CONNECTOR, PLUG SIZE 14, 19 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:19CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO.
CIRCULAR, CONNECTOR, PLUG SIZE 14, 19 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:19CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: YES.
CIRCULAR, CONNECTOR, PLUG SIZE 16, 23 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:23CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO.
CIRCULAR, CONNECTOR, PLUG SIZE 18, 11POS, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:11CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:18-11 ROHS COMPLIANT: NO. FREE...
CIRCULAR, CONNECTOR, PLUG SIZE 20, 16 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO.
CIRCULAR, CONNECTOR, PLUG SIZE 20, 39 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:39CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO.
CIRCULAR, CONNECTOR, PLUG, SIZE 10, 6 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT:...
CIRCULAR, CONNECTOR, PLUG, SIZE 10, 6 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:6CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONET; CONTACT PLATING:GOLD ROHS COMPLIANT: NO.
CIRCULAR, CONNECTOR, PLUG, SIZE 12, 3 POSITION, CABLE; PRODUCT RANGE:PT-SE SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO. FREE...
CIRCULAR, CONNECTOR, PLUG, SIZE 12, 8 POSITION, CABLE; PRODUCT RANGE:PT SERIES; CIRCULAR, CONNECTOR, SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:12-8 ROHS COMPLIANT: NO.
CLEAR PLASTIC CONNECTOR BOX OF 50. FREE 2 YEAR RADWELL WARRANTY
CLOSE-UP PLUG, RECESSED HEAD, 1/2", EXPLOSIONPROOF, STEEL . FREE 2 YEAR RADWELL WARRANTY
COMPUTER PORT CONNECTOR, N12/4, 10 BASET RJ45 BULKHEAD , 120 VAC DUPLEX, 5 AMP CB. FREE 2 YEAR RADWELL WARRANTY
CONDUIT CONNECTOR, SWIVELLOK SERIES, 1.000 INCH DIA., MULTI-POSISTION MALE LIQUID TIGHT CONNECTOR, NON-METALLIC, NYLON MATERIAL, GRAY. FREE 2 YEAR RADWELL WARRANTY
CONNECTION CABLE, POWER SUPPLY CABLE, WITH SOCKET, 3000 MM/3 M, YELLOW, FOR POWER SUPPLY OR THROUGH-WIRING, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
CONNECTION DISTRIBUTOR, PASSIVE RS-485 T-DISTRIBUTOR, FITTED WITH ONE 9-PIN D-SUB PIN STRIP AND FIVE 9-PIN D-SUB SOCKET STRIPS, (2799364). FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 031X187 100/PACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 15-3PIN DIN43650C. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 24VAC/VDC-W/LED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 3PIN FEMALE 30MM 2M CABLE W/SURGE SUPP. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR 9PIN RIGHT ANGLE MALE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BACKSHELL PLASTIC FOR 25PIN D-SUB BEIGE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR BULKHEAD 09150000301. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR CABLE, 3PIN, 110V, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR DIN-SOL-(6-48VAC/VDC &. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR INS FOR FORM C 50/PK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR PIN, SERIES QR/P1, CRIMP, 14-16 AWG. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR PLASTIC BACKSHELL 37POSITION D-SUB. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR PLUG, SIZE 12,PT SERIES,STRAIGHT PLUG,8 CONTACTS,7.5A,600V. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR REDUCER STRAIGHT PUSH-IN 8MM 6MM OD/EACH. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR SOL UL LISTED W/WIRE. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR W/LIGHTS, ELECTRICAL, 3PIN, 48-120VDC, 100-240VAC, 50/60HZ . FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, 1-1/2IN, 45DEGREE, LIQUID TIGHT, PVC COATED STEEL. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, BULGIN STRAIGHT, PANEL MOUNT, SOCKET TYPE A, 2.0 IP68 USB. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CIRCULAR, PLUG SIZE 14, 12 POSITION, FREE-HANGING, ALUMINUM SHELL MATERIAL, STRAIN RELIEF, -55 TO 125 C OPERATING TEMPERATURE, SOLDER CUP TERMINATION. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CIRCULAR, PLUG SIZE 14, 19 POSITION, STRAIGHT PLUG, SOLDER SOCKET, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, CIRCULAR, PT SERIES, RIGHT ANGLE PLUG, 26 CONTACTS, SOLDER SOCKET. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, DIN SOLENOID, 24 VAC/DC, STRAIN RELIEF. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FORM A CONDUIT CONNECTOR,110VAC/VDC ,W/LED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FORM C, 110VAC/VDC, 6FT CABLE, LED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, FORM C,110V AC/DC, W/ 3FT CABLE,LED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, PANEL INTERFACE, CATEGORY 5E ETHERNET, DOMESTIC GFCI INSIDE-OUTSIDE REAR DUPLEX OUTLET, 125 VAC, 3 AMP CIRCUIT BREAKER, PANEL MOUNT HOUSING, IP65 / UL TYPE 4X. FREE 2 YEAR RADWELL...
CONNECTOR, POWER ENTRY, 10 AMP, 250 VAC, P SERIES, GENDER:RECEPTACLE, CONNECTOR MOUNTING:PANEL MOUNT, CONTACT TERMINATION TYPE:QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, POWER JACK, 3X6.5MM KINKED PIN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, PUSH-IN L, QBL SERIES, OPERATING PRESSURE -0.951-9.997 BAR, NOMINAL WIDTH 4.801MM, 1/4 INCH OUTSIDE DIAMETER, PUSH-PULL PRINCIPLE DESIGN. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, PUSH-IN T CONNECTOR, QBT SERIES, NOMINAL SIZE 0.354", OPERATING PRESSURE COMPLETE TEMP RANGE 13.8 - 145PSI. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, PUSH-IN Y, QBY SERIES, 564776. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, RECEPTACLE, DIN, BLACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, STRAIGHT BLADE, EXTRA-HARD USE, SPEC-GRADE, 3 W, 15 AMP, 250 V, B&W. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, STRAIGHT PLUG, ONE TOUCH LOCK, 3 AMPS, 400-560 V, FEMALE, PRC04. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, UNION TEE, 5/16 IN TUBING, 0-284 PSI, -14.5 PSI NEGATIVE, POLYURETHANE AND NYLON, BLACK/BLUE. FREE 2 YEAR RADWELL WARRANTY
COPPER TERMINAL, HEAVY DUTY, 1 HOLE, 8-4 AWG (STR), 1/4 INCH STUD, 1 SCREW. FREE 2 YEAR RADWELL WARRANTY
CORCOM Electrical Products PS0SXSS6A
COUPLER, 1/4 INCH QUICK COUPLER X 1/4 INCH SAE ELBOW. FREE 2 YEAR RADWELL WARRANTY
COUPLING, QUICK CONNECT, 5/16 IN OD 1/4 IN OD, LEAD FREE. FREE 2 YEAR RADWELL WARRANTY
COVER ASSEMBLY OUTLET 2GANG. FREE 2 YEAR RADWELL WARRANTY
CROSS-CONNECTOR, JUMPER COMBO, SAK SERIES, 6MM PITCH, 27A. FREE 2 YEAR RADWELL WARRANTY
DC POWER CONNECTORS POWER JACKS. FREE 2 YEAR RADWELL WARRANTY
DC POWER MALE PIGTAIL CONNECTOR, 2.1 X 5.5MM, COPPER, 10 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
DIN CONNECTOR, 3 PIN, 24 VDC, WITH RED LED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/23/2022, TERMINAL CONNECTOR RING, 100/PK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 1-GANG DUPLEX DEVICE RECEPTACLE WALLPLATE, MIDWAY SIZE, THERMOPLASTIC NYLON, DEVICE MOUNT, HOT STAMPED EMERGENCY, BLACK LETTERING SIZE 3/16-INCH - RED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BANANA JACK PLUS ADAPTOR, 0.457IN, RED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BLANKING PLUG, CONTAINER SIZE 1, -0.95-10 BAR, PUSH-PULL, FILTERED COMPRESSED AIR VACUUM, GREY RELEASE RING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR , PLASTIC BACKSHELL, 9 POSITION , D-SUB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR ,3PIN ,120V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR TERMINAL MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 110/120VAC, 15MM, 3-PIN, DIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 24VAC/DC, 3PIN, 2M CORD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, 3 PIN, W/ CORD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, BACKSHELL, GRAY PLASTIC, FOR 25PIN D-SUB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, PLASTIC BACKSHELL, 15 POSITION, D-SUB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CORDSET, 4 POLE, FEMALE, STRAIGHT, 6FT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC CONVERTER, 28.45 MM, 1.2 A, 6 W, 18 V TO 36 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANDED VINYL INSUALTED BUTT SPLICE, RED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HIGH-DENSITY/LOW-DEN SITY CONNECTOR, PROGRAMMING CONNECTOR, 40 POSITIONS, HIGH: 132VAC/60VDC, LOW: 0-60VAC, 0-30VDC MAX DENSITY`. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LED MODULE, PLUG-IN CONNECTION, PLUGSERIES, STATUS INDICATOR: GREEN LED, PROTECTIVE CIRCUIT, FREE-WHEEL DIODE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOCKING FLANE INLET, CONNECTION RECEPTACLE, 120/250VAC 30AMP 3P 4W RATING, COMBINATION OUTLET STYLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MECHANICAL COMPRESSION LUG, SINGLE WIRE, 4/0 CU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PANELBOARD SOLDERLESS LUGS, 6061-T6 ALUMINUM, DUAL RATED, LOW CONTACT RESISTANCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHOTOVOLTAIC CONNECTOR, PHOTOVOLTAIC Y-DISTRIBUTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG KIT, DATA PLUG, 9 POLE, SUB-D PIN CONNECTOR, RIGHT-ANGLED, KIT W/O CABLE FOR CONNECTING DATA CABLES, 051752. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLUG OUTLET, FOR 400V +24V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER TERMINAL BLOCK, MAKE & TRANSFER, UNI-WIRE SYSTEM, 8-POINTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PUSH-IN T-CONNECTOR, 153725. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECEPTACLE, 4 WIRE, 10 AMP, 600 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOCKET PLUG, STRAIGHT PLUG, 16-PIN, SOLDERED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SWITCH COMPONENT, UNI WIRE SYSTEM, 8 TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK CONNECTOR, KINETIX TERMINAL BLOCKS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT, BIPOLAR NPN, 4 HOLE MOUNT, 5 TERMINAL SCREWS, 12 BLADE MALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VERSITAP; COPPER, 2 STRAIGHT. (RUN&TAP), PARALLEL CLAMP, LUG, (PRICE FOR EACH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE PORTAL, 1000 VAC, 18 AWG WIRE SIZE, V-1 FLAME RATING, -20 TO 60 DEG C TEMP RATING, UP TO 2000 M ALTITUDE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER,TERMINA L SPADE,12-10AWG,YELLO W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TERMINA L TONGUE RING, 12-10AWG, SIZE10, 25/PACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER. LUG CONNECTOR, 4 HOLE, COPPER, 600-800 KCMIL CONDUCTOR, . FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL WIRE CONNECTOR, 3-WAY, FOR A/C TRANSDUCER THROTTLE POSITION SENSOR, 16 INCH LEAD . FREE 2 YEAR RADWELL WARRANTY
END PLATE KIT FOR ISYS ISO SERIES SIZE HA AND HB VALVE, 12-PIN, M23, NPT PORT. FREE 2 YEAR RADWELL WARRANTY
ERICKSON Electrical Products 1510-PG
FESTO Components QSLV2-3/8-8
FESTO Components QST-6
FIELD BUS ISOLATOR CABLE TERMINAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
FIELD CONNECTOR, M8, FEMALE, 3-PIN, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
FIELD CONNECTOR, MINI, 3-PIN, STRAIGHT MALE, PG13.5. FREE 2 YEAR RADWELL WARRANTY
FIELD CONNECTOR, MINI, 4-PIN, STRAIGHT MALE, PG9. FREE 2 YEAR RADWELL WARRANTY
FIELD CONNECTOR, MINI, 5-PIN, STRAIGHT FEMALE, PG13.5. FREE 2 YEAR RADWELL WARRANTY
FIELD CONNECTOR, MINI, 5-PIN, STRAIGHT MALE, PG 13.5. FREE 2 YEAR RADWELL WARRANTY
FITTING, SWIVEL-LOK, MULTI POSITION, 1/2IN NPT TO 3/8IN, BLACK. FREE 2 YEAR RADWELL WARRANTY
GRACE ENGINEERED PRODUCTS, GRACE, P-Q17-M3RB3-U425, PQ17M3RB3U425, RECEPTACLE UTILITY OUTLET, 3A 250VAC. FREE 2 YEAR RADWELL WARRANTY
HAZARDOUS LOCATION RECEPTACLE, SINGLE-ENDED, 4 POINTS OF CONTACT, 7/8 MINIFAST CONNECTOR, 1/2 INCH 14 NPT MOUNTING THREAD, 300 VOLTS, 9 AMPS, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
IMPERIAL MANUFACTURING Electrical Products 140-F-08
INDUSTRIAL CIRCULAR, PLUG, 5POS, PANEL, PRODUCT RANGE:BUCCANEER 900 SERIES, CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT PLUG, NO. OF CONTACTS:5CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE...
INDUSTRIAL CIRCULAR, PLUG, 7POS, CABLE, PRODUCT RANGE:BUCCANEER 900 SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SCREW PIN, COUPLING STYLE:THREADED, CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE...
INTELLIGENT POWER MODULE, THREE PHASE IGBT INVERTER OUTPUT, 600V, 20A, VOLTAGE - ISOLATION: 2500VRMS, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
ITT CANNON Electrical Products CA120001-92
ITT CANNON Electrical Products CT9-14S-7PS
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL, PRODUCT RANGE:PT SERIES, CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE, NO. OF CONTACTS:11CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:BAYONET ROHS COMPLIANT: NO.
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 3POS, PANEL; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET; INSERT ARRANGEMENT:12-3 ROHS COMPLIANT:...
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; PRODUCT RANGE:PT SERIES; CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE; NO. OF CONTACTS:8CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:BAYONET ROHS COMPLIANT: NO.
JUMPER BAR, CROSS-CONNECTOR, SAK-SERIES, 4-POLES, STORAGE TEMPERATURE: -25 TO 55 °C, MATERIAL: PA 66, DIRECT MOUNTING, 27 A. FREE 2 YEAR RADWELL WARRANTY
KEDU Electrical Products KJD12-120V
LEVITON , R52-88014-W, R5288014W, WALL PLATE MOUNT 1GANG WHITE. FREE 2 YEAR RADWELL WARRANTY
LINCOLN INDUSTRIAL Electrical Products 303-19346-2
LOCKING FORK TERMINAL, SPADE TONGUE TERMINAL, NYLON INSULATED, STA-KON SERIES, BOLT HOLE #6, WIRE RANGE: #22-#16 AWG, TIN PLATED COPPER, RED, 1000/BOX . FREE 2 YEAR RADWELL WARRANTY
LOCKING PLUG, TURNLOK, 15 AMP, 125V, NEMA L5-15P. FREE 2 YEAR RADWELL WARRANTY
LR4 OPTIONAL PARTS, F22MM ALUMINUM POLE, 1000MM LONG, WITH THREADS. FREE 2 YEAR RADWELL WARRANTY
LUG 2-HOLE MECHANICAL 1/0 SOL TO 350MCM. FREE 2 YEAR RADWELL WARRANTY
LUG 500-100MCM BRONZE 1HOLE 1CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY
LUG CONNECTOR 8SOL .128-.375 OLD STYLE. FREE 2 YEAR RADWELL WARRANTY
LUG, 1/0 STRAIGHT 2/0 STRAIGHT, COPPER TERMINAL, STUD SIZE 3/8 INCH, LENGTH 2 INCH, WIDTH 1.12 INCH. FREE 2 YEAR RADWELL WARRANTY
LUMBERG AUTOMATION Electrical Products RSF 40-639/6F
MAGNETIC CONTACT, RECESSED, WHITE, FORM A SPST, 1IN GAP SIZE. FREE 2 YEAR RADWELL WARRANTY
MALE ADAPTER, 1/4 INCH O.D. X 1/4 INCH MIP NPTF POLYPROPYLENE PUSH-TO-CONNECT ADAPTER FITTING. FREE 2 YEAR RADWELL WARRANTY
MARECHAL ELECTRIC SA Electrical Products PN12C 09A4001
MIL SERIES CONNECTOR, 18 CONTACTS, MALE, INSERT ARRANGEMENT 14-18, SHELL SIZE 14, SOLDER TERMINAL, RECEPTACLE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
MIL SERIES CONNECTOR, 19 CONTACTS, ALUMINUM ALLOY, FEMALE, SOLDER TERMINAL, PLUG, SHELL SIZE 14. FREE 2 YEAR RADWELL WARRANTY
MIL SERIES CONNECTOR, 23POS, SIZE 16, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
MOUNTING CLIP, QTY 1, PVIEW PLUS 700-1500 &PV PLUS CE. FREE 2 YEAR RADWELL WARRANTY
MOUNTING CLIPS, 8-PACK, PVIEW + 700-1500 & PV +CE. FREE 2 YEAR RADWELL WARRANTY
MULBERRY Electrical Products 30451
MULTI-PORT CONNECTOR, ALUMINUM FLOOD-SEAL, 2-39/64IN LENGTH, 3OUTLETS, RANGE #14-1/0. FREE 2 YEAR RADWELL WARRANTY
MULTI-PORT CONNECTOR, ALUMINUM FLOOD-SEAL, 4OUTLETS, 3-17/32IN LENGTH, RANGE #14-1/0. FREE 2 YEAR RADWELL WARRANTY
MULTIPLE DISTRIBUTOR, 4.3 MM STANDARD SIZE, PUSH-PULL DESIGN, 0.95 - 6 BAR OPER PRESSURE TEMP RANGE, 3 OUTPUTS, 1 SUPPLY LINE, MALE THREAD R1/8 PNEU CONN/PORT 1, FOR TUBING OUTSIDE...
MULTIPLE DISTRIBUTOR, G1/2 MALE, G1/2 FEMALE, 2X2MM CONNECTOR, EXTERNAL HEX. FREE 2 YEAR RADWELL WARRANTY
N1 CAT5 RJ45 (NO CABLE). FREE 2 YEAR RADWELL WARRANTY
N12/4 CAT 5 ETHERNET 120VAC. FREE 2 YEAR RADWELL WARRANTY
N12/4 CAT 6 ETHERNET (NO-CABLE)/. FREE 2 YEAR RADWELL WARRANTY
N12/4 CAT 6 ETHERNET (NO-CABLE)/GFCI. FREE 2 YEAR RADWELL WARRANTY
N12/4 RJ12 F-F/ /ETHERNET/120VAC. FREE 2 YEAR RADWELL WARRANTY
N4X ETHERNET/ PANEL MOUNT,MALE, TWISTLOCK OUTLET. FREE 2 YEAR RADWELL WARRANTY
NANABOSHI Electrical Products NCS-304-R
NEMA 12/4 DB9F SRL (10 FT. CAB, LE) W/120VAC. FREE 2 YEAR RADWELL WARRANTY
NON METALLIC RACEWAY, POLYTRAK SERIES, 1-GANG, PREMISETRAK, PLUGTRAK, DEEP BOX, 4.9 X 3.25 X 1.91 IN. FREE 2 YEAR RADWELL WARRANTY
NOZZLE 95DEG FLAT SPRAY 3.5GPM 20PSI. FREE 2 YEAR RADWELL WARRANTY
NSI INDUSTRIES Components PT600
OMEGA ENGINEERING Components PT06F10-6S
OMRON Components R88A-CNK81S
OSHA COMPLIANT QK CONN TORCH TO HOSE ST (OXY/FUE. FREE 2 YEAR RADWELL WARRANTY
P/S CLOSURE PLUG 4WR 20A. FREE 2 YEAR RADWELL WARRANTY
P/S PLUG 4W 30A 3PH 250V WATERTIGHT. FREE 2 YEAR RADWELL WARRANTY
PANDUIT Components PNF14-10R-C
PANDUIT Components PNF14-8R-C
PANDUIT Components PV14-10RX-C
PANEL FEED-THROUGH, QUICKON CONNECTION, WITHOUT QUICKON NUT, M25 CONNECTION THREAD, WITH 5 WELDED-ON 6MM^2 CABLE WIRES, .5M CABLE LENGTH, CUT FLAT AT THE END, BLACK, 690V, 40A, (1410396). FREE 2...
PANEL INTERFACE CONNECTOR W/ SIMPLEX OUTLET, RJ45, I16LS HOUSING . FREE 2 YEAR RADWELL WARRANTY
PANEL INTERFACE CONNECTOR, 120V AC RECEPTACLE, RJ45 ETHERNET, TYPE 4, . FREE 2 YEAR RADWELL WARRANTY
PANEL INTERFACE CONNECTOR, N12/4 USB, TYPE A-A AND 4, FEMALE FRONT MALE BACK, 10 FEET, R2, CATEFORY 5E RJ45, BULKHEAD, DOMESTIC GFCI INSIDE-OUTSIDE REAR OUTLET, 125 VAC, 15 AMPS, 0.2KA,...
PANEL INTERFACE CONNECTOR, WITH N12/4 DB-9 M/F, MOUNTING HOUSING 3.75 INCH X 1.72 INCH, UL TYPE 4, NO POWER OPTION, IP65, 304 STAINLESS STEELS, POLYCARBONATE, UV RATED, SIZE B, GENDER...
PANEL INTERFACE ETHERNET CONNECTOR, UL TYPE 12, CAT 6. FREE 2 YEAR RADWELL WARRANTY
PASS & SEYMOUR Components PSL715C
PASS & SEYMOUR Electrical Products PS5266X
PASS & SEYMOUR Electrical Products PS5269X
PHOENIX CONTACT Components PTV 6
PHOENIX CONTACT Electrical Products PT 2-PE/S- 24AC-ST
PHOTOVOLTAIC CONNECTOR, PHOTOVOLTAIC Y-DISTRIBUTOR, HOUSING MATERIAL: PPV. FREE 2 YEAR RADWELL WARRANTY
PIN TERMINAL VINYL INSULATED 12-10AWG YELLOW EACH. FREE 2 YEAR RADWELL WARRANTY
PLC, Q SERIES, DIN RAIL ADAPTER FOR Q35B/Q65B. FREE 2 YEAR RADWELL WARRANTY
PLUG 2, REC HEAD, CLOSE-UP, IRON. FREE 2 YEAR RADWELL WARRANTY
PLUG CONNECTOR, 15AMP, 125V, 3WIRE, 2POLE,STRAIGHT BLADE. FREE 2 YEAR RADWELL WARRANTY
PLUG IN CONNECTOR, 3 PIN RZ5LM, 230V *NBR, Z4, PG9, LED, 110, RECTIFIER FUNCTION, REPLACEMENT FOR R901017029. FREE 2 YEAR RADWELL WARRANTY
PLUG TAPERED 5/8-3/4IN BRASS. FREE 2 YEAR RADWELL WARRANTY
PLUG, 1-1/2 INCH, REC, HEAD, CLOSE-UP. FREE 2 YEAR RADWELL WARRANTY
PLUG, 500 V, 17.5 AMP, PUSH-IN CONNECTION, GRAY, 1 CONNECTION, 3212688. FREE 2 YEAR RADWELL WARRANTY
PLUG, ATX 16A PLUG 2P+E 200V-250V, PRE SERIES, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
PLUG, ATX, PRE SERIES, 63 AMP, 380/415 VAC, 50/60 HZ, 6 H, 3 POLE, RED. FREE 2 YEAR RADWELL WARRANTY
PLUG, BNC, STRAIGHT, CLAMP; CONNECTOR TYPE:BNC COAXIAL; BODY STYLE:STRAIGHT PLUG; COAXIAL TERMINATION:CLAMP; IMPEDANCE:75OHM; RG CABLE TYPE:RG-6; CONT. FREE 2 YEAR RADWELL WARRANTY
PLUG, CLOSE-UP PLUG, 3 INCH, MALLEABLE IRON, THREADED NPT, 1 1/4 INCH BODY, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
PLUG, FE CLOSE UP 1-1/2". FREE 2 YEAR RADWELL WARRANTY
PLUG, FE CLOSE UP 2". FREE 2 YEAR RADWELL WARRANTY
PLUG, FE CLOSE UP 4". FREE 2 YEAR RADWELL WARRANTY
PLUG, NOM. VOLTAGE: 500 V, NOMINAL CURRENT: 24 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1 LEVEL, RATED CROSS SECTION: 2.5 MM2, CROSS SECTION: 0.14 MM2 - 4 MM2, COLOR: GRAY, (3210062).
PLUG, PARTIKA WANDER, STRAIGHT, 16A, 3P + E, 480-500VAC, IP44,. FREE 2 YEAR RADWELL WARRANTY
PLUG, PIN AND SLEEVE, 4WATT, 30-AMP, 3-PHASE, 480VAC. FREE 2 YEAR RADWELL WARRANTY
PLUG, PROGRAMMING PORT, CAT 5E ETHERNET, SIMPLEX, 15 AMP, 120 VAC, 50/60 HZ, TYPE 4X-IP65, N4X 10 BASE T BULKHEAD CONNECTOR, TOR (NO-CABLE). FREE 2 YEAR RADWELL WARRANTY
PLUG, PUSH-IN CONNECTION, 1 LEVEL, 500 V NOMINAL, 24 AMP, PLUG-IN MOUNT, GRAY, (3209934). FREE 2 YEAR RADWELL WARRANTY
PLUG, PUSH-IN CONNECTION, 1 LEVEL, 500V, 17.5A, GRAY, (3212714). FREE 2 YEAR RADWELL WARRANTY
PLUG, STEEL CLOSE UP 1/2". FREE 2 YEAR RADWELL WARRANTY
PLUG, STRAIGHT BLADE, BLACK, 125VAC, 15A, 2 POLE, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY
PLUGTAIL® 20A 125V INDUSTRIAL EXTRA HEAVY DUTY SPEC-GRADE DUPLEX RECEPTACLE, IVORY. FREE 2 YEAR RADWELL WARRANTY
PORT BLOCK KIT, G 1/2 THREAD. FREE 2 YEAR RADWELL WARRANTY
POTENTIAL COLLECTIVE TERMINAL, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 105 A, CONNECTION METHOD: SCREW CONNECTION, PUSH-IN CONNECTION, NUMBER OF CONNECTIONS: 11. FREE 2 YEAR RADWELL WARRANTY
POWER ADAPTER, 12 VOLT, 1.5 AMP, 5.5/2.1/7.5, W/NUT WT, -40 TO 75C, USJP PLUG. FREE 2 YEAR RADWELL WARRANTY
POWER BARREL CONNECTOR, JACK, 1.00MM ID (0.039"), 3.30MM ID (0.130"), 5.500MM OD (0.217") EIAJ-4 THROUGH HOLE, RIGHT ANGLE . FREE 2 YEAR RADWELL WARRANTY
POWER BARREL CONNECTOR, PLUG, 1.00MM ID (0.039"), 3.30MM ID (0.130"), 5.500MM OD (0.217") EIAJ-4 FREE HANGING (IN-LINE) . FREE 2 YEAR RADWELL WARRANTY
POWER CONNECTOR, HEAVY DUTY, MALE,SILVER PLATED CRIMP, 10 A, WIRE GAUGE MAX 16 AWG. FREE 2 YEAR RADWELL WARRANTY
POWER ENTRY CONNECTOR, POWER ENTRY, 15 AMP, 125 V, BLACK, WHITE, NYLON (POLYAMIDE) BODY. FREE 2 YEAR RADWELL WARRANTY
POWER ENTRY CONNECTOR, PS25 SERIES, PLUG, 250 VAC, 25 A, CABLE MOUNT, SCREW. FREE 2 YEAR RADWELL WARRANTY
POWER ENTRY MODULE, 6A, 500UA; CONNECTOR TYPE:IEC C14; CURRENT RATING:6A; VOLTAGE RATING:250VAC; FUSE HOLDER:1-POLE FUSE HOLDER; FUSE SIZE HELD:5MM X 20MM; CONNECTOR TERMINALS:QUICK CONNECT; CONNECTOR MOUNTING:SNAP-IN, FLANGE MOUNT ROHS COMPLIANT:...
POWER FEED TERMINAL, 24 VDC, FOR USE WITH PROTOS X I/O SYSTEMS, INTRODUCES POWER INTO I/O TERMINALS POWER BUS OR SWITCHES FROM ONE VOLTAGE SOURCE TO ANOTHER FOR POWER FLOW...
POWER MODULE THYRISTOR. FREE 2 YEAR RADWELL WARRANTY
POWER STRUT Components PS-719
POWER STRUT Components PS616-UNISTRUT
POWEREX Components PM20CSJ060
PREM-TRAK & PLUGTRAK, LOW PRO BOX. FREE 2 YEAR RADWELL WARRANTY
PROTOS X ANALOG INPUT TERMINAL, 8-CHANNEL, VOLTAGE, 12-BIT, INPUT VOLTAGE SIGNAL RANGE(S) OF +/- 10 VDC. FREE 2 YEAR RADWELL WARRANTY
PROTOS X ANALOG OUTPUT TERMINAL, 8-CHANNEL, CURRENT, 12-BIT, OUTPUT CURRENT SIGNAL RANGE(S) OF 4-20MA. FREE 2 YEAR RADWELL WARRANTY
PROTOS X ANALOG OUTPUT TERMINAL, 8-CHANNEL, VOLTAGE, 12-BIT, OUTPUT VOLTAGE SIGNAL RANGE(S) OF +/- 10 VDC.. FREE 2 YEAR RADWELL WARRANTY
PROTOS X BUS EXPANSION END TERMINAL, (1) ETHERNET (RJ45) PORT(S). FOR USE WITH PROTOS X I/O SYSTEMS. REQUIRES ETHERNET (RJ45) CABLE. USED ONLY WITH BUS COUPLER, REPLACES PX-901 BUS END...
PROTOS X COMPACT BUS COUPLER, 24 VDC, (1) ETHERNET (RJ45) PORT(S), ETHERNET/IP, 10/100 MBPS. FOR USE WITH PROTOS X I/O SYSTEMS.. FREE 2 YEAR RADWELL WARRANTY
PROTOS X DISCRETE INPUT MODULE, 16-POINT, 24 VDC, SINKING.. FREE 2 YEAR RADWELL WARRANTY
PROTOS X POWER SEPARATION TERMINAL, 24 VDC. FOR USE WITH PROTOS X I/O SYSTEMS. INTERRUPTS THE POWER FLOW OF POWER BUS TO THE LEFT.. FREE 2 YEAR RADWELL WARRANTY
PSJS0SS60=C1273. FREE 2 YEAR RADWELL WARRANTY
PTSE 19C 19#20 PIN RECP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
PUSH CONNECT MALE ELBOW, 3/8 INCH TUBE X NPT 3/8 INCH THREAD, (PRICE FOR EACH). FREE 2 YEAR RADWELL WARRANTY
PUSH IN CONNECTOR, 5.9 MM, PUSH PULL PRINCIPLE, 2 OUTLETS, 1 SUPPLY LINE, PUSH IN SLEEVE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
PUSH-FIT FITTINGS, 3/8-1/2 IN STRAIGHT, BLACK,150 PSI 10 BAR, BAG QUANTITY 10. FREE 2 YEAR RADWELL WARRANTY
PUSH-IN CONNECTOR, QB SERIES, 4.801 MM NOMINAL, 0.95-10 BAR OPERATING PRESSURE\, PBT HOUSING MATERIAL, FOR 1/4" O.D. PNEUMATIC TUBING, 10 PACK SIZE, 564756. FREE 2 YEAR RADWELL WARRANTY
QB-NPT, PUSH-IN BULKHEAD CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
QB-NPT, PUSH-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
QB-NPT, PUSH-IN Y-CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
QIKLUG TERMINAL, 400-500 KCMIL COMMERCIAL CONDUCTOR, 250-350 NAVY CONDUCTOR, 1-3/8" WIDTH, 3-3/16" LENGTH, 2" HEIGHT, 375 LBS RECOMMENDED TIGHTENING TORQUE. FREE 2 YEAR RADWELL WARRANTY
RADIALL INTERCONNECT COMPONENT Components R125722001
RECEPTACLE - 3 POLE, MALE STRAIGHT, 1 FT, 16AWG, 13A, .5-NPT, FRONT MOUNT, ALUMINUM CLEAR ANODIZED. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE - 4 POLE, MALE STRAIGHT, 1 FT, 16AWG, 10A, .5-NPT, FRONT MOUNT, ALUMINUM CLEAR ANODIZED. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE - 4 POLE, MALE STRAIGHT, 1 FT, 18AWG, EUROPEAN, 5.5A, .5-NPT, FRONT MOUNT, ALUMINUM CLEAR ANODIZED. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE - 4 POLE, MALE STRAIGHT, 1FT, 22AWG, 4A, .25-NPT, FRONT MOUNT, NICKEL BRASS. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE - 5 POLE, M12, MALE, RECEPTACLE, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE - 5 POLE, MALE STRAIGHT, 1 FT, 16AWG, 8A, .5-NPT, FRONT MOUNT, ALUMINUM CLEAR ANODIZED. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE PLUGTRAK 2POSITION 1/BAG 15AMP 125V. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, 3-PIN FEMALE, M8 PICO, 1M. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, AC POWER CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, MINIFAST, FEMALE CONNECTOR, FEMALE THREADS, STAINLESS STEEL HOUSING MATERIAL, 4 AMP, 300 V, 1 METER CABLE LENGTH, U-75788. FREE 2 YEAR RADWELL WARRANTY
RECEPTACLE, WATSON SMITH, 5 PIN, M12, FEMALE. FREE 2 YEAR RADWELL WARRANTY
RELAY OPEN POWER DPDT 50/60HZ .312INCH 240V. FREE 2 YEAR RADWELL WARRANTY
RELAY, R10 SERIES, 4PDT CONTACT CONFIGURATION, 12 VDC COIL VOLTAGE, 3 AMP CONTACT CURRENT, SOCKET MOUNT, NON LATCHING COIL, QUICK CONNECT TERMINALS, (7-1393766-9). FREE 2 YEAR RADWELL WARRANTY
REMOTE ACCESS INTERFACE, GRACEPORT SERIES, ALUMINUM HOUSING, SURFACE MOUNT, IP65, 9-PIN MALE TO TERMINAL BLOCK D-SUB. FREE 2 YEAR RADWELL WARRANTY
REXROTH Components R900021267
RF / COAXIAL CONNECTOR, BNC COAXIAL, STRAIGHT BULKHEAD JACK, SOLDER, 50 OHM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RF / COAXIAL CONNECTOR, N COAXIAL, STRAIGHT PLUG, SOLDER, 50 OHM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RF / COAXIAL CONNECTOR, N COAXIAL, STRAIGHT PLUG, SOLDER, 50 OHM, RG179, RG187, RG188, RG316, BRASS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RF / COAXIAL CONNECTOR, SHV COAXIAL, STRAIGHT BULKHEAD JACK, SOLDER, 50 OHM, BRASS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RF COAXIAL CONNECTOR, TNC COAXIAL, STRAIGHT BULKHEAD JACK, SOLDER, 50 OHMS IMPEDANCE, 11 GHZ, CLAMP TERMINATION, STRAIGHT ORIENTATION, NICKEL BODY FINISH, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
RIM8.51024T022LD. FREE 2 YEAR RADWELL WARRANTY
RING TERMINAL 12/10AWG SIZE 4 STUD 100/BOX. FREE 2 YEAR RADWELL WARRANTY
RING TERMINAL, INSULATED, RED, 18-22AWG, 600V. FREE 2 YEAR RADWELL WARRANTY
RING TERMINAL, VINYL, COPPER 22-18, RED-BOX/100. FREE 2 YEAR RADWELL WARRANTY
SANDWHICH FLOW CONTROL VALVE, FOR USE WITH H1 ISO SIZE 1, HI SERIES, NON PLUG-IN 5599-1, 145 PSI, 1000 KPA MAX. FREE 2 YEAR RADWELL WARRANTY
SCAME Electrical Products 213.1630
SCAME Electrical Products SCM4100R7W
SCHRADER BELLOWS Components PS2032J83CP
SCHRADER BELLOWS Components PS2429BP
SCHRADER BELLOWS Components PS243079BP
SCHRADER BELLOWS Components PS2430J83BP
SCHRADER BELLOWS Components PS2946J79BP
SCHRADER BELLOWS Components PS2946J83BP
SCHRADER BELLOWS Components PS2946J83P
SCHRADER BELLOWS Electrical Products PVLB191125
SCHUKO RECEPTACLE, PANEL MOUNT, SCREW TERMINALS, 16 AMP, 250 VAC, IP20 OPEN, IP54 CLOSED, BLUE, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
SCREW PLUG, M12, WITH FAST-LOCKING SYSTEM, FOR UNOCCUPIED M12 FEMALE CONNECTORS OF SENSOR/ACTUATOR CABLES / BOXES / FLUSH-TYPE CONNECTORS, (1553129). FREE 2 YEAR RADWELL WARRANTY
SELF-TEST PLUGTAIL GFCI RECEPTACLE 20A IVORY. FREE 2 YEAR RADWELL WARRANTY
SENSOR CONN, M12, PLUG, 5POS, PANEL, PRODUCT RANGE:BUCCANEER M12 SERIES, SENSOR CONNECTOR SIZE:M12, SENSOR CONNECTOR GENDER:FEMALE, NO. OF POSITIONS:5 POSITIONS, SENSOR CONTACT TYPE:PCB SOCKET, IP / NEMA RATING:IP67, GENDER:PLUG ROHS...
SENSOR CONN, M12, RCPT, 5POS, PANEL, PRODUCT RANGE:BUCCANEER M12 SERIES, SENSOR CONNECTOR SIZE:M12, SENSOR CONNECTOR GENDER:MALE, NO. OF POSITIONS:5 POSITIONS, SENSOR CONTACT TYPE:PCB PIN, IP / NEMA RATING:IP67, CONTACT PLATING:GOLD...
SENSOR CONN, M16, PLUG, 6POS, PANEL, PRODUCT RANGE:BUCCANEER M16 SERIES, SENSOR CONNECTOR SIZE:M16, SENSOR CONNECTOR GENDER:FEMALE, NO. OF POSITIONS:6 POSITIONS, SENSOR CONTACT TYPE:SOLDER SOCKET, IP / NEMA RATING:IP67, GENDER:PLUG ROHS...
SIGNAL CONNECTOR, FOR CN8, G5 SERIES, SAFETY INPUT/OUTPUT (I/O). FREE 2 YEAR RADWELL WARRANTY
SNAGLESS BOOTS FOR RJ45 CONNECTORS-BLUE-6.5 MM, 50 PACK. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CONNECTOR, 3 PIN CONNECTOR, 24V, LTD. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CONNECTOR, INTEGRATED GASKET, 3 PIN, 24 VDC, 2 METER CORD LENGTH. FREE 2 YEAR RADWELL WARRANTY
SOLENOID CONNECTOR, LED WITH SURGE SUPRESSION, 6FT CABLE, 120V. FREE 2 YEAR RADWELL WARRANTY
SP250 MALE STRT HSG KIT. FREE 2 YEAR RADWELL WARRANTY
SPADE, 22-18 AWG, VINYL, INSULATED RING, #6 STUD -SMALL PACK OF 25. FREE 2 YEAR RADWELL WARRANTY
SPADE, 22-18 AWG, VINYL, INSULATED RING, #8 STUD - SMALL PACK OF 25. FREE 2 YEAR RADWELL WARRANTY
SPLICE PLATE 2HOLE ELCTRO-GALVANIZED. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT BLADE CONNECTOR 3W 15A 125V BLACK. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT BLADE CONNECTOR 3W 20A125V. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT BLADE GROUNDING CONNECTOR, 2 POLE, BLK, 15AMP, 125 VOLTS. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT BLADE PLUG 3W 15A 125V HOSPITAL GRADE. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT BLADE PLUG 3W 15A 250V YELLOW. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT BLADE PLUG 3W 20A 125V YELLOW. FREE 2 YEAR RADWELL WARRANTY
STRAIGHT BLADE PLUG, 3W, 20AMP, 125V, BLACK/WHITE. FREE 2 YEAR RADWELL WARRANTY
SUPERIOR ELECTRIC Electrical Products PP50GWT
SURGE PROTECTION PLUG, FOR THE BASE ELEMENT, SURGE VOLTAGE COARSE PROTECTION, FOR TWO SIGNAL LINES GROUNDED ON ONE SIDE, M3 SCREW THREAD, 2859000. FREE 2 YEAR RADWELL WARRANTY
SWITCH, REMOTE CONTROL / BLANK , IVORY FACE WITH BLACK TRIM. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK 20-8AWG BLUE PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
TERMINAL LUG, HEAVY DUTY, 1 HOLE, 600-800 KCMIL, 5/8IN STUD, 1 SCREW, COPPER. FREE 2 YEAR RADWELL WARRANTY
TERMINAL PIN ,16-14AWG, W/BLUE HOUSING PR/EA. FREE 2 YEAR RADWELL WARRANTY
TERMINAL RING 12-10W 5/16 STUD 100/PACK. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, 22-10 AWG, 2.5 MM, 300 V, 15 A, GREEN. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, BARE CRIMP, CIRCULAR TYPE, (PACK OF 100). FREE 2 YEAR RADWELL WARRANTY
TERMINAL, PIN, VINYL, INS 12-10AWG, PR/EA. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, RING TONGUE, 6, CRIMP; CONNECTOR TYPE:RING TONGUE; SERIES:HIGHLAND; TERMINATION METHOD:CRIMP; STUD/TAB SIZE:6; WIRE SIZE (AWG):22-18; CONTAC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL, RING TONGUE, 8, CRIMP; CONNECTOR TYPE:RING TONGUE; SERIES:HIGHLAND; TERMINATION METHOD:CRIMP; STUD/TAB SIZE:8; WIRE SIZE (AWG):22-18; CONTAC. FREE 2 YEAR RADWELL WARRANTY
TEST ADAPTER RED, 2 A, 250 V. FREE 2 YEAR RADWELL WARRANTY
TEST PLUG, PIN-PLUG, 100A, BLACK, PRODUCT RANGE:PP100 SERIES, GENDER:PLUG, VOLTAGE RATING:250VAC, CURRENT RATING:100A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, BODY MATERIAL:NYLON PLASTIC, COLOUR:BLACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
TEST PLUG, PIN-PLUG, 250A, YELLOW, PRODUCT RANGE:PP250 SERIES, GENDER:PLUG, VOLTAGE RATING:600VAC, CURRENT RATING:250A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, COLOUR:YELLOW, CONNECTOR COLOUR:YELLOW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
TEST PLUG, PIN-PLUG, 50A, RED, PRODUCT RANGE:PP50 SERIES, GENDER:PLUG, VOLTAGE RATING:250VAC, CURRENT RATING:50A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, BODY MATERIAL:NYLON PLASTIC, COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
TEST PLUG, PIN-PLUG, 50A, WHITE, PRODUCT RANGE:PP50 SERIES, GENDER:PLUG, VOLTAGE RATING:250VAC, CURRENT RATING:50A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SOLDER, BODY MATERIAL:NYLON PLASTIC, COLOUR:WHITE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
TEST PLUG, RED, 22.4MMX6.2MMX60MM. FREE 2 YEAR RADWELL WARRANTY
TEST PLUG, SOCKET-PLUG, 100A, BLACK, PRODUCT RANGE:PS100 SERIES, GENDER:PLUG, VOLTAGE RATING:250VAC, CURRENT RATING:100A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, BODY MATERIAL:NYLON PLASTIC, COLOUR:BLACK ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
TEST PLUG, SOCKET-PLUG, 100A, GREEN, PRODUCT RANGE:PS100 SERIES, GENDER:PLUG, VOLTAGE RATING:250VAC, CURRENT RATING:100A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, COLOUR:GREEN, CONNECTOR COLOUR:GREEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
TEST PLUG, SOCKET-PLUG, 100A, WHITE, PRODUCT RANGE:PS100 SERIES, GENDER:PLUG, VOLTAGE RATING:250VAC, CURRENT RATING:100A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, COLOUR:WHITE, CONNECTOR COLOUR:WHITE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
TEST PLUG, SOCKET-PLUG, 250A, BLUE, PRODUCT RANGE:PS250 SERIES, GENDER:PLUG, VOLTAGE RATING:600VAC, CURRENT RATING:250A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, COLOUR:BLUE, CONNECTOR COLOUR:BLUE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
TEST PLUG, SOCKET-PLUG, 250A, YELLOW, PRODUCT RANGE:PS250 SERIES, GENDER:PLUG, VOLTAGE RATING:600VAC, CURRENT RATING:250A, CONNECTOR MOUNTING:CABLE MOUNT, CONTACT TERMINATION TYPE:SCREW, COLOUR:YELLOW, CONNECTOR COLOUR:YELLOW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
TEST PLUG, SOCKET-PLUG, 25A, YELLOW, CONNECTOR TYPE:BANANA PLUG, FOR USE WITH:-, BREAKDOWN VOLTAGE:-, CURRENT RATING:25A, WIRE SIZE AWG MAX:-, INSULATOR COLOUR:-, PRODUCT RANGE:SUPERCON SERIES, BODY MATERIAL:NYLON PLASTIC ROHS COMPLIANT: YES.
TIN PLATED PIN TERMINAL, ALUMINUM, 3/0 AWG WIRE SIZE, 1/0 AWG SOLID PIN (AL/CU). FREE 2 YEAR RADWELL WARRANTY
TURCK Electrical Products P-RSFV 40D EX-0.3/14.5/NPT
TURN LOCK CONNECTOR, 3 WATT , 15 AMP , 277V, 2 POLE. FREE 2 YEAR RADWELL WARRANTY
TURNLOK CONNECTOR 3W 15A 250V. FREE 2 YEAR RADWELL WARRANTY
TURNLOK GCM CONNECTOR 3W 15A 277V. FREE 2 YEAR RADWELL WARRANTY
TURNLOK GCM PLUG 3W 15A 277V. FREE 2 YEAR RADWELL WARRANTY
UHF JACK, CIRCULAR CONNECTOR, 300 MHZ, . FREE 2 YEAR RADWELL WARRANTY
UNION CONNECTOR,1/2IN NPT,FOR USE WITH REMOTE UNITS FOR MOUNTING OF BULB IN FLUID BEING CONTROLLED.. FREE 2 YEAR RADWELL WARRANTY
UNION Y CONNECT AIR FITTING, 3/8 INCH INSIDE AND OUTSIDE DIAMETER, THERMOPLASTIC BODY, ACETAL PUSH RINGS, NBR SEALS. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL PARALLEL CLAMP, FOR COPPER AND ALUMINUM, 2 IN L, 2-1/8 IN W, 1/0 STR. - 4/0 STR. (RUN), 1/0 STR. - 4/0 STR. (TAP). FREE 2 YEAR RADWELL WARRANTY...
USB PANEL INTERFACE CONNECTOR,N12/4 (2)USB TYPE A 10 FT. CABLE. FREE 2 YEAR RADWELL WARRANTY
USB PANEL INTERFACE CONNECTOR,N12/4 USB 10FT/ETHERNET/ GFCI/. FREE 2 YEAR RADWELL WARRANTY
UTILITECH Electrical Products 0315106
WALL PLATE RECEPTACLE 2GANG DUPLEX ALMOND. FREE 2 YEAR RADWELL WARRANTY
WALL SOCKET,FEMALE CONNECTOR,200-250VAC ,3 POLE,16 AMP. FREE 2 YEAR RADWELL WARRANTY
WANDER PLUG PK PRATIKA SCREW 16A IP44. FREE 2 YEAR RADWELL WARRANTY
WATER PIPE ADAPTER, 3/8 X 1/4 IN, TUBE X FIP, PLASTIC, 150 PSI PRESSURE. FREE 2 YEAR RADWELL WARRANTY
Y CONNECTOR, TUBE-TO-TUBE CONNECTION STYLE, PUSH IN 16 MM/PUSH IN 12 MM, 14 BAR. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>