PLUG, 3 WIRE GROUNDING, 20AMP, 2 POLE, 125V, NEMA 5-20P, STRAIGHT BLADE, YELLOW. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:Straight Blade Valise; Gender:Plug RoHS Compliant: Yes
Valise Plug, 20 A Amperage, 125 V Voltage Rating, Yellow Color, 0.220 in. to 0.660 in. Dia. Cord
Straight Blade Commercial Specification Grade and Commercial Hospital Grade GFCI Duplex Receptacles
Nylon material housing. 18-10 AWG copper stranded conductor terminal accommodation.
| Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4817932 | 35B730 | 70116141 |
| Product Name | Plug/Receptacle | Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices | Electrical Plug; 20 A; 125 V; Yellow; 0.220 to 0.660 in.; Nylon; Brass; Steel |
| Gender | Male / Plug | Male / Plug | |
| Geometry | Straight | ||
| Voltage Rating | 125 volts | 125 volts |