Hubbell Wiring Device-Kellems Plug/Receptacle HBL4586C

Description
LOCKING FLG-INLT, 15A 250V, L6-15P, WH. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING FLG-INLT, 15A 250V, L6-15P, WH. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 4817763 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817763
Plug/Receptacle 4817763
LOCKING FLG-INLT, 15A 250V, L6-15P, WH. FREE 2 YEAR RADWELL WARRANTY

LOCKING FLG-INLT, 15A 250V, L6-15P, WH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
LKG FLG-INLT, 15A 250V, L6-15P, WH - 70116335 - Allied Electronics, Inc.
Fort Worth, TX, USA
LKG FLG-INLT, 15A 250V, L6-15P, WH
70116335
LKG FLG-INLT, 15A 250V, L6-15P, WH 70116335
LKG FLG-INLT, 15A 250V, L6-15P, WH

LKG FLG-INLT, 15A 250V, L6-15P, WH

Supplier's Site
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices - 94F9740 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
94F9740
Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices 94F9740
CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4817763 70116335 94F9740
Product Name Plug/Receptacle LKG FLG-INLT, 15A 250V, L6-15P, WH Connector, Power Entry, Plug, 15A; Connector Type Hubbell Wiring Devices
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details