Hubbell Wiring Device-Kellems Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices HBLMRBL

Description
CONNECTOR, POWER ENTRY, MALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Blue; Connecting Termination:Double Set Screw RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, MALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Blue; Connecting Termination:Double Set Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices - 46M3136 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices
46M3136
Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices 46M3136
CONNECTOR, POWER ENTRY, MALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Blue; Connecting Termination:Double Set Screw RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, MALE, 400A; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Colour:Blue; Connecting Termination:Double Set Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 11643303 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11643303
Plug/Receptacle 11643303
SINGLEPOLE, 300/400A MALE RECEPTACLE, SCRW, BL. FREE 2 YEAR RADWELL WARRANTY

SINGLEPOLE, 300/400A MALE RECEPTACLE, SCRW, BL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
BRYT Single Pole Cam-Type - HBLMRBL - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Single Pole Cam-Type
HBLMRBL
BRYT Single Pole Cam-Type HBLMRBL
SINGLEPOLE, 300/400A MALE RCPT, SCRW, BL

SINGLEPOLE, 300/400A MALE RCPT, SCRW, BL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 46M3136 11643303 HBLMRBL
Product Name Connector, Power Entry, Male, 400A; Product Range Hubbell Wiring Devices Plug/Receptacle BRYT Single Pole Cam-Type
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1214-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details